location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Tecra M11-17M Intel® Core™ i5 i5-460M 35,6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M11-17M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTME0E-05Q02MGR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74595
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Tecra M11-17M Intel® Core™ i5 i5-460M 35,6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Negre
  • - Intel® Core™ i5 i5-460M 2,53 GHz
  • - 35,6 cm (14") 1366 x 768 Pixeles Retroil·luminació LED 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - Intel® GMA HD Intel® HD Graphics
  • - Bluetooth 3G
  • - 5,13 h
  • - Windows 7 Professional
More>>>
Short summary description Toshiba Tecra M11-17M Intel® Core™ i5 i5-460M 35,6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Negre:
This short summary of the Toshiba Tecra M11-17M Intel® Core™ i5 i5-460M 35,6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Tecra M11-17M, Intel® Core™ i5, 2,53 GHz, 35,6 cm (14"), 1366 x 768 Pixeles, 4 GB, 320 GB

Long summary description Toshiba Tecra M11-17M Intel® Core™ i5 i5-460M 35,6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Negre:
This is an auto-generated long summary of Toshiba Tecra M11-17M Intel® Core™ i5 i5-460M 35,6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Negre based on the first three specs of the first five spec groups.

Toshiba Tecra M11-17M. Família de processador: Intel® Core™ i5, Processador: i5-460M, Freqüència de processador: 2,53 GHz. Pantalla diagonal: 35,6 cm (14"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 320 GB, Tipus d'unitat òptica: DVD Super Multi DL. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics. Generació de la xarxa mòbil: 3G. Model d'adaptador de gràfics discret: Intel® GMA HD. Sistema operatiu subministrat: Windows 7 Professional. Color de producte: Negre. Pes: 2,42 kg

Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 15:27:54
Es ha coleccionado 10 opiniones de expertos para Toshiba Tecra M11-17M 35,6 cm (14") Intel® Core™ i5 i5-460M 4 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Negro y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%