location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDOCKU3SP
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Replicadors de port i molls portàtils Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63492
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Negre:
This short summary of the StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Negre data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller, Negre, CE, FCC, 5 - 80 °C, -40 - 70 °C, 8 - 80%, 407,24 g

Long summary description StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Negre:
This is an auto-generated long summary of StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Negre based on the first three specs of the first five spec groups.

StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller. Color de producte: Negre, Certificació: CE, FCC. Pes: 407,24 g. Pes de paquet: 930 g. Dimensions (Am. x Pr. x Al.): 93 x 145 x 65 mm, Velocitat màxima de transferència de dades: 5000 Mbit/s, Interfície: USB

Connectivitat
Quantitat de ports USB 2.0 *
1
Jack d'entrada DC
Yes
Rendiment
Color de producte *
Negre
Certificació
CE, FCC
Condicions ambientals
Interval de temperatura de funcionament (T-T)
5 - 80 °C
Rang de temperatura (T-T)
-40 - 70 °C
Rang d'humitat
8 - 80%
Pes i dimensions
Pes
407,24 g
Dades de l'embalatge
Pes de paquet
930 g
Altres característiques
Dimensions (Am. x Pr. x Al.)
93 x 145 x 65 mm
Velocitat màxima de transferència de dades
5000 Mbit/s
Interfície
USB
Ports d'entrada i sortida
1x USB 3.0, Type B, Female 1x SATA, 22-pin
Requisits d'alimentació
AC 110 - 240 V
Compatible amb els sistemes operatius
Microsoft Windows 2000/XP/Server 2003/Vista/7/Server 2008 R2, Linux 2.6.31 +
Quantitat d'estotjos o caixes de cartró
8 peces
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:50:56
Es ha coleccionado 3 opiniones de expertos para StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Negro y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:50:56
Es has recollit 3 revisions d'experts per StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Negre i la qualificació mitjana dels experts és de 78 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
78%
Brand Image Product code Product Stock Price from
StarTech.com SATDOCKU3SEF Replicador de port i moll portàtil Negre StarTech.com SATDOCKU3SEF Replicador de port i moll portàtil Negre
(show image)
SATDOCKU3SEF SATDOCKU3SEF 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATDOCKU3FGB Replicador de port i moll portàtil Negre StarTech.com SATDOCKU3FGB Replicador de port i moll portàtil Negre
(show image)
SATDOCKU3FGB SATDOCKU3FGB 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com UNIDOCK2U Replicador de port i moll portàtil Negre StarTech.com UNIDOCK2U Replicador de port i moll portàtil Negre
(show image)
UNIDOCK2U Estación de Conexión Dock USB 2.0 para Discos Duros HDD IDE y SATA de 2,5" y 3,5" pulgadas 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com UNIDUPDOCK Replicador de port i moll portàtil Negre StarTech.com UNIDUPDOCK Replicador de port i moll portàtil Negre
(show image)
UNIDUPDOCK Base Conexión Estación Dock Duplicador Clonador Autónomo Discos Duros SATA IDE a USB 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATADOCK525 Replicador de port i moll portàtil Negre StarTech.com SATADOCK525 Replicador de port i moll portàtil Negre
(show image)
SATADOCK525 Estación de Acoplamiento para Discos Duros SATA de 2,5 y 3,5 pulgadas en Bahía de 5,25 pulgadas 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATADOCK22UE Replicador de port i moll portàtil Negre StarTech.com SATADOCK22UE Replicador de port i moll portàtil Negre
(show image)
SATADOCK22UE SATADOCK22UE 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATADOCKU2E Replicador de port i moll portàtil Negre StarTech.com SATADOCKU2E Replicador de port i moll portàtil Negre
(show image)
SATADOCKU2E SATADOCKU2E 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATADOCKU2 Replicador de port i moll portàtil Negre StarTech.com SATADOCKU2 Replicador de port i moll portàtil Negre
(show image)
SATADOCKU2 SATADOCKU2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)