location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VCL-HGE08B Objectiu de càmera Càmera de vídeo Gran angular Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VCL-HGE08B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCL-HGE08B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4905524637113
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Objectius de càmera Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228276
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 31 Jul 2019 10:06:43
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony VCL-HGE08B Objectiu de càmera Càmera de vídeo Gran angular Negre :
The short editorial description of Sony VCL-HGE08B Objectiu de càmera Càmera de vídeo Gran angular Negre

Lente de conversión gran angular final Wide Angle Cap™ para Φ37/Φ30 mm con acople fácil
More>>>
Sony VCL-HGE08B Objectiu de càmera Càmera de vídeo Gran angular Negre:
The official marketing text of Sony VCL-HGE08B Objectiu de càmera Càmera de vídeo Gran angular Negre as supplied by the manufacturer

Abarque más en sus fotos de grupos y viajes

El adaptador, ligero y compacto, se conecta fácilmente a la videocámara

El aumento de 0,8x aumenta el campo de visión en un 25%



Lente de conversión gran angular final ligera y compacta que aumenta el campo de visión.

Ideal para fotos de grupo, escenas de viajes y paisajes.

El aumento de 0,8x proporciona un campo de visión un 25% más amplio que las lentes de videocámara estándar.

Diseño innovador: la lente de conversión se acopla rápida y fácilmente a la videocámara.

Óptica HG para una calidad de alta definición certificada.

Diseño de máximo nivel con borde cortado en diamante y carcasa negra.

Tamaño aproximado: Diámetro 60 x longitud 16,5 mm.

Peso aproximado: 37,5 g.

Incluye anillo adaptador y bolsa de transporte.

Short summary description Sony VCL-HGE08B Objectiu de càmera Càmera de vídeo Gran angular Negre:
This short summary of the Sony VCL-HGE08B Objectiu de càmera Càmera de vídeo Gran angular Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VCL-HGE08B, Gran angular, 1/1

Long summary description Sony VCL-HGE08B Objectiu de càmera Càmera de vídeo Gran angular Negre:
This is an auto-generated long summary of Sony VCL-HGE08B Objectiu de càmera Càmera de vídeo Gran angular Negre based on the first three specs of the first five spec groups.

Sony VCL-HGE08B. Component per a: Càmera de vídeo, Estructura de lent: 1/1, Tipus de lents: Gran angular. Compatibilitat: HDR-XR105E HDR-XR106E HDR-XR155E HDR-XR200VE HDR-XR500VE HDR-XR520VE HDR-XR550VE HDR-SR10E.... Color de producte: Negre. Diàmetre: 6 cm, Longitud: 16,5 mm, Pes: 38 g

Sistema de lents
Component per a *
Càmera de vídeo
Tipus de lents *
Gran angular
Estructura de lent *
1/1
Rendiment
Compatibilitat
HDR-XR105E HDR-XR106E HDR-XR155E HDR-XR200VE HDR-XR500VE HDR-XR520VE HDR-XR550VE HDR-SR10E HDR-SR11E HDR-SR12E HDR-SR1E HDR-SR5E HDR-SR7E HDR-SR8E HDR-CX550VE HDR-CX520VE HDR-CX505VE HDR-CX350VE HDR-CX305VE HDR-CX155VE HDR-CX116E HDR-CX115E HDR-CX106E HDR-CX105E HDR-CX11E HDR-CX6EK HDR-UX9E HDR-UX19E HDR-UX3E HDR-UX7E HDR-UX1E HDR-HC9E HDR-HC5E HDR-HC7E HDR-HC1E HDR-HC3E DCR-SR58E DCR-SR38E DCR-SR57E DCR-SR37E DCR-SR77E DCR-SR35E DCR-SR36E DCR-SR55E DCR-SR75E DCR-SR32E DCR-SR52E DCR-SR210E DCR-SR72E DCR-SR190E DCR-SR290E DCR-SR30E DCR-SR50E DCR-SR70E DCR-SR33E DCR-SR90E DCR-SX73E DCR-DVD150E DCR-DVD450E DCR-DVD115E DCR-DVD110E DCR-DVD310E DCR-DVD410E DCR-DVD510E DCR-DVD106E DCR-DVD109E DCR-DVD306E DCR-DVD506E DCR-DVD406E DCR-DVD100E DCR-DVD200E DCR-DVD202E DCR-DVD203E DCR-DVD403E DCR-DVD404E DCR-DVD405E DCR-DVD505E DCR-DVD92E DCR-HC51E DCR-HC62E DCR-HC53E DCR-HC37E DCR-HC45E DCR-HC47E DCR-HC14E DCR-HC85E DCR-HC90E DCR-HC94E DCR-HC96E DCR-HC1000E DCR-PC1000E DCR-PC101E DCR-PC102E DCR-PC103E DCR-PC105E DCR-PC350E DCR-TRV12E DCR-TRV14E DCR-TRV18E DCR-TRV19E DCR-TRV22E DCR-TRV245E DCR-TRV25E DCR-TRV33E DCR-TRV60E DCR-TRV80E DCR-TRV950E DCR-TRV140E DCR-TRV145E DCR-TRV239E DCR-TRV245E DCR-TRV250E DCR-TRV255E DCR-TRV265E DCR-TRV270E DCR-TRV285E DCR-TRV340E DCR-TRV345E DCR-TRV355E DCR-TRV460E DCR-TRV480E DCR-TRV740E CCD-TRV218E CCD-TRV228 CCD-TRV238E CCD-TRV418E DCR-IP220E DCR-IP55E
Disseny
Color de producte
Negre
Pes i dimensions
Longitud
16,5 mm
Pes
38 g
Diàmetre *
6 cm
Contingut de l'embalatge
Borsa inclosa
Yes
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)