location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VCLHG1730A Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VCL-HG1730A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCL-HG1730A show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Objectius de càmera Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150612
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 20 Sep 2018 17:38:43
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony VCLHG1730A Negre :
The short editorial description of Sony VCLHG1730A Negre

Lente de conversión teleobjetivo para modelos Handycam de 30 mm de diámetro
More>>>
Sony VCLHG1730A Negre:
The official marketing text of Sony VCLHG1730A Negre as supplied by the manufacturer



Maximiza los índices de zoom de la lente de la videocámara y amplía la distancia focal en 1,7x.

Compatible con Handycam con lente de 30 mm de diámetro.

Óptica con calidad de alta definición certificada.

Ideal para tomas de deportes, vacaciones, naturaleza o cualquier situación en la que desee acercarse aún más a la acción.

Diseño de alta calidad acabado en negro con borde cortado en diamante.

Suministrado con bolsa.

Peso (aprox.): 170 g.

Short summary description Sony VCLHG1730A Negre:
This short summary of the Sony VCLHG1730A Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VCLHG1730A, Negre, 3 cm, 170 g

Long summary description Sony VCLHG1730A Negre:
This is an auto-generated long summary of Sony VCLHG1730A Negre based on the first three specs of the first five spec groups.

Sony VCLHG1730A. Color de producte: Negre. Diàmetre: 3 cm, Pes: 170 g

Disseny
Color de producte
Negre
Pes i dimensions
Pes
170 g
Diàmetre *
3 cm