location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SonyEricsson S700i Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SonyEricsson S700i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S700I
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Telèfons intel·ligents Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105913
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 27 Feb 2024 14:15:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony SonyEricsson S700i Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 240 x 320 Pixeles
  • - Bluetooth
  • - Una sola càmera
  • - Liti-Ion (Li-Ion)
More>>>
Short summary description Sony SonyEricsson S700i Plata:
This short summary of the Sony SonyEricsson S700i Plata data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SonyEricsson S700i, 240 x 320 Pixeles, Plata

Long summary description Sony SonyEricsson S700i Plata:
This is an auto-generated long summary of Sony SonyEricsson S700i Plata based on the first three specs of the first five spec groups.

Sony SonyEricsson S700i. Resolució de pantalla: 240 x 320 Pixeles. Tipus de càmera posterior: Una sola càmera. Color de producte: Plata. Pes: 137 g

Exposar
Tipus de panell
LCD
Resolució de pantalla *
240 x 320 Pixeles
Mostra el nombre de colors
262.144 colors
Emmagatzematge de continguts
Memòria interna
32 MB
Càmera
Tipus de càmera posterior *
Una sola càmera
Capacitat de zoom
8x
Càmera integrada
Yes
Xarxes
2G estàndards
GPRS
Bluetooth *
Yes
Missatgeria
Sistema de missatgeria multimedia MMS
Yes
Disseny
Color de producte *
Plata
Multimèdia
Ràdio FM
Yes
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Temps de conversa (2G)
7 h
Temps d'espera (2G)
300 h
Pes i dimensions
Amplada
107,5 mm
Profunditat
49 mm
Alçada
24,5 mm
Pes *
137 g
Altres característiques
Reproductor de música
Yes
Tipus de timbre
Polifònic
Tecnologia Java
Yes