location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony K700i 93 g Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K700i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K700I
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Telèfons mòbils Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145896
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 26 Feb 2024 15:08:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony K700i 93 g Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Plata
  • - 176 x 220 Pixeles
  • - Bluetooth
  • - Ràdio FM Sistema de missatgeria multimedia MMS
  • - Liti-Ion (Li-Ion) 670 mAh
More>>>
Short summary description Sony K700i 93 g Plata:
This short summary of the Sony K700i 93 g Plata data-sheet is auto-generated and uses the product title and the first six key specs.

Sony K700i, 176 x 220 Pixeles, Bluetooth, 670 mAh, Plata

Long summary description Sony K700i 93 g Plata:
This is an auto-generated long summary of Sony K700i 93 g Plata based on the first three specs of the first five spec groups.

Sony K700i. Resolució de pantalla: 176 x 220 Pixeles. Bluetooth. Ràdio FM. Bateria de tecnologia: Liti-Ion (Li-Ion), Rendiment de la bateria: 670 mAh, Temps d'espera (2G): 300 h. Pes: 93 g. Color de producte: Plata

Disseny
Color de producte *
Plata
Exposar
Resolució de pantalla *
176 x 220 Pixeles
Display type
LCD
Tipus de panell
LCD
Mostra el nombre de colors
65.536 colors
Memòria
Memòria interna
41 MB
Càmera
Resolució de la càmera posterior
640 x 480 Pixeles
Càmera posterior *
Yes
Xarxes
Xarxa de dades *
GPRS
Transmissió de dades
Port d'infrarojos de dades
Yes
Bluetooth *
Yes
Missatgeria
Sistema de missatgeria multimedia MMS
Yes
Xat
Yes
Àudio
Tipus de timbre
Polifònic
Ràdio FM *
Yes
Reproductor de música
Yes
Quantitat de tons polifònics
40
Gestió de l'energia
Bateria de tecnologia
Liti-Ion (Li-Ion)
Rendiment de la bateria *
670 mAh
Tipus de pila
BST-30
Temps de conversa (2G) *
8 h
Temps d'espera (2G) *
300 h
Pes i dimensions
Pes *
93 g
Amplada
99 mm
Profunditat
46,5 mm
Alçada
19,5 mm
Funcions del telèfon
Tecnologia Java
Yes
Altres característiques
Interfície
USB, IrDA, Bluetooth, Sync ML, USB
Tipus de xarxes
GSM
Freqüència de funcionament
900/1800/1900 MHz
Formats de reproducció
MP3, MPEG4, MIDI
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:18:21
Es ha coleccionado 15 opiniones de expertos para Sony K700i 93 g Plata y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Brand Image Product code Product Stock Price from
Sony K700i 93 g Plata Sony K700i 93 g Plata
(show image)
DPY101273234 K700i 0.00
(excl. VAT)
0 (incl. VAT)