location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FDRAX100E Càmera de vídeo de mà 14,2 MP CMOS Full HD Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FDR-AX100E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FDRAX100EB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4905524968712
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Càmeres de vídeo digital Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 352812
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony FDRAX100E Càmera de vídeo de mà 14,2 MP CMOS Full HD Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Càmera de vídeo de mà 14,2 MP CMOS Negre
  • - Zoom òptic: 12x Zoom digital: 160x
  • - Targeta de memòria
  • - LCD Pantalla integrada 8,89 cm (3.5")
  • - Full HD 3840 x 2160 Pixeles
  • - Micròfon incorporat Altaveus incorporats
  • - HDMI
  • - Comunicació de camp proper (NFC)
Long product name Sony FDRAX100E Càmera de vídeo de mà 14,2 MP CMOS Full HD Negre :
The short editorial description of Sony FDRAX100E Càmera de vídeo de mà 14,2 MP CMOS Full HD Negre

Handycam® 4K AX100E con sensor CMOS Exmor R® tipo 1.0, óptica Zeiss® Vario-Sonnar® T*, NFC y Wi-Fi®
More>>>
Sony FDRAX100E Càmera de vídeo de mà 14,2 MP CMOS Full HD Negre:
The official marketing text of Sony FDRAX100E Càmera de vídeo de mà 14,2 MP CMOS Full HD Negre as supplied by the manufacturer

La videocámara 4K más pequeña y ligera del mundo*


Consigue un acabado de cine con la tecnología 4K: con 4 veces más detalle que el Full HD, captura metrajes nítidos y fluidos en 4K en el formato de alta resolución XAVC-S.

Vídeo nítido y detallado con un sensor tipo 1.0: captura con detalles claros y brillantes con ruido reducido con el gran sensor CMOS Exmor R® tipo 1.0 de hasta 20 MP.

Imágenes mejoradas y sin ruido: el nuevo, rápido y potente procesador BIONZ™ X reduce los niveles de ruido por toda la imagen.

Dos vídeos en uno con la grabación de vídeo dual: graba en dos formatos a la vez. En XAVC S para un metraje en 4K, AVCHD para vídeos de alta calidad o mp4 para compartirlo online.

Más luz con la lente Zeiss® Vario-Sonnar® T*: una amplia apertura permite que entre más luz para obtener siempre una imagen brillante y clara.

Visualiza con máxima claridad en Tru-Finder™ OLED: crea tu escena con la visión más real y con un color y un contraste excepcionales.

Enmarca todo con la lente gran angular de 29 mm: desde fotos de grupo a grandes paisajes, encuadra todo en el fotograma.

Controla la captura con el anillo de lente manual: elige a tu sujeto y acércate todo lo que desees con el ajuste manual del zoom y el enfoque.

Lista para editar vídeos 4K: el usuario puede usar el software Vegas™ Pro incluido de manera gratuita para editar los vídeos 4K con facilidad.

Comparte en el momento con un solo toque con NFC: simplemente tienes que juntar la cámara con un smartphone o tablet con NFC para compartir fotos y vídeos mp4.

Sin cables ni conexiones con el Wi-Fi® incorporado: envía fotos y vídeos a tu smartphone o tablet para cargarlos en Facebook® o Twitter™.

Captura sonido Surround de 5.1 canales con detalle: dota a tus vídeos de un audio con profundidad y detalle con el micrófono incorporado de alta calidad.

Dirígete solo al sonido del sujeto: con la cancelación de voz, puedes callar tu voz detrás de la cámara mientras que se mantiene el volumen del sujeto y el fondo.

Revisa y repite instantáneamente: mira lo que has capturado en la pantalla LCD de 8 cm (3,5 pulg.) con una resolución de 921K y un amplio ángulo de visión.

Completa aún más tu captura: acopla accesorios de la cámara, como un flash externo, a la zapata de interfaz múltiple.

Capta el movimiento con Motion Shot Video: haz una serie de fotos con el modo de disparo continuo: estos fotogramas se utilizan para mostrar todas las etapas de la acción.

Elige las escenas que quieres ver: La reproducción recortada permite destacar la parte de la grabación que quieres ver.

*: *Compatible con formato XAVC S adaptado a 4K..

Short summary description Sony FDRAX100E Càmera de vídeo de mà 14,2 MP CMOS Full HD Negre:
This short summary of the Sony FDRAX100E Càmera de vídeo de mà 14,2 MP CMOS Full HD Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FDRAX100E, 14,2 MP, CMOS, Full HD, 8,89 cm (3.5"), LCD, 790 g

Long summary description Sony FDRAX100E Càmera de vídeo de mà 14,2 MP CMOS Full HD Negre:
This is an auto-generated long summary of Sony FDRAX100E Càmera de vídeo de mà 14,2 MP CMOS Full HD Negre based on the first three specs of the first five spec groups.

Sony FDRAX100E. Total de megapíxels: 14,2 MP, Tipus de sensor: CMOS, Megapíxels efectius (imatge): 14,2 MP. Zoom òptic: 12x, Zoom digital: 160x, Distància focal: 9.3 - 111.6 mm. Tipus de multimèdia de la videocàmera: Targeta de memòria, Compatible amb targetes de memòria: MS PRO Duo, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC. Ajust de l'enfocament: Automàtic/Manual, Distància d'enfocament: 0,01 m. Modes d'escena: Platja, Focs artificials, Paisatge, Nit, Retrat, Neu, Focus, Sortida del sol, Posta de sol

Sensor d'imatge
Total de megapíxels *
14,2 MP
Tipus de sensor *
CMOS
Megapíxels efectius (imatge)
14,2 MP
Megapíxels efectius (pel·Lícula)
14,2 MP
Sistema de lents
Distància focal
9.3 - 111.6 mm
Lent equivalent de càmera de 35mm
29 - 348 mm
Zoom òptic *
12x
Mida del filtre
6,2 cm
Zoom digital *
160x
Estabilitzador d'imatge *
Yes
Tipus d'estabilitzador d'imatge
Optical Image Stabilization (OIS)
Obertura mínima
2,8
Obertura màxima
4,5
Distància focal mínima (equivalent a 35 mm de pel·lícula)
29 mm
Distància focal màxima (equivalent a 35 mm de pel·lícula)
348 mm
Sistema d'objectiu gran angular
Yes
Emmagatzematge de continguts
Tipus de multimèdia de la videocàmera *
Targeta de memòria
Compatible amb targetes de memòria *
MS PRO Duo, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC
Tipus de disc
No
Tipus de cinta de videocàmera
No
Al enfocar
Ajust de l'enfocament
Automàtic/Manual
Distància d'enfocament
0,01 m
Exposició a la llum
Modes d'escena
Platja, Focs artificials, Paisatge, Nit, Retrat, Neu, Focus, Sortida del sol, Posta de sol
Balanç de blancs
Balanç de blancs
Automàtic, Exteriors
Flash
Flash integrat *
No
Llum integrada
No
Exposar
Pantalla diagonal *
8,89 cm (3.5")
Pantalla integrada *
Yes
Exposar
LCD
Exposar
Resolució de pantalla
921000 Pixeles
Pantalla sensible al tacte
Yes
Càmera
Tipus de videocàmera *
Càmera de vídeo de mà
Relacions d'aspecte suportades
4:3, 16:9
Min il · Luminació
3 Lux
Processador d'imatges
BIONZ X
GPS
No
Disseny
Color de producte *
Negre
Vídeo
Tipus HD *
Full HD
Resolució màxima de vídeo *
3840 x 2160 Pixeles
Resolucions de vídeo
3840 x 2160, 1280 x 720, 1440 x 1080, 1920 x 1080
Formats de vídeo compatibles
AVC, H.264
Imatge fixa
Màxima resolució d'imatge *
5968 x 3352 Pixeles
Resolució de captura d'imatges fixes
5968 x 3352, 4464 x 3352
Formats d'imatge suportats
JPG
Àudio
Micròfon incorporat *
Yes
Altaveus incorporats
Yes
Connectivitat
Sortides per a auriculars *
1
HDMI *
Yes
Quantitat de ports Micro-USB 2.0
1
Sortida S-Video
No
Xarxes
Comunicació de camp proper (NFC) *
Yes
Bateria
Número de bateries de suport
1
Tipus de pila
NP-FV50
Pes i dimensions
Amplada
81 mm
Profunditat
196,5 mm
Alçada
83,5 mm
Pes *
790 g
Contingut de l'embalatge
Control remot de mà
Yes
Cables inclosos
HDMI, USB
Piles incloses
Yes
Guia d'Inici Ràpid
Yes
Targeta de garantia
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 06:22:13
Es ha coleccionado 33 opiniones de expertos para Sony FDR-AX100E y la calificación media es 88 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
88%
Source Review comments Score
cnet.com/es/
Updated:
2014-12-21 06:22:13
En lo que representa su primera oferta real de 4K para el consumidor profesional, la Handycam FDR-AX100 de Sony incorpora un sensor con tecnología BSI de una pulgada que primero presentó con la Cyber-shot RX100 II y luego se apareció por la RX10. Aunque e...
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)