location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Magneto Optical Disk 3.5" DOS single Disc magnetoòptic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magneto Optical Disk 3.5" DOS single
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDM640CDF
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69180
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 06 Apr 2022 16:32:34
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Magneto Optical Disk 3.5" DOS single Disc magnetoòptic :
The short editorial description of Sony Magneto Optical Disk 3.5" DOS single Disc magnetoòptic

Discos Gigamo Magneto-ópticos de 3,5 pulg. Diseñado para almacenar datos de forma segura y eficaz. Ideales para copia de seguridad multimedia, almacenamiento de datos y edición de vídeo digital. Capacidad de datos: de 128 a 640 MB. Esta versión está formateada para PC.
More>>>
Sony Magneto Optical Disk 3.5" DOS single Disc magnetoòptic:
The official marketing text of Sony Magneto Optical Disk 3.5" DOS single Disc magnetoòptic as supplied by the manufacturer



Alta fiabilidad.

Velocidades de transferencia de datos de hasta 5,92 MB por segundo.

Almacenamiento de más de 50 años de duración.

Compatibilidad inversa completa.

Short summary description Sony Magneto Optical Disk 3.5" DOS single Disc magnetoòptic:
This short summary of the Sony Magneto Optical Disk 3.5" DOS single Disc magnetoòptic data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Magneto Optical Disk 3.5" DOS single, Disc magnetoòptic, 5 - 55 °C, 3 - 85%, -10 - 55 °C, 3 - 90%, 8,89 cm (3.5")

Long summary description Sony Magneto Optical Disk 3.5" DOS single Disc magnetoòptic:
This is an auto-generated long summary of Sony Magneto Optical Disk 3.5" DOS single Disc magnetoòptic based on the first three specs of the first five spec groups.

Sony Magneto Optical Disk 3.5" DOS single. Tipus de producte: Disc magnetoòptic. Mida: 8,89 cm (3.5"), Pes: 10 g. Dimensions (Am. x Pr. x Al.): 90 x 6 x 94 mm, Interval de temperatura de funcionament (T-T): 41 - 131 °F, Vida d'arxius d'emmagatzematge: 50 Any(s)

Rendiment
Tipus de producte *
Disc magnetoòptic
Condicions ambientals
Interval de temperatura de funcionament (T-T)
5 - 55 °C
Rang d'humitat
3 - 85%
Rang de temperatura (T-T)
-10 - 55 °C
Humitat d'emmagatzematge
3 - 90%
Pes i dimensions
Mida
8,89 cm (3.5")
Pes
10 g
Detalls tècnics
Pista de llançament
1,1 µm
Bytes per sector
2048
Altres característiques
Dimensions (Am. x Pr. x Al.)
90 x 6 x 94 mm
Interval de temperatura de funcionament (T-T)
41 - 131 °F
Vida d'arxius d'emmagatzematge
50 Any(s)
Compatibilitat amb Mac
No
Brand Image Product code Product Stock Price from
Sony Magneto Optical Disk 3.5" DOS single pack Disc magnetoòptic Sony Magneto Optical Disk 3.5" DOS single pack Disc magnetoòptic
(show image)
EDM230CDF Magneto Optical Disk 3.5" DOS single pack 0.00
(excl. VAT)
0 (incl. VAT)
Sony Magneto Optical Disk 3.5" MAC formatted Disc magnetoòptic Sony Magneto Optical Disk 3.5" MAC formatted Disc magnetoòptic
(show image)
EDM128CMF Magneto Optical Disk 3.5" MAC formatted 0.00
(excl. VAT)
0 (incl. VAT)
Sony 3.5'' Gigamo Magneto-Optical Disk Disc magnetoòptic Sony 3.5'' Gigamo Magneto-Optical Disk Disc magnetoòptic
(show image)
EDMG13C EDMG13C 0.00
(excl. VAT)
0 (incl. VAT)
Sony Magneto Optical Disk 3.5" 640MB single pack Disc magnetoòptic Sony Magneto Optical Disk 3.5" 640MB single pack Disc magnetoòptic
(show image)
EDM640C Magneto Optical Disk 3.5" 640MB single pack 0.00
(excl. VAT)
0 (incl. VAT)