location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony α DSLR-A350 + DT 18-70mm Kit de càmera rèflex 14,2 MP CCD 4592 x 3056 Pixeles Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
α
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSLR-A350 + DT 18-70mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSLR-A350K show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Càmeres digitals Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71750
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony α DSLR-A350 + DT 18-70mm Kit de càmera rèflex 14,2 MP CCD 4592 x 3056 Pixeles Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kit de càmera rèflex 14,2 MP CCD Negre
  • - TTL
  • - Sensibilitat ISO (mín.): 100 Sensibilitat ISO (màx.): 3200 Velocitat més ràpida de l'obturador de la càmera: 1/4000 s Velocitat més lenta de l'obturador de la càmera: 30 s ± 2EV (1/3EV step)
  • - PictBridge
Long product name Sony α DSLR-A350 + DT 18-70mm Kit de càmera rèflex 14,2 MP CCD 4592 x 3056 Pixeles Negre :
The short editorial description of Sony α DSLR-A350 + DT 18-70mm Kit de càmera rèflex 14,2 MP CCD 4592 x 3056 Pixeles Negre

DSLR-A350 - 14.2MP, 4592 x 3056, CCD, AF, 2.7" LCD, USB 2.0
More>>>
Sony α DSLR-A350 + DT 18-70mm Kit de càmera rèflex 14,2 MP CCD 4592 x 3056 Pixeles Negre:
The official marketing text of Sony α DSLR-A350 + DT 18-70mm Kit de càmera rèflex 14,2 MP CCD 4592 x 3056 Pixeles Negre as supplied by the manufacturer

- Sensor CCD con resolución extraordinariamente alta de 14,2 megapíxeles efectivos para lograr imágenes con el máximo detalle, tonos ricos y colores reales.
- Gran pantalla LCD de alta resolución de 2,7 pulgadas con ajuste de inclinación en dos direcciones para fotografiar con libertad y comodidad desde cualquier ángulo
- Visualización rápida en directo de AF para un enfoque automático y un rendimiento de AF preciso con objetos en rápido movimiento
- Procesador BIONZ optimizado para una mayor calidad de imagen, un menor ruido de la imagen y un funcionamiento preciso
- Alta sensibilidad hasta ISO3200 con reducción de ruido de ISO alto seleccionable para la correcta realización de fotografías en condiciones de iluminación escasa y sin flash
- El optimizador de gama D evolucionado ajusta el brillo y el contraste para obtener escenas retroiluminadas con una bella exposición
- Estabilizador de imagen SteadyShot INSIDE mejorado que ofrece un rendimiento de corrección de la vibración de 2,5-3,5 niveles con todas las lentes α-mount o lentes α-mount de Konica Minolta*
- Gran pantalla LCD Clear Photo de 2,7 pulgadas con funciones fáciles de utilizar e indicador de porcentaje de duración de la batería
- Enfoque automático reticular de 9 puntos con activación EyeStart para un enfoque rápido y preciso
- Visor óptico brillante y nítido con campo de visión amplio
- El teleobjetivo inteligente aporta un zoom instantáneo de 1,4x o 2x sin reducción de la calidad de la imagen
- Grabación continua hasta de 2,5 fps con visor óptico/hasta 2 fps en el modo de visualización en directo
- Batería InfoLITHIUM de gran capacidad que permite realizar hasta 730 fotografías entre cada carga (usando el visor) con porcentaje de energía restante en pantalla (medida CIPA)
- El doble sistema antipolvo protege el sensor durante el cambio de lentes
- *SteadyShot INSIDE se denominaba anteriormente Super SteadyShot.

Short summary description Sony α DSLR-A350 + DT 18-70mm Kit de càmera rèflex 14,2 MP CCD 4592 x 3056 Pixeles Negre:
This short summary of the Sony α DSLR-A350 + DT 18-70mm Kit de càmera rèflex 14,2 MP CCD 4592 x 3056 Pixeles Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Sony α DSLR-A350 + DT 18-70mm, 14,2 MP, 4592 x 3056 Pixeles, CCD, 582 g, Negre

Long summary description Sony α DSLR-A350 + DT 18-70mm Kit de càmera rèflex 14,2 MP CCD 4592 x 3056 Pixeles Negre:
This is an auto-generated long summary of Sony α DSLR-A350 + DT 18-70mm Kit de càmera rèflex 14,2 MP CCD 4592 x 3056 Pixeles Negre based on the first three specs of the first five spec groups.

Sony α DSLR-A350 + DT 18-70mm. Tipus de càmera: Kit de càmera rèflex, Megapixels: 14,2 MP, Tipus de sensor: CCD, Màxima resolució d'imatge: 4592 x 3056 Pixeles. Sensibilitat ISO (màx.): 3200. Distància focal: 18 - 70 mm. Velocitat més ràpida de l'obturador de la càmera: 1/4000 s. Pantalla diagonal: 6,86 cm (2.7"). Visor de la càmera: Òptica. PictBridge. Pes: 582 g. Color de producte: Negre

Qualitat de la imatge
Tipus de càmera *
Kit de càmera rèflex
Megapixels *
14,2 MP
Tipus de sensor *
CCD
Màxima resolució d'imatge *
4592 x 3056 Pixeles
Resolució de captura d'imatges fixes *
2288 x 1520,3408 x 2272,4592 x 3056
Estabilitzador d'imatge *
No
Relacions d'aspecte suportades
3:2, 16:9
Total de megapíxels
14,9 MP
Mida del sensor d'imatges (amplada x alçària)
23,6 x 15,8 mm
Formats d'imatge suportats *
JPG, RAW
Sistema de lents
Distància focal
18 - 70 mm
Estructura de lent
8/7
Mida del filtre
5,5 cm
Filtre
Yes
Número de fulles de diafragma
7
Interfície de muntatge de l'objectiu
Sony A
Al enfocar
Enfocament *
TTL
Modes d'enfocament automàtic (AF) *
Enfocament Automàtic Continu, Enfocament automàtic únic, Enfocament Automàtic Puntual
Distància d'enfocament
5 m
Bloqueig d'enfocament automàtic (AF)
Yes
Enfocament automàtic (AF) per ajudar al feix
Yes
Exposició a la llum
Sensibilitat ISO (mín.) *
100
Sensibilitat ISO (màx.) *
3200
Sensibilitat ISO
100, 200, 400, 800, 1600, 3200
Tipus d'exposició *
Prioritat d'obertura AE, Automàtic, Manual, Prioritat d'obturador AE
Exposició a la llum de control
Programa AE
Correcció d'exposició a la llum *
± 2EV (1/3EV step)
Mesura de llum *
Centre ponderat, Puntual
Bloqueig d'exposició automàtica (AE)
Yes
Obturador
Velocitat més ràpida de l'obturador de la càmera *
1/4000 s
Velocitat més lenta de l'obturador de la càmera *
30 s
Tipus d'obturador de la càmera
Electrònica
Flash
Maneres de flash *
Automàtic, Omplir, Reducció d'ulls vermells, Sincronització lenta
Nombre guia flash
12 m
Vídeo
Sistema de format de senyal anàloga
NTSC, PAL
Memòria
Compatible amb targetes de memòria *
CF, MicroDrive, MS Duo, MS PRO Duo, MS Pro-HG
Exposar
Exposar *
LCD
Pantalla diagonal *
6,86 cm (2.7")
Resolució de pantalla
230400 Pixeles
Camp de visió
95%
Visor
Visor de la càmera
Òptica
Ampliació
0,74x
Connectivitat
PictBridge *
Yes
Versió USB *
2.0
Càmera
Balanç de blancs *
Ennuvolat, Modes personalitzats, Llum del dia, Flash, Fluorescent, Ombra, Tungstè
Modes d'escena *
Nit, Retrat, Posta de sol, Paisatge
Efectes de fotografies *
Blanc i Negre, Vívid
Auto-temporitzador *
2, 10 s
Histograma
Yes
Visualització en directe
Yes
Edició d'imatges
Rotatiu
Idiomes On Screen Display (OSD)
Txec, Danès, Alemany, Holandès, Anglès, Espanyol, Finlandès, Francès, Hongarès, Italià, Noruec, Polonès, Portuguès, Rus, Suec
Sistema d'arxius de càmera
DCF 2.0, Exif 2.21
Processador d'imatges
BIONZ
Disseny
Color de producte *
Negre
Bateria
Durada de la bateria (estàndard CIPA)
730 shots
Tipus de pila
NP-FM500H
Número de bateries de suport
1
Condicions ambientals
Interval de temperatura de funcionament (T-T)
0 - 40 °C
Pes i dimensions
Amplada
130,8 mm
Profunditat
74,7 mm
Alçada
98,5 mm
Pes
582 g
Diàmetre de l'objectiu
7,16 cm
Longitud de l'objectiu
6,9 cm
Pes de l'objectiu
222 g
Altres característiques
Capacitat de video
No
Interfície
USB 2.0
Flash integrat
Yes
Velocitat d'obturació de la càmera
1/4000 - 30 s
Data d'impressió
Yes
Tipus de font d'alimentació
Bateries
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:58:27
Es ha coleccionado 74 opiniones de expertos para Sony α DSLR-A350 + DT 18-70mm Juego de cámara SLR 14,2 MP CCD 4592 x 3056 Pixeles Negro y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:58:27
Es has recollit 71 revisions d'experts per Sony α DSLR-A350 + DT 18-70mm Kit de càmera rèflex 14,2 MP CCD 4592 x 3056 Pixeles Negre i la qualificació mitjana dels experts és de 82 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
82%
Source Review comments Score
es.engadget.com
Updated:
2013-05-01 08:41:30
La nueva Alpha A350 de Sony viene con todas las características que buscabas, y muchas más. Lamentablemente, opciones como las "imágenes en vivo" y la pantalla giratoria no la salvaron de una calificación de "buena" que no excelente por los muchachos de C...
0%