location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-WX150 compact camera 1/2.3" Càmera compacta 18,2 MP CMOS 4896 x 3672 Pixeles Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-WX150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-WX150
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Càmeres digitals Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105451
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Feb 2022 11:37:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DSC-WX150 compact camera 1/2.3" Càmera compacta 18,2 MP CMOS 4896 x 3672 Pixeles Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Càmera compacta 18,2 MP CMOS Plata
  • - Mida de sensor d’imatge: 1/2.3"
  • - Estabilitzador d'imatge
  • - Zoom òptic: 10x Zoom digital: 153x
  • - Seguiment de cares Detecció de somriures
  • - Sensibilitat ISO (mín.): 100 Sensibilitat ISO (màx.): 12800 Velocitat més ràpida de l'obturador de la càmera: 1/1600 s Velocitat més lenta de l'obturador de la càmera: 4 s ± 2EV (1/3EV step)
  • - Enregistrament de vídeo 1920 x 1080 Pixeles Full HD
  • - Micròfon incorporat HDMI
  • - Liti-Ion (Li-Ion) 3,6 MB/s
More>>>
Short summary description Sony DSC-WX150 compact camera 1/2.3" Càmera compacta 18,2 MP CMOS 4896 x 3672 Pixeles Plata:
This short summary of the Sony DSC-WX150 compact camera 1/2.3" Càmera compacta 18,2 MP CMOS 4896 x 3672 Pixeles Plata data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-WX150, 18,2 MP, 4896 x 3672 Pixeles, CMOS, 10x, Full HD, Plata

Long summary description Sony DSC-WX150 compact camera 1/2.3" Càmera compacta 18,2 MP CMOS 4896 x 3672 Pixeles Plata:
This is an auto-generated long summary of Sony DSC-WX150 compact camera 1/2.3" Càmera compacta 18,2 MP CMOS 4896 x 3672 Pixeles Plata based on the first three specs of the first five spec groups.

Sony DSC-WX150. Tipus de càmera: Càmera compacta, Megapixels: 18,2 MP, Mida de sensor d’imatge: 1/2.3", Tipus de sensor: CMOS, Màxima resolució d'imatge: 4896 x 3672 Pixeles. Sensibilitat ISO (màx.): 12800. Zoom òptic: 10x, Zoom digital: 153x. Velocitat més ràpida de l'obturador de la càmera: 1/1600 s. Tipus HD: Full HD, Resolució màxima de vídeo: 1920 x 1080 Pixeles. Pantalla diagonal: 7,62 cm (3"). Pes: 117 g. Color de producte: Plata

Qualitat de la imatge
Mida de sensor d’imatge *
1/2.3"
Tipus de càmera *
Càmera compacta
Megapixels *
18,2 MP
Tipus de sensor *
CMOS
Màxima resolució d'imatge *
4896 x 3672 Pixeles
Resolució de captura d'imatges fixes *
4896×3672, 3648 x 2736, 2592 x 1944, 4896×2752, 1920 x 1080
Estabilitzador d'imatge *
Yes
Relacions d'aspecte suportades
4:3, 16:9
Total de megapíxels
18,9 MP
Formats d'imatge suportats *
JPEG XR
Sistema de lents
Zoom òptic *
10x
Zoom digital *
153x
Distància focal mínima (equivalent a 35 mm de pel·lícula)
33,5 mm
Distància focal màxima (equivalent a 35 mm de pel·lícula)
335 mm
Estructura de lent
9/7
Zoom extra/intel·ligent
20x
Nombre d'elements Aspheric
4
Al enfocar
Ajust de l'enfocament *
Automàtic
Modes d'enfocament automàtic (AF) *
Enfocament automàtic compensat al centre, Múltiples Punts d'Enfocament Automàtic, Enfocament Automàtic Puntual
Seguiment de cares
Yes
Rang d'enfocament normal
0.05 - ∞
Detecció de somriures
Yes
Exposició a la llum
Sensibilitat ISO (mín.) *
100
Sensibilitat ISO (màx.) *
12800
Sensibilitat ISO
100, 200, 400, 800, 1600, 3200, 6400, 12800
Exposició a la llum de control
Programa AE
Correcció d'exposició a la llum *
± 2EV (1/3EV step)
Mesura de llum *
Centre ponderat, Avaluativa (multi-patró), Puntual
Obturador
Velocitat més ràpida de l'obturador de la càmera *
1/1600 s
Velocitat més lenta de l'obturador de la càmera *
4 s
Flash
Maneres de flash *
Automàtic, Flash desactivat, Flaix encès, Sincronització lenta
Abast del flaix (d'amplada)
0,2 - 3,7 m
Abast del flaix (tele)
1,5 - 2,2 m
Vídeo
Enregistrament de vídeo *
Yes
Resolució màxima de vídeo *
1920 x 1080 Pixeles
Tipus HD *
Full HD
Resolucions de vídeo
640 x 480, 1280 x 720, 1440 x 1080, 1920 x 1080
Formats de vídeo compatibles
AVCHD
Àudio
Micròfon incorporat *
Yes
Enregistrament de veu
No
Sistema d'àudio
Mono
Filtre de vent
Yes
Formats d'àudio suportats
AC3
Reducció de soroll
Yes
Memòria
Compatible amb targetes de memòria *
MS Duo, MS Pro-HG Duo, SD, SDHC, SDXC
Ranures de memòria
1
Exposar
Exposar *
LCD
Pantalla sensible al tacte *
No
Pantalla diagonal *
7,62 cm (3")
Resolució de pantalla
460000 Pixeles
Camp de visió
100%
Visor
Visor de la càmera
No disponible
Connectivitat
Versió USB *
2.0
HDMI *
Yes
Tipus de connector HDMI
Mini
Càmera
Balanç de blancs *
Automàtic, Ennuvolat, Llum del dia, Flash, Fluorescent, Incandescent
Modes d'escena *
Llum de fons, Platja, Cuina, Focs artificials, Paisatge nocturn, Retrat nocturn, PET, Neu, Twilight, Sota l'aigua, Paisatge
Auto-temporitzador *
2, 10 s
Ajustament de brillantor
Yes
Mode de ràfega múltiple
Yes
Histograma
Yes
Edició d'imatges
Embellir
Ajustament de la qualitat de les imatges
Brillantor
Processador d'imatges
BIONZ
Disseny
Color de producte *
Plata
Bateria
Bateria de tecnologia *
Liti-Ion (Li-Ion)
Voltatge de la bateria
3,6 MB/s
Rendiment de la bateria
630 mAh
Tipus de pila
NP-BN
Número de bateries de suport
1
Pes i dimensions
Amplada
94,7 mm
Profunditat
21,6 mm
Alçada
56,4 mm
Pes
117 g
Pes (incloent bateria)
133 g
Contingut de l'embalatge
Piles incloses
Yes
Altres característiques
Flash integrat
Yes
Tipus de font d'alimentació
Bateries
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Es ha coleccionado 8 opiniones de expertos para Sony DSC-WX150 compact camera 1/2.3" Cámara compacta 18,2 MP CMOS 4896 x 3672 Pixeles Plata y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%