location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-W800 1/2.3" Càmera compacta 20,1 MP CCD 5152 x 3864 Pixeles Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W800B.CE3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4905524978650
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Càmeres digitals Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176375
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Cyber-shot DSC-W800 1/2.3" Càmera compacta 20,1 MP CCD 5152 x 3864 Pixeles Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Càmera compacta 20,1 MP CCD Negre
  • - Mida de sensor d’imatge: 1/2.3"
  • - Estabilitzador d'imatge
  • - Zoom òptic: 5x Zoom digital: 40x
  • - Seguiment de cares
  • - Sensibilitat ISO (mín.): 100 Sensibilitat ISO (màx.): 3200 Velocitat més ràpida de l'obturador de la càmera: 1/1500 s Velocitat més lenta de l'obturador de la càmera: 2 s ± 2EV (1/3EV step)
  • - Enregistrament de vídeo 640 x 480 Pixeles
Long product name Sony Cyber-shot DSC-W800 1/2.3" Càmera compacta 20,1 MP CCD 5152 x 3864 Pixeles Negre :
The short editorial description of Sony Cyber-shot DSC-W800 1/2.3" Càmera compacta 20,1 MP CCD 5152 x 3864 Pixeles Negre

20.1MP, 1/2.3" CCD, 4.6 - 23mm, ISO 100 - 3200, 2.7" LCD, 29MB
More>>>
Sony Cyber-shot DSC-W800 1/2.3" Càmera compacta 20,1 MP CCD 5152 x 3864 Pixeles Negre:
The official marketing text of Sony Cyber-shot DSC-W800 1/2.3" Càmera compacta 20,1 MP CCD 5152 x 3864 Pixeles Negre as supplied by the manufacturer

La fotografía divertida simplificada

Tanto para las fotografías realizadas en las vacaciones como en las noches de fiesta, la cámara digital compacta W800 cuenta con funciones que hacen que sea fácil capturar fotografías y vídeos HD nítidos y hermosos. Acércate gracias al zoom óptico de 5x y cambia al modo fiesta para conseguir imágenes increíbles sin tener que sacrificar la diversión.

Lente gran angular de 26 mm

Captura toda la escena y no solo una parte de ella gracias a la lente gran angular de 26 mm.

Sensor Super HAD CCD de 20,1 MP

Captura la belleza en cada escena con un sensor de imagen de 20,1 MP de alta resolución.

Llega más lejos, ve más
Zoom óptico de 5x

El zoom óptico de 5x te acerca a la acción para ofrecerte una claridad al aplicar zoom que los smartphones no pueden igualar.

Diseñada para tu bolsillo

Fotografía de precisión con la portabilidad de un smartphone. La W800 es lo suficientemente pequeña para meterla en el bolsillo y ofrecer un aspecto atractivo mientras realizas increíbles fotografías.

Escoja un color

Elige entre dos elegantes colores, plateado o negro, para que puedas mostrar tu estilo estés donde estés.

Cada momento con perfecto detalle

Flash avanzado

En interiores, al atardecer o de noche: una sensibilidad mejorada se traduce en fotos más brillantes.

Distancia de enfoque macro de 5 cm

Una distancia de enfoque macro de 5 cm que te permite capturar el sujeto claramente incluso si está cerca.

Ahora es más sencillo realizar fotografías

Con la W800 es fácil conseguir increíbles imágenes y vídeos. Los botones están ubicados para un uso sencillo y el botón exclusivo para vídeo hace que grabar vídeos no tenga ninguna complicación. La pantalla luminosa Clear Photo LCD de 2,7" te permite ver tus fotografías y reproducir tus vídeos con el mínimo esfuerzo.

Graba en HD nítido

Saca la W800 para conseguir metraje nítido y fluido al instante. Con solo pulsar un botón, podrás obtener imágenes HD 720 con sonido digital.

Metraje HD 720

Captura los momentos que importan con grabación HD de 720 para obtener unos vídeos nítidos y detallados.

Botón exclusivo para vídeo

Cuando veas la imagen perfecta, tan solo tienes que pulsar el botón exclusivo para vídeo y comenzar la grabación.

El alma de la fiesta

Activa el modo fiesta incorporado y deja que la cámara ajuste automáticamente los parámetros fundamentales para crear una imagen de fiesta vibrante y perfecta.

Usa tu creatividad con los efectos de imagen

Dale un nuevo aire a tus fotos con la tecnología de efectos de imagen integrada y sin necesidad de descargar ningún software de edición. Tienes una amplia gama de modos para elegir.

Captura más en las panorámicas

Basta con pulsar el botón y realizar un barrido con la cámara de lado a lado. La cámara une automáticamente una ráfaga de fotogramas a alta velocidad para crear una imagen panorámica.

Short summary description Sony Cyber-shot DSC-W800 1/2.3" Càmera compacta 20,1 MP CCD 5152 x 3864 Pixeles Negre:
This short summary of the Sony Cyber-shot DSC-W800 1/2.3" Càmera compacta 20,1 MP CCD 5152 x 3864 Pixeles Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-W800, 20,1 MP, 5152 x 3864 Pixeles, 1/2.3", CCD, 5x, Negre

Long summary description Sony Cyber-shot DSC-W800 1/2.3" Càmera compacta 20,1 MP CCD 5152 x 3864 Pixeles Negre:
This is an auto-generated long summary of Sony Cyber-shot DSC-W800 1/2.3" Càmera compacta 20,1 MP CCD 5152 x 3864 Pixeles Negre based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-W800. Tipus de càmera: Càmera compacta, Megapixels: 20,1 MP, Mida de sensor d’imatge: 1/2.3", Tipus de sensor: CCD, Màxima resolució d'imatge: 5152 x 3864 Pixeles. Sensibilitat ISO (màx.): 3200. Zoom òptic: 5x, Zoom digital: 40x, Distància focal: 4.6 - 23 mm. Velocitat més ràpida de l'obturador de la càmera: 1/1500 s. Resolució màxima de vídeo: 640 x 480 Pixeles. Pantalla diagonal: 6,86 cm (2.7"). Memòria interna: 29 MB. Pes: 109 g. Color de producte: Negre

Qualitat de la imatge
Mida de sensor d’imatge *
1/2.3"
Tipus de càmera *
Càmera compacta
Megapixels *
20,1 MP
Tipus de sensor *
CCD
Màxima resolució d'imatge *
5152 x 3864 Pixeles
Resolució de captura d'imatges fixes *
5152 x 3864 3648 x 2736 2592 x 1944 5152 x 2896 1920 x 1080
Estabilitzador d'imatge *
Yes
Sistema de lents
Zoom òptic *
5x
Zoom digital *
40x
Distància focal
4.6 - 23 mm
Al enfocar
Modes d'enfocament automàtic (AF) *
Enfocament automàtic compensat al centre, Múltiples Punts d'Enfocament Automàtic, Enfocament automàtic de seguiment
Seguiment de cares
Yes
Exposició a la llum
Sensibilitat ISO (mín.) *
100
Sensibilitat ISO (màx.) *
3200
Sensibilitat ISO
Automàtic
Correcció d'exposició a la llum *
± 2EV (1/3EV step)
Obturador
Velocitat més ràpida de l'obturador de la càmera *
1/1500 s
Velocitat més lenta de l'obturador de la càmera *
2 s
Flash
Maneres de flash *
Automàtic, Flash desactivat, Flaix encès, Sincronització lenta
Vídeo
Enregistrament de vídeo *
Yes
Resolució màxima de vídeo *
640 x 480 Pixeles
Tipus HD *
No compatible
Resolucions de vídeo
320 x 240, 640 x 480 Pixeles
Vídeo
Velocitat de moviment de quadre JPEG
30 fps
Memòria
Memòria interna
29 MB
Compatible amb targetes de memòria *
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Duo, MS Micro (M2), MS PRO Duo, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC
Exposar
Exposar *
LCD
Pantalla diagonal *
6,86 cm (2.7")
Resolució de pantalla
230400 Pixeles
Connectivitat
HDMI *
No
Càmera
Balanç de blancs *
Automàtic, Ennuvolat, Llum del dia, Flash, Incandescent
Modes d'escena *
Platja, Retrat nocturn, Retrat, Neu, Paisatge
Disseny
Color de producte *
Negre
Bateria
Durada de la bateria (estàndard CIPA)
200 shots
Tipus de pila
NP-BN
Pes i dimensions
Amplada
96,8 mm
Profunditat
20,8 mm
Alçada
55,5 mm
Pes
109 g
Pes (incloent bateria)
125 g
Contingut de l'embalatge
Adaptador de CA agrupades
Yes
Carregador de bateries
Yes
Piles incloses
Yes
Dades logístiques
Codi del Sistema harmonitzat (HS)
85258900
Altres característiques
Flash integrat
Yes
Tipus de font d'alimentació
Bateries
Source Testseek summary Average rating
Reviews
Updated:
2014-12-18 03:50:13
Es ha coleccionado 8 opiniones de expertos para Sony Cyber-shot DSC-W800 y la calificación media es 68 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
68%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)