location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-U50 compact camera 1/2.5" Càmera compacta 2 MP CCD Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-U50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-U50 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Càmeres digitals Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124812
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DSC-U50 compact camera 1/2.5" Càmera compacta 2 MP CCD Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Càmera compacta 2 MP CCD Negre
  • - Mida de sensor d’imatge: 1/2.5"
  • - Enregistrament de vídeo 640 x 480 Pixeles
  • - PictBridge Mini-USB B
  • - Níquel i hidrur metàl·lic (NiMH)
More>>>
Short summary description Sony DSC-U50 compact camera 1/2.5" Càmera compacta 2 MP CCD Negre:
This short summary of the Sony DSC-U50 compact camera 1/2.5" Càmera compacta 2 MP CCD Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-U50, 2 MP, 1/2.5", CCD, 132 g, Negre

Long summary description Sony DSC-U50 compact camera 1/2.5" Càmera compacta 2 MP CCD Negre:
This is an auto-generated long summary of Sony DSC-U50 compact camera 1/2.5" Càmera compacta 2 MP CCD Negre based on the first three specs of the first five spec groups.

Sony DSC-U50. Tipus de càmera: Càmera compacta, Megapixels: 2 MP, Mida de sensor d’imatge: 1/2.5", Tipus de sensor: CCD. Distància focal: 5 - 5 mm. Resolució màxima de vídeo: 640 x 480 Pixeles. Pantalla diagonal: 2,54 cm (1"). Memòria interna: 8 MB. PictBridge. Pes: 132 g. Color de producte: Negre

Qualitat de la imatge
Mida de sensor d’imatge *
1/2.5"
Tipus de càmera *
Càmera compacta
Megapixels *
2 MP
Tipus de sensor *
CCD
Resolució de captura d'imatges fixes *
640 x 480
Estabilitzador d'imatge *
No
Formats d'imatge suportats *
JPG
Sistema de lents
Distància focal
5 - 5 mm
Al enfocar
Ajust de l'enfocament *
Automàtic
Modes d'enfocament automàtic (AF) *
Enfocament automàtic compensat al centre, Enfocament automàtic únic
Exposició a la llum
Sensibilitat ISO
Automàtic
Tipus d'exposició *
Automàtic
Mesura de llum *
Centre ponderat
Bloqueig d'exposició automàtica (AE)
No
Flash
Maneres de flash *
Automàtic, Flash desactivat, Flaix encès, Forzado, Impuesto, Pre-flaix, Reducció d'ulls vermells
Abast del flaix (tele)
0,5 - 1,8 m
Vídeo
Enregistrament de vídeo *
Yes
Resolució màxima de vídeo *
640 x 480 Pixeles
Resolucions de vídeo
640 x 480 Pixeles
Velocitat de moviment de quadre JPEG
8,3 fps
Formats de vídeo compatibles
MPEG1
Àudio
Micròfon incorporat *
No
Memòria
Memòria interna
8 MB
Compatible amb targetes de memòria *
MS Duo, MS PRO Duo
Ranures de memòria
1
Exposar
Exposar *
LCD
Pantalla diagonal *
2,54 cm (1")
Resolució de pantalla
64460 Pixeles
Connectivitat
PictBridge *
Yes
Connector USB
Mini-USB B
Càmera
Balanç de blancs *
Automàtic, Ennuvolat, Llum del dia, Fluorescent, Incandescent
Modes d'escena *
Retrat, Auto-retrat, Twilight
Auto-temporitzador *
10 s
Reproducció de la càmera
Pel·lícula, Imatge individual
Mode de ràfega múltiple
No
Temps de posada en marxa
1 ms
Zoom de reproducció
5x
Idiomes On Screen Display (OSD)
Alemany, Anglès, Espanyol, Francès, Italià, Portuguès
Sistema d'arxius de càmera
DCF 2.0, DPOF 1.1
Disseny
Color de producte *
Negre
Bateria
Bateria de tecnologia *
Níquel i hidrur metàl·lic (NiMH)
Durada de la bateria (estàndard CIPA)
160 shots
Durada de la bateria
1,2 h
Número de bateries de suport
2
Condicions ambientals
Temperatures de funcionament recomanat (T-T)
0 - 40 °C
Pes i dimensions
Amplada
99,9 mm
Profunditat
24,9 mm
Alçada
40,5 mm
Pes
132 g
Contingut de l'embalatge
Cables inclosos
USB
Carregador de bateries
Yes
Piles incloses
Yes
Altres característiques
Capacitat de video
Yes
Rang d'obertura
2,8 - 2,8
Flash integrat
Yes
Lent equivalent de càmera de 35mm
33 - 33 mm
Tipus de font d'alimentació
Bateries
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:56:33
Es ha coleccionado 3 opiniones de expertos para Sony DSC-U50 compact camera 1/2.5" Cámara compacta 2 MP CCD Negro y la calificación media es 68 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
68%