location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony W850i white 5,08 cm (2") 116 g Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W850i white
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1013069/126
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Telèfons mòbils Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72305
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 26 Feb 2024 15:21:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony W850i white 5,08 cm (2") 116 g Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blanc
  • - 5,08 cm (2") 240 x 320 Pixeles
  • - Resolució de la càmera posterior (numèrica): 2 MP
  • - Bluetooth
  • - Ràdio FM Sistema de missatgeria multimedia MMS
  • - Liti-Ion (Li-Ion) 900 mAh
More>>>
Short summary description Sony W850i white 5,08 cm (2") 116 g Blanc:
This short summary of the Sony W850i white 5,08 cm (2") 116 g Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

Sony W850i white, 5,08 cm (2"), 240 x 320 Pixeles, 2 MP, Bluetooth, 900 mAh, Blanc

Long summary description Sony W850i white 5,08 cm (2") 116 g Blanc:
This is an auto-generated long summary of Sony W850i white 5,08 cm (2") 116 g Blanc based on the first three specs of the first five spec groups.

Sony W850i white. Pantalla diagonal: 5,08 cm (2"), Resolució de pantalla: 240 x 320 Pixeles. Resolució de la càmera posterior (numèrica): 2 MP. Bluetooth. Ràdio FM. Bateria de tecnologia: Liti-Ion (Li-Ion), Rendiment de la bateria: 900 mAh, Temps d'espera (2G): 350 h. Pes: 116 g. Color de producte: Blanc

Disseny
Color de producte *
Blanc
Exposar
Pantalla diagonal *
5,08 cm (2")
Resolució de pantalla *
240 x 320 Pixeles
Display type
TFT
Tipus de panell
TFT
Mostra el nombre de colors
262.144 colors
Memòria
Memòria interna
16 MB
Càmera
Resolució de la càmera posterior (numèrica)
2 MP
Resolució de la càmera posterior
1600 x 1200 Pixeles
Càmera posterior *
Yes
Xarxes
Xarxa de dades *
GPRS
Transmissió de dades
Port d'infrarojos de dades
Yes
Bluetooth *
Yes
Missatgeria
Sistema de missatgeria multimedia MMS
Yes
Àudio
Tipus de timbre
Polifònic
Ràdio FM *
Yes
Reproductor de música
Yes
Quantitat de tons polifònics
40
Gestió de l'energia
Bateria de tecnologia
Liti-Ion (Li-Ion)
Rendiment de la bateria *
900 mAh
Temps de conversa (2G) *
7 h
Temps d'espera (2G) *
350 h
Pes i dimensions
Pes *
116 g
Amplada
98 mm
Profunditat
47 mm
Alçada
21 mm
Funcions del telèfon
Tecnologia Java
Yes
Altres característiques
Interfície
Bluetooth, Fast port, USB, Infrared
Tipus de xarxes
GSM/UMTS
Freqüència de funcionament
900/1800/1900/2100 MHz
Formats de reproducció
MP3/AAC
Brand Image Product code Product Stock Price from
Sony W850i Precious Black 5,08 cm (2") 116 g Negre Sony W850i Precious Black 5,08 cm (2") 116 g Negre
(show image)
DPY1013068/19 W850i Precious Black 0.00
(excl. VAT)
0 (incl. VAT)