location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Z550i 4,83 cm (1.9") 92,5 g Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z550i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1013007/28 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Telèfons mòbils Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73434
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Z550i 4,83 cm (1.9") 92,5 g Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Negre
  • - 4,83 cm (1.9") 176 x 220 Pixeles
  • - Resolució de la càmera posterior (numèrica): 1,3 MP
  • - Bluetooth
  • - Ràdio FM Sistema de missatgeria multimedia MMS
  • - Liti-Ion (Li-Ion) 750 mAh
More>>>
Short summary description Sony Z550i 4,83 cm (1.9") 92,5 g Negre:
This short summary of the Sony Z550i 4,83 cm (1.9") 92,5 g Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Z550i, Petxina de cloïssa, 4,83 cm (1.9"), 1,3 MP, Bluetooth, 750 mAh, Negre

Long summary description Sony Z550i 4,83 cm (1.9") 92,5 g Negre:
This is an auto-generated long summary of Sony Z550i 4,83 cm (1.9") 92,5 g Negre based on the first three specs of the first five spec groups.

Sony Z550i. Factor de forma: Petxina de cloïssa. Pantalla diagonal: 4,83 cm (1.9"), Resolució de pantalla: 176 x 220 Pixeles, Pantalla externa: STN. Resolució de la càmera posterior (numèrica): 1,3 MP. Bluetooth. Ràdio FM. Bateria de tecnologia: Liti-Ion (Li-Ion), Rendiment de la bateria: 750 mAh, Temps d'espera (2G): 320 h. Pes: 92,5 g. Color de producte: Negre

Disseny
Color de producte *
Negre
Exposar
Pantalla diagonal *
4,83 cm (1.9")
Resolució de pantalla *
176 x 220 Pixeles
Display type
TFT
Tipus de panell
TFT
Mostra el nombre de colors
262.144 colors
Pantalla externa *
STN
Resolució de pantalla externa
128 x 36 Pixeles
Nombre de colors de pantalla externa
Monocromàtic
Memòria
Targeta de suport flash *
Yes
Memòria interna
25 MB
Càmera
Resolució de la càmera posterior (numèrica)
1,3 MP
Resolució de la càmera posterior
1280 x 1024 Pixeles
Càmera posterior *
Yes
Flash integrat
No
Càmera frontal *
No
Xarxes
Xarxa de dades *
GPRS
Transmissió de dades
Port d'infrarojos de dades
No
Bluetooth *
Yes
Missatgeria
Sistema de missatgeria multimedia MMS
Yes
Àudio
Tipus de timbre
Polifònic
Ràdio FM *
Yes
Reproductor de música
Yes
Quantitat de tons polifònics
16
Enregistrament de veu
Yes
Gestió de l'energia
Bateria de tecnologia
Liti-Ion (Li-Ion)
Rendiment de la bateria *
750 mAh
Tipus de pila
BST-36
Temps de conversa (2G) *
5,5 h
Temps d'espera (2G) *
320 h
Pes i dimensions
Pes *
92,5 g
Amplada
88 mm
Profunditat
45 mm
Alçada
20 mm
Funcions del telèfon
Tecnologia Java
Yes
Factor de forma *
Petxina de cloïssa
Altres característiques
Interfície
Bluetooth, Fast port, USB
Tipus de xarxes
GSM
Freqüència de funcionament
900/1800/1900 MHz
Tipus de mòdem
GSM
Formats de reproducció
MIDI, MP3, AAC
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:20:51
Es ha coleccionado 16 opiniones de expertos para Sony Z550i 4,83 cm (1.9") 92,5 g Negro y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Brand Image Product code Product Stock Price from
Sony W850i Precious Black 5,08 cm (2") 116 g Negre Sony W850i Precious Black 5,08 cm (2") 116 g Negre
(show image)
DPY1013068/9 W850i Precious Black 0.00
(excl. VAT)
0 (incl. VAT)
Sony W850i Precious Black 5,08 cm (2") 116 g Negre Sony W850i Precious Black 5,08 cm (2") 116 g Negre
(show image)
DPY1013068/21 W850i Precious Black 0.00
(excl. VAT)
0 (incl. VAT)
Sony W850i Precious Black 5,08 cm (2") 116 g Negre Sony W850i Precious Black 5,08 cm (2") 116 g Negre
(show image)
DPY1013068/19 W850i Precious Black 0.00
(excl. VAT)
0 (incl. VAT)