location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony OEM CD-ROM52xspd IDE int 1pk Unitat de disc òptic Interna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM CD-ROM52xspd IDE int 1pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDU5211-10
Category:
Devices for reading and recording information from CD or DVD disks.
Unitats de disc òptic Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77988
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 04 Apr 2019 03:57:30
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony OEM CD-ROM52xspd IDE int 1pk Unitat de disc òptic Interna:
This short summary of the Sony OEM CD-ROM52xspd IDE int 1pk Unitat de disc òptic Interna data-sheet is auto-generated and uses the product title and the first six key specs.

Sony OEM CD-ROM52xspd IDE int 1pk, IDE/ATA, 0,125 MB, 52x, 140 ms, 900 g, 145,8 x 41,3 x 190 mm

Long summary description Sony OEM CD-ROM52xspd IDE int 1pk Unitat de disc òptic Interna:
This is an auto-generated long summary of Sony OEM CD-ROM52xspd IDE int 1pk Unitat de disc òptic Interna based on the first three specs of the first five spec groups.

Sony OEM CD-ROM52xspd IDE int 1pk. Interfície: IDE/ATA, Dispositiu de la unitat, mida del buffer de memòria: 0,125 MB. Velocitat de lectura de CD: 52x. Temps d'accés: 140 ms. Pes: 900 g. Dimensions (Am. x Pr. x Al.): 145,8 x 41,3 x 190 mm

Disseny
Interna *
Yes
Rendiment
Interfície *
IDE/ATA
Dispositiu de la unitat, mida del buffer de memòria
0,125 MB
Velocitat de lectura
Velocitat de lectura de CD *
52x
Temps d'accés
Temps d'accés
140 ms
Pes i dimensions
Pes
900 g
Altres característiques
Dimensions (Am. x Pr. x Al.)
145,8 x 41,3 x 190 mm
Brand Image Product code Product Stock Price from
Sony K CD 52xspd IDE int Bulk 10pk Unitat de disc òptic Interna Sony K CD 52xspd IDE int Bulk 10pk Unitat de disc òptic Interna
(show image)
CDU5211-10?10PK K CD 52xspd IDE int Bulk 10pk 0.00
(excl. VAT)
0 (incl. VAT)