location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AITE200/S dispositiu d'emmagatzematge per a còpies de seguretat Unitat d'emmagatzematge Cartutx de cinta AIT 80 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AITE200/S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AITE200/S
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41163
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony AITE200/S dispositiu d'emmagatzematge per a còpies de seguretat Unitat d'emmagatzematge Cartutx de cinta AIT 80 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unitat d'emmagatzematge Cartutx de cinta Negre
  • - Tipus d'emmagatzematge de dades: AIT
  • - Capacitat nativa: 80 GB Capacitat de compressió: 260 GB
  • - Temps mitjà entre fallades (MTBF): 300000 h
  • - 20 W
More>>>
Short summary description Sony AITE200/S dispositiu d'emmagatzematge per a còpies de seguretat Unitat d'emmagatzematge Cartutx de cinta AIT 80 GB:
This short summary of the Sony AITE200/S dispositiu d'emmagatzematge per a còpies de seguretat Unitat d'emmagatzematge Cartutx de cinta AIT 80 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AITE200/S, Unitat d'emmagatzematge, Cartutx de cinta, AIT, 300000 h, 30000 Pasos, 50000 h

Long summary description Sony AITE200/S dispositiu d'emmagatzematge per a còpies de seguretat Unitat d'emmagatzematge Cartutx de cinta AIT 80 GB:
This is an auto-generated long summary of Sony AITE200/S dispositiu d'emmagatzematge per a còpies de seguretat Unitat d'emmagatzematge Cartutx de cinta AIT 80 GB based on the first three specs of the first five spec groups.

Sony AITE200/S. Tipus de producte: Unitat d'emmagatzematge, Tipus de suport: Cartutx de cinta, Tipus d'emmagatzematge de dades: AIT. Capacitat nativa: 80 GB, Capacitat de compressió: 260 GB, Dispositiu de la unitat, mida del buffer de memòria: 32 MB. Velocitat màxima de transferència de dades: 160 Mbit/s, Taxa de transferència de dades sostinguda (nadiu): 12 MB/s, Velocitat de transferència sostinguda nativa: 12 MB/h. Requisits d'alimentació: AC 100 - 240V, Consum d'energia: 20 W. Color de producte: Negre

Rendiment
Tipus de producte *
Unitat d'emmagatzematge
Tipus de suport *
Cartutx de cinta
Interna *
Yes
Tipus d'emmagatzematge de dades
AIT
Temps mitjà entre fallades (MTBF)
300000 h
Durabilitat de cinta magnètica
30000 Pasos
Lectura / escriptura head life
50000 h
Emmagatzematge de continguts
Capacitat nativa *
80 GB
Capacitat de compressió *
260 GB
Dispositiu de la unitat, mida del buffer de memòria
32 MB
Transmissió de dades
Velocitat màxima de transferència de dades
160 Mbit/s
Transmissió de dades
Taxa de transferència de dades sostinguda (nadiu)
12 MB/s
Velocitat de transferència sostinguda nativa
12 MB/h
Gestió de l'energia
Requisits d'alimentació
AC 100 - 240V
Consum d'energia
20 W
Característiques
Color de producte
Negre
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang de temperatura (T-T)
-40 - 70 °C
Rang d'humitat
30 - 80%
Pes i dimensions
Pes
2,4 kg
Altres característiques
Dimensions (Am. x Pr. x Al.)
198 x 246 x 64,5 mm
Tipus d'interfície
SCSI
Country Distributor
United Kingdom 1 distributor(s)