location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Bluetooth Headset HBH-PV703 Black Auriculars Sense fils Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Headset HBH-PV703 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1202-7454
Category: Auriculars Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66141
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Nov 2019 15:23:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony Bluetooth Headset HBH-PV703 Black Auriculars Sense fils Negre:
This short summary of the Sony Bluetooth Headset HBH-PV703 Black Auriculars Sense fils Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Bluetooth Headset HBH-PV703 Black, Sense fils, 14 g, Auriculars, Negre

Long summary description Sony Bluetooth Headset HBH-PV703 Black Auriculars Sense fils Negre:
This is an auto-generated long summary of Sony Bluetooth Headset HBH-PV703 Black Auriculars Sense fils Negre based on the first three specs of the first five spec groups.

Sony Bluetooth Headset HBH-PV703 Black. Tipus de producte: Auriculars. Tecnologia de connectivitat: Sense fils, Bluetooth, Abast de router sense fils: 10 m. Pes: 14 g. Color de producte: Negre

Rendiment
Tipus de producte *
Auriculars
Tipus d'auricular
Monoaural
Color de producte *
Negre
Connectivitat
Tecnologia de connectivitat *
Sense fils
Bluetooth
Yes
Connectivitat
Versió Bluetooth
2.0+EDR
Abast de router sense fils
10 m
Pes i dimensions
Pes
14 g
Altres característiques
Compatibilitat
Telephone