Seleccioneu país
Seleccioneu idioma
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smeg SF800B forn Elèctric 70 L Or, Blanc A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smeg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF800B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF800B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8017709182663
Category Forns
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smeg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3083
Aquesta característica està basada en els 87057 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 85068 usuaris del Open Icecat (gratuit).
Info modified on: 30 set 2019 16:26:07
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Smeg SF800B forn Elèctric 70 L Or, Blanc A:
This short summary of the Smeg SF800B forn Elèctric 70 L Or, Blanc A data-sheet is auto-generated and uses the product title and the first six key specs.

Smeg SF800B, Mitjà, Elèctric, 70 L, 70 L, 50 - 250 °C, Or, Blanc

Long summary description Smeg SF800B forn Elèctric 70 L Or, Blanc A:
This is an auto-generated long summary of Smeg SF800B forn Elèctric 70 L Or, Blanc A based on the first three specs of the first five spec groups.

Smeg SF800B. Mida del forn: Mitjà, Tipus de forn: Elèctric, Capacitat total de l'interior del forn: 70 L. Color de producte: Or, Blanc, Tipus de control: Botons, Giratori, Posició de control: Enfront. Tipus de temporitzador: Digital. Classe d'eficiència energètica: A, Consum d'energia (convencional): 1,15 kWh, Consum d'energia (convecció forçada): 0,89 kWh. Quantitat de llums: 1 làmpad(es), Tipus de làmpada: Halògena, Potència de làmpada: 40 W

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details