Seleccioneu país
Seleccioneu idioma
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Schneider Electric SMART UPS SRT 2200VA RM 230V NTWK CARD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Schneider Electric
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMART UPS SRT 2200VA RM 230V NTWK CARD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRT2200RMXLI-NC
Category No classificats
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Schneider Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 507
Aquesta característica està basada en els 87057 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 85068 usuaris del Open Icecat (gratuit).
Info modified on: 18 nov 2017 16:51:51
The date of the most recent change of the data-sheet in Icecat's system
Long product name Schneider Electric SMART UPS SRT 2200VA RM 230V NTWK CARD :
The short editorial description of Schneider Electric SMART UPS SRT 2200VA RM 230V NTWK CARD

SMART UPS SRT 2200VA RM 230V NTWK CARD
More>>>
Short summary description Schneider Electric SMART UPS SRT 2200VA RM 230V NTWK CARD:
This short summary of the Schneider Electric SMART UPS SRT 2200VA RM 230V NTWK CARD data-sheet is auto-generated and uses the product title and the first six key specs.

Schneider Electric SMART UPS SRT 2200VA RM 230V NTWK CARD

Long summary description Schneider Electric SMART UPS SRT 2200VA RM 230V NTWK CARD:
This is an auto-generated long summary of Schneider Electric SMART UPS SRT 2200VA RM 230V NTWK CARD based on the first three specs of the first five spec groups.

Schneider Electric SMART UPS SRT 2200VA RM 230V NTWK CARD

Country Distributor
Australia 1 distributor(s)
France 1 distributor(s)
Customer service details