location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WW80K7605OW Rentadora De càrrega frontal 8 kg 1600 RPM Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WW80K7605OW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WW80K7605OW
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8806088197920 show
Category:
Machines used for washing clothes.
Rentadores Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71655
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 27 May 2024 13:05:36
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung WW80K7605OW Rentadora De càrrega frontal 8 kg 1600 RPM Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dempeus De càrrega frontal 8 kg 1600 RPM Blanc
  • - Pantalla integrada LED
  • - Cura del nadó, Negre, Cotó, Eco, A mà/llana, Intensiu/exterior, Quick, Sintètics, Delicat/Seda
  • - AquaStop funció
  • - Bloqueig infantil
  • - Classe de centrifugat: A
  • - 76 Db
More>>>
Short summary description Samsung WW80K7605OW Rentadora De càrrega frontal 8 kg 1600 RPM Blanc:
This short summary of the Samsung WW80K7605OW Rentadora De càrrega frontal 8 kg 1600 RPM Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WW80K7605OW, De càrrega frontal, 8 kg, A, 76 Db, 1600 RPM, 136 kWh

Long summary description Samsung WW80K7605OW Rentadora De càrrega frontal 8 kg 1600 RPM Blanc:
This is an auto-generated long summary of Samsung WW80K7605OW Rentadora De càrrega frontal 8 kg 1600 RPM Blanc based on the first three specs of the first five spec groups.

Samsung WW80K7605OW. Tipus de càrrega: De càrrega frontal. Capacitat de tambor: 8 kg, Classe de centrifugat: A, Nivell de soroll (centrifugat): 76 Db, Nivell de soroll (rentat): 52 Db, Velocitat màxima de centrifugat: 1600 RPM. Consum d'energia anual de rentat: 136 kWh, Consum anual d'aigua de rentat: 8100 L. Color de producte: Blanc. Amplada: 600 mm, Profunditat: 600 mm, Alçada: 850 mm

Disseny
Ubicació del dispositiu *
Dempeus
Tipus de càrrega *
De càrrega frontal
Color de producte *
Blanc
Pantalla integrada *
Yes
Display type
LED
Tipus de control *
Botons, Giratori, Tàctil
Porta amb frontissa *
Esquerre
Rendiment
Capacitat de tambor *
8 kg
Velocitat màxima de centrifugat *
1600 RPM
Classe de centrifugat *
A
Nivell de soroll (centrifugat) *
76 Db
Nivell de soroll (rentat) *
52 Db
Programes de rentat *
Cura del nadó, Negre, Cotó, Eco, A mà/llana, Intensiu/exterior, Quick, Sintètics, Delicat/Seda
Funció d'aclarit Plus
Yes
Velocitat de centrifugat ajustable
Yes
AquaStop funció *
Yes
Humitat residual
44%
Rendiment
Funció de planxat fàcil
Yes
Funció d’afegir peces de roba (pausa)
Yes
Ergonomia
Bloqueig infantil *
Yes
Neteja del tambor Eco
Yes
Llum interior del tambor
Yes
Botó encendre/apagar
Yes
Gestió de l'energia
Classe d'eficiència energètica (antiga)
A+++
Pes i dimensions
Amplada
600 mm
Profunditat
600 mm
Alçada
850 mm
Pes
77 kg
Altres característiques
Consum d'energia anual de rentat
136 kWh
Consum anual d'aigua de rentat
8100 L