location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SF SF510-S01NL Intel® Core™ i3 i3-370M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce GT 310M Windows 7 Home Premium Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SF
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF510-S01NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-SF510-S01NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28707
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 26 Jan 2022 14:13:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SF SF510-S01NL Intel® Core™ i3 i3-370M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce GT 310M Windows 7 Home Premium Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blanc
  • - Intel® Core™ i3 i3-370M 2,4 GHz
  • - 39,6 cm (15.6") 1366 x 768 Pixeles Retroil·luminació LED Setinat 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - NVIDIA GeForce GT 310M Intel® HD Graphics
  • - Bluetooth 3.0+HS
  • - 60 W
  • - Windows 7 Home Premium
More>>>
Short summary description Samsung SF SF510-S01NL Intel® Core™ i3 i3-370M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce GT 310M Windows 7 Home Premium Blanc:
This short summary of the Samsung SF SF510-S01NL Intel® Core™ i3 i3-370M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce GT 310M Windows 7 Home Premium Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SF SF510-S01NL, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 4 GB, 500 GB

Long summary description Samsung SF SF510-S01NL Intel® Core™ i3 i3-370M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce GT 310M Windows 7 Home Premium Blanc:
This is an auto-generated long summary of Samsung SF SF510-S01NL Intel® Core™ i3 i3-370M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce GT 310M Windows 7 Home Premium Blanc based on the first three specs of the first five spec groups.

Samsung SF SF510-S01NL. Família de processador: Intel® Core™ i3, Processador: i3-370M, Freqüència de processador: 2,4 GHz. Pantalla diagonal: 39,6 cm (15.6"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 500 GB, Tipus d'unitat òptica: DVD Super Multi DL. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics, Model d'adaptador de gràfics discret: NVIDIA GeForce GT 310M. Sistema operatiu subministrat: Windows 7 Home Premium. Color de producte: Blanc. Pes: 2,4 kg

Disseny
Color de producte *
Blanc
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1366 x 768 Pixeles
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Superfície de pantalla
Setinat
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Generació de processadors
Intel® Core™ i3
Processador *
i3-370M
Processador nombre de nuclis
2
Fils de processador
4
Freqüència de processador *
2,4 GHz
Bus del sistema
2,5 GT/s
Memòria cau de processador
3 MB
Tipus de memòria cau de processador
Smart Cache
Socket del processador
Sòcol 988
Litografia de processador
32 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Core i3-300 Mobile Series
Nom de codi de processador
Arrandale
Tipus de Bus
DMI
Paritat FSB
No
Execució pas a pas
K0
Potència de disseny tèrmic (TDP)
35 W
Tjunction
90 °C
Número màxim de carrils PCI Express
16
Versió de ranures PCI Express
2.0
PCI Express сonfigurations
1x16
Número de transistors Processing Die
382 M
Mida de Processing Die
81 mm²
Ràtio bus / core
18
ECC suportat pel processador
No
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
DDR3-SDRAM
Disseny de memòria
2 x 2 GB
Ranures de memòria
2x SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
500 GB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
5400 RPM
Tipus d'unitat òptica *
DVD Super Multi DL
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MMC, SD, SDHC, SDXC
Gràfics
Model d'adaptador de gràfics discret *
NVIDIA GeForce GT 310M
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics
Freqüència base d'adaptador de gràfics en funcionament
500 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
667 MHz
Memòria d'adaptador de gràfics màxima
0,5 GB
Àudio
Número de Altaveus incorporats
2
Potència d'altaveus
1,5 W
Xarxes
Wi-Fi
Yes
Característiques xarxes
Gigabit Ethernet
Bluetooth
Yes
Versió Bluetooth
3.0+HS
Connectivitat
Quantitat de ports USB 2.0 *
3
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Port DVI
No
Quantitat de ports VGA (D-Sub)
1
Sortides per a auriculars
1
S / PDIF port de sortida
No
Micròfon, jack d'entrada de linia
Yes
Connector d'acoblament
No
Tipus de port de càrrega
Connector d’entrada DC
Ranura expresscard
No
Tipus de slots cardbus PCMCIA
No
Connectivitat
Ranura smartcard
No
Sortida de TV
No
Rendiment
Chipset de placa mare
Intel® HM55 Express
Teclat
Dispositiu assenyalat
Ratolí tàctil
Programari
Controladors inclosos
Yes
Sistema operatiu subministrat *
Windows 7 Home Premium
Software inclòs
McAfee Virus Scan
Característiques especials del processador
Intel Wireless Display (widi) Technology
No
Intel My wifi Technology
No
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
rPGA 37.5x 37.5, BGA 34x28
Conjunts d'instruccions suportades
SSE4.1, SSE4.2
Codi de processador
SLBUK
Extensió d'adreça física (PAE)
Yes
Extensió d'adreça física (PAE)
36 Bit
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Litografia d'imc i gràfics
45 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49020
Processador sense conflictes
No
Bateria
Número de cel · Les de bateria
6
Gestió de l'energia
Potència de dissipació de adaptador AC
60 W
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Protecció de contrasenya
BIOS
Pes i dimensions
Amplada
381,3 mm
Profunditat
257 mm
Alçada (part frontal)
2,74 cm
Alçada (part posterior)
3,3 cm
Pes *
2,4 kg
Altres característiques
Adaptador de CA agrupades
Yes
Port d'infrarojos de dades
No
Família d'adaptadors de gràfics
NVIDIA
Tipus
PC
Tipus de font d'alimentació
AC - DC
Port d'entrada de TV
No
Unitat de disc dur, contrasenya d'usuari
Yes
Mòdem intern
No
Sintonitzador de TV integrat
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 22:33:50
Es ha coleccionado 18 opiniones de expertos para Samsung SF SF510-S01NL Intel® Core™ i3 i3-370M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce GT 310M Windows 7 Home Premium Blanco y la calificación media es 74 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 22:33:50
Es has recollit 18 revisions d'experts per Samsung SF SF510-S01NL Intel® Core™ i3 i3-370M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce GT 310M Windows 7 Home Premium Blanc i la qualificació mitjana dels experts és de 74 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
74%