location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager 4320 USB-C Headset +BT700 dongle Customer Special 1 Auriculars Sense fils Banda per al cap Oficina/Centre d'atenció telefònica USB Tipus C Bluetooth Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Auriculares Poly Voyager 4320 USB-C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8G106AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548548699 show
Category: Auriculars Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12514
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 05 Aug 2024 23:16:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY Voyager 4320 USB-C Headset +BT700 dongle Customer Special 1 Auriculars Sense fils Banda per al cap Oficina/Centre d'atenció telefònica USB Tipus C Bluetooth Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Negre Oficina/Centre d'atenció telefònica Banda per al cap Auriculars
  • - Sense fils Connectivitat USB Bluetooth 5.2 50 m
  • - Supraaural
  • - Tipus de micròfon: Braç
  • - Bateria incorporada Liti-Ion (Li-Ion)
More>>>
Short summary description POLY Voyager 4320 USB-C Headset +BT700 dongle Customer Special 1 Auriculars Sense fils Banda per al cap Oficina/Centre d'atenció telefònica USB Tipus C Bluetooth Negre:
This short summary of the POLY Voyager 4320 USB-C Headset +BT700 dongle Customer Special 1 Auriculars Sense fils Banda per al cap Oficina/Centre d'atenció telefònica USB Tipus C Bluetooth Negre data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Voyager 4320 USB-C Headset +BT700 dongle Customer Special 1, Sense fils, Oficina/Centre d'atenció telefònica, Auriculars, Negre

Long summary description POLY Voyager 4320 USB-C Headset +BT700 dongle Customer Special 1 Auriculars Sense fils Banda per al cap Oficina/Centre d'atenció telefònica USB Tipus C Bluetooth Negre:
This is an auto-generated long summary of POLY Voyager 4320 USB-C Headset +BT700 dongle Customer Special 1 Auriculars Sense fils Banda per al cap Oficina/Centre d'atenció telefònica USB Tipus C Bluetooth Negre based on the first three specs of the first five spec groups.

POLY Voyager 4320 USB-C Headset +BT700 dongle Customer Special 1. Tipus de producte: Auriculars. Tecnologia de connectivitat: Sense fils, Bluetooth. Ús recomanat: Oficina/Centre d'atenció telefònica. Abast de router sense fils: 50 m. Longitud de cable: 1,5 m, Color de producte: Negre

Las versiones de comunicaciones unificadas (UC) permiten conectarse con PC y Mac y teléfonos móviles.

Un auricular, elija su dispositivo: versiones de comunicaciones unificadas (UC) con opciones de conexión con PC/Mac y teléfonos móviles.

La base de oficina puede conectarse con teléfonos de escritorio, ordenadores PC y Mac y teléfonos móviles

Conexiones con diversos dispositivos: la base de oficina ofrece opciones de conexión con teléfonos de escritorio, PC y Mac y teléfonos móviles.[2]

Rendiment
Tipus de producte *
Auriculars
Estil d'ús *
Banda per al cap
Ús recomanat *
Oficina/Centre d'atenció telefònica
Tipus d'auricular
Estereofònic
Color de producte *
Negre
Longitud de cable
1,5 m
Connectivitat
Tecnologia de connectivitat *
Sense fils
Connectivitat USB
Yes
Connector USB
USB Tipus C
Bluetooth
Yes
Perfils Bluetooth
A2DP, AVRCP, HFP, HSP
Versió Bluetooth
5.2
Abast de router sense fils
50 m
Auriculars
Audífons *
Supraaural
Unitat de disc
3,2 cm
Micròfon
Tipus de micròfon *
Braç
Micròfon
Freqüència de micròfon
100 - 6800 Hz
Micròfon MEMS (Micro-Electro-Mechanical System)
Yes
Bateria
Funciona amb bateria
Yes
Tipus de pila
Bateria incorporada
Bateria de tecnologia
Liti-Ion (Li-Ion)
Temps de reproducció d'àudio continua
47 h
Temps de recàrrega de la bateria (funda carregadora)
1,6 h
Temps de conversa
24 h
Temps
1200 h
Requisits del sistema
Sistemes operatius Windows suportats
Yes
Sistemes operatius Mac suportats
Yes
Detalls tècnics
Coixí de la banda per al cap
Yes
Country Distributor
United Kingdom 2 distributor(s)
Canada 1 distributor(s)