location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Blackwire 3325 Microsoft Teams Certified USB-C Headset Customer Special 1 Auriculars Cablejat Banda per al cap Oficina/Centre d'atenció telefònica USB Tipus C Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Blackwire 3325-M Microsoft Teams Certified USB-C 3.5mm Stereo Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8G0Z1AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548548521 show
Category: Auriculars Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8812
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Jul 2024 16:49:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY Blackwire 3325 Microsoft Teams Certified USB-C Headset Customer Special 1 Auriculars Cablejat Banda per al cap Oficina/Centre d'atenció telefònica USB Tipus C Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Negre Oficina/Centre d'atenció telefònica Banda per al cap Auriculars
  • - Cablejat Connector de 3,5 mm Connectivitat USB
  • - Supraaural 32 Ohmio 116 Db
  • - Tipus de micròfon: Braç -38 Db
More>>>
Short summary description POLY Blackwire 3325 Microsoft Teams Certified USB-C Headset Customer Special 1 Auriculars Cablejat Banda per al cap Oficina/Centre d'atenció telefònica USB Tipus C Negre:
This short summary of the POLY Blackwire 3325 Microsoft Teams Certified USB-C Headset Customer Special 1 Auriculars Cablejat Banda per al cap Oficina/Centre d'atenció telefònica USB Tipus C Negre data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Blackwire 3325 Microsoft Teams Certified USB-C Headset Customer Special 1, Cablejat, Oficina/Centre d'atenció telefònica, Auriculars, Negre

Long summary description POLY Blackwire 3325 Microsoft Teams Certified USB-C Headset Customer Special 1 Auriculars Cablejat Banda per al cap Oficina/Centre d'atenció telefònica USB Tipus C Negre:
This is an auto-generated long summary of POLY Blackwire 3325 Microsoft Teams Certified USB-C Headset Customer Special 1 Auriculars Cablejat Banda per al cap Oficina/Centre d'atenció telefònica USB Tipus C Negre based on the first three specs of the first five spec groups.

POLY Blackwire 3325 Microsoft Teams Certified USB-C Headset Customer Special 1. Tipus de producte: Auriculars. Tecnologia de connectivitat: Cablejat. Ús recomanat: Oficina/Centre d'atenció telefònica, Longitud de cable: 2,18 m, Color de producte: Negre

Audio de alta calidad

Ofrece la mejor relación calidad/precio de su categoría, con la fiabilidad y la calidad de audio características de Poly.

Diadema totalmente ajustable y brazo de micrófono flexible

Además de la mejor calidad de voz de su categoría y un ajuste personalizado, los auriculares totalmente ajustables incorporan altavoces giratorios 180º y un brazo de micrófono flexible.

Diseño moderno y elegante

Gran calidad de audio y un diseño moderno: los trabajadores no podrán resistirse a utilizarlos.

Rendiment
Tipus de producte *
Auriculars
Estil d'ús *
Banda per al cap
Ús recomanat *
Oficina/Centre d'atenció telefònica
Tipus d'auricular
Estereofònic
Color de producte *
Negre
Tecles de funcionament
Respondre/finalitzar trucada, Volume +, Volume -
Longitud de cable
2,18 m
Color de cable
Vermell
Nivell de pressió acústica (màx.)
118 Db
Tecnologies de protecció de l'oïda
SoundGuard DIGITAL
Connectivitat
Tecnologia de connectivitat *
Cablejat
Connector de 3,5 mm
Yes
Connectivitat USB
Yes
Connectivitat
Connector USB
USB Tipus C
Auriculars
Audífons *
Supraaural
Impedància
32 Ohmio
Sensibilitat d'auriculars
116 Db
Unitat de disc
3,2 cm
Micròfon
Tipus de micròfon *
Braç
Freqüència de micròfon
100 - 10000 Hz
Sensibilitat del micròfon
-38 Db
Requisits del sistema
Sistemes operatius Windows suportats
Windows 10
Sistemes operatius Mac suportats
Yes
Detalls tècnics
Coixí de la banda per al cap
Yes
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)