location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare DiamondClean HX9332/04 Raspall de dents elèctric Adult Raspall dental sònic Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare DiamondClean
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cepillo dental eléctrico sónico, 5 modos y 2 cabezales
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX9332/04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8710103542445 show
Category:
Electric devices used for cleaning teeth.
Raspalls de dents elèctrics Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 295183
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Sep 2024 02:52:53
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2021
Product end of life date
Philips HX9332/04 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare DiamondClean HX9332/04 Raspall de dents elèctric Adult Raspall dental sònic Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Di adiós a la placa
  • - Dientes hasta dos veces más blancos
  • - Cuida tus encías
  • - 5 modos de limpieza
  • - Cepilla con confianza
  • - Tecnología Philips Sonicare
  • - Llega a las zonas difíciles
  • - Diseñado pensando en el almacenamiento
  • - QuadPacer y Smartimer
  • - Nueva rutina de forma sencilla
Long product name Philips Sonicare DiamondClean HX9332/04 Raspall de dents elèctric Adult Raspall dental sònic Blanc :
The short editorial description of Philips Sonicare DiamondClean HX9332/04 Raspall de dents elèctric Adult Raspall dental sònic Blanc

Dientes más blancos y saludables de por vida. El mejor cepillo dental eléctrico blanqueador de Sonicare. 5 modos 2 cabezales de cepillado Cargador de cristal.
More>>>
Philips Sonicare DiamondClean HX9332/04 Raspall de dents elèctric Adult Raspall dental sònic Blanc:
The official marketing text of Philips Sonicare DiamondClean HX9332/04 Raspall de dents elèctric Adult Raspall dental sònic Blanc as supplied by the manufacturer

El mejor blanqueamiento en nuestro cepillo Philips Sonicare más elegante. Cámbiate a Sonicare.
- Probado, mejora la higiene bucal
- Proporciona una limpieza superior
- Diseñado para ti
- Te guía para que sigas las recomendaciones dentales

Short summary description Philips Sonicare DiamondClean HX9332/04 Raspall de dents elèctric Adult Raspall dental sònic Blanc:
This short summary of the Philips Sonicare DiamondClean HX9332/04 Raspall de dents elèctric Adult Raspall dental sònic Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare DiamondClean HX9332/04, Adult, Raspall dental sònic, Polir, 62000 moviments per minut, Blanc, LED

Long summary description Philips Sonicare DiamondClean HX9332/04 Raspall de dents elèctric Adult Raspall dental sònic Blanc:
This is an auto-generated long summary of Philips Sonicare DiamondClean HX9332/04 Raspall de dents elèctric Adult Raspall dental sònic Blanc based on the first three specs of the first five spec groups.

Philips Sonicare DiamondClean HX9332/04. Propòsit: Adult, Tipus de raspall de dents: Raspall dental sònic, Modes de rentat de dents: Polir. Font d'energia: Bateries, Bateria de tecnologia: Liti-Ion (Li-Ion), Consum d'energia: 2 W. Nombre d'agafadors inclosos: 1 peces, Caps de raspalls inclosos: 2 peces

Característiques
Propòsit *
Adult
Tipus de raspall de dents *
Raspall dental sònic
Temporitzador integrat *
Yes
Nombre de modes de rentat de dents *
5
Modes de rentat de dents *
Polir
Freqüència del raspall de dents (pulsacions) *
62000 moviments per minut
Color de producte *
Blanc
Display type
LED
Una pantalla il · Luminada
Yes
Indicadors LED
Yes
Gestió de l'energia
Font d'energia *
Bateries
Bateria de tecnologia
Liti-Ion (Li-Ion)
Consum d'energia
2 W
Gestió de l'energia
Recarregable
Yes
Tensió d'entrada de CA
110-220 فولت
Freqüència d'entrada de CA
110-220 فولت
Indicació de bateria baixa
Yes
Altres característiques
Tecnologia sònica patentada exclusiva
Yes
Contingut de l'embalatge
Nombre d'agafadors inclosos *
1 peces
Caps de raspalls inclosos *
2 peces
Maleta de viatge
Yes
Carregador
Yes
Nombre de carregadors
1
Bateria
Indicador de nivell de bateria
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:13:15
Es ha coleccionado 23 opiniones de expertos para Philips Sonicare DiamondClean Cepillo dental eléctrico sónico, 5 modos y 2 cabezales y la calificación media es 88 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
88%
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:13:15
Es has recollit 7 revisions d'experts per Philips Sonicare DiamondClean HX9332/04 Raspall de dents elèctric Adult Raspall dental sònic Blanc i la qualificació mitjana dels experts és de 86 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
86%
Country Distributor
Deutschland 1 distributor(s)
Italia 1 distributor(s)