location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 19HFL4010W/12 televisor per al sector hoteler 48,3 cm (19") 200 cd/m² Smart TV Blanc 5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Televisor LED Profesional 19HFL4010W/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19HFL4010W/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8718863004234
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131606
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 19 Feb 2024 06:48:10
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 19HFL4010W/12 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 19HFL4010W/12 televisor per al sector hoteler 48,3 cm (19") 200 cd/m² Smart TV Blanc 5 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HeartLine 19"
  • - LED
  • - DVB-T2/T/C e IPTV
Long product name Philips 19HFL4010W/12 televisor per al sector hoteler 48,3 cm (19") 200 cd/m² Smart TV Blanc 5 W :
The short editorial description of Philips 19HFL4010W/12 televisor per al sector hoteler 48,3 cm (19") 200 cd/m² Smart TV Blanc 5 W

El televisor ideal para la habitación
More>>>
Philips 19HFL4010W/12 televisor per al sector hoteler 48,3 cm (19") 200 cd/m² Smart TV Blanc 5 W:
The official marketing text of Philips 19HFL4010W/12 televisor per al sector hoteler 48,3 cm (19") 200 cd/m² Smart TV Blanc 5 W as supplied by the manufacturer

Este exclusivo televisor para hospitales es ideal para instalarlo junto a la cama del paciente. Diseñado para que encaje a la perfección en los entornos sanitarios, no molesta a otros pacientes y optimiza la comodidad mediante una experiencia de visualización privada.

Short summary description Philips 19HFL4010W/12 televisor per al sector hoteler 48,3 cm (19") 200 cd/m² Smart TV Blanc 5 W:
This short summary of the Philips 19HFL4010W/12 televisor per al sector hoteler 48,3 cm (19") 200 cd/m² Smart TV Blanc 5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 19HFL4010W/12, 48,3 cm (19"), 1366 x 768 Pixeles, 16:9, 200 cd/m², Plana, PMR (Perfect Motion Rate) 200 Hz

Long summary description Philips 19HFL4010W/12 televisor per al sector hoteler 48,3 cm (19") 200 cd/m² Smart TV Blanc 5 W:
This is an auto-generated long summary of Philips 19HFL4010W/12 televisor per al sector hoteler 48,3 cm (19") 200 cd/m² Smart TV Blanc 5 W based on the first three specs of the first five spec groups.

Philips 19HFL4010W/12. Pantalla diagonal: 48,3 cm (19"), Resolució de pantalla: 1366 x 768 Pixeles, Relació d'aspecte nativa: 16:9. Color de producte: Blanc, Compatible amb VESA-sistema de muntatge a la paret: 75 x 75 mm, Tipus de ranura de bloqueig de cable: Kensington. Formats de vídeo compatibles: 3GP, ASF, AVC, AVI, H.264, M2TS, M4V, MKV, MP4, MPEG1, MPEG2, MPEG4, MPG, PS, Quicktime, TS, VC-1,..., Formats d'àudio suportats: AAC, MP3, WAV, WMA. Consumer Electronics Control (CEC): EasyLink. Potència nominal RMS: 5 W

Exposar
Pantalla diagonal *
48,3 cm (19")
Resolució de pantalla *
1366 x 768 Pixeles
Forma de la pantalla
Plana
Relació d'aspecte nativa *
16:9
Brillantor de la pantalla *
200 cd/m²
Tecnologia d'interpolació de moviment
PMR (Perfect Motion Rate) 200 Hz
Angle de visió, horitzontal
170°
Angle de visió, vertical
160°
Mida de pantalla diagonal
47 cm
Disseny
Color de producte *
Blanc
Muntatge VESA *
Yes
Compatible amb VESA-sistema de muntatge a la paret
75 x 75 mm
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Rendiment
Smart TV *
Yes
Internet TV
No
Formats de vídeo compatibles
3GP, ASF, AVC, AVI, H.264, M2TS, M4V, MKV, MP4, MPEG1, MPEG2, MPEG4, MPG, PS, Quicktime, TS, VC-1, WMV, WMV9
Formats d'àudio suportats
AAC, MP3, WAV, WMA
Guia electrònica de programes (EPG)
Yes
Temporitzador de desconnexió
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Funció de teletext
Yes
Connectivitat
Quantitat de ports HDMI *
2
Versió HDMI
1.4
Port DVI
No
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
1
En el PC (D-Sub)
No
Consumer Electronics Control (CEC)
EasyLink
Interfície comú
No
Connectivitat
Interfície comuna Plus (CI+)
No
Àudio
Número d'altaveus
2
Potència nominal RMS *
5 W
Xarxes
Wi-Fi *
No
Navegador web
Yes
Ethernet / connexió LAN *
Yes
Firmware actualitzable
Yes
Gestió de l'energia
Consum d'energia (en espera)
0,5 W
Tensió d'entrada de CA
100 - 240 MB/s
Freqüència d'entrada de CA
50 - 60 Hz
Condicions ambientals
Interval de temperatura de funcionament (T-T)
0 - 40 °C
Pes i dimensions
Pes (amb suport)
2,6 kg
Amplada (sense suport)
446 mm
Profunditat (sense suport)
38 mm
Alçària (sense suport)
293 mm
Pes (sense suport)
2,4 kg
Contingut de l'embalatge
Control remot de mà
Yes
Tipus de control remot
Illuminated Touch Ctrl Buttons, Multi-Remote Control, Healthcare RC compatible, Nurse call system compatible
Cables inclosos
DC
Altres característiques
Compatibilitat 3D
No
Quantitat de ports RJ-48
1
Altaveus incorporats
Yes
Targeta de garantia
Yes
Consum anual d'energia
19 kWh
Classe d'eficiència energètica (antiga)
A+
Sintonitzador de TV
Tipus de sintonitzador *
Analògic i digital
Sistema de format de senyal anàloga *
PAL
Sistema de format de senyal digital *
DVB-C, DVB-T, DVB-T2
Country Distributor
Italia 1 distributor(s)
United Kingdom 1 distributor(s)
Österreich 1 distributor(s)