location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF862/02 robot de cuina per a nadons 330 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Robot de cocina para bebés esencial para cocinar al vapor y batir
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF862/02
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8710103788089 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111822
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Jun 2024 12:55:41
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Oct 2021
Product end of life date
Philips AVENT SCF862/02 user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCF862/02 robot de cuina per a nadons 330 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Exclusiva tecnología de vapor
  • - Comidas para bebés en sencillos pasos
  • - Comidas para cada etapa del desarrollo
  • - Fácil de batir
  • - Fácil de limpiar
Long product name Philips AVENT SCF862/02 robot de cuina per a nadons 330 W :
The short editorial description of Philips AVENT SCF862/02 robot de cuina per a nadons 330 W

Comidas sanas para bebés fácilmente
More>>>
Philips AVENT SCF862/02 robot de cuina per a nadons 330 W:
The official marketing text of Philips AVENT SCF862/02 robot de cuina per a nadons 330 W as supplied by the manufacturer

Comidas nutritivas para bebés en solo tres pasos: cocinar al vapor, batir y servir. La tecnología de circulación de vapor cocina de forma uniforme para retener los beneficios, la textura y los jugos de los alimentos ofreciendo un batido fácil y rápido. Su diseño proporciona un uso y una limpieza sencillos.

Short summary description Philips AVENT SCF862/02 robot de cuina per a nadons 330 W:
This short summary of the Philips AVENT SCF862/02 robot de cuina per a nadons 330 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF862/02, Verd, Blanc, Xina, 80 m, 330 W, 220 bis 240, 50 bis 60

Long summary description Philips AVENT SCF862/02 robot de cuina per a nadons 330 W:
This is an auto-generated long summary of Philips AVENT SCF862/02 robot de cuina per a nadons 330 W based on the first three specs of the first five spec groups.

Philips AVENT SCF862/02. Color de producte: Verd, Blanc, País d'origen: Xina, Longitud del cable: 80 m. Potència: 330 W, Tensió d'entrada de CA: 220 bis 240, Freqüència d'entrada de CA: 50 bis 60. Pes: 1,44 kg

Cocción al vapor exclusiva para unos alimentos saludables
Cocción al vapor exclusiva para unos alimentos saludables

La cocción al vapor es una manera sana de cocinar. Nuestra tecnología de circulación de vapor permite que el vapor circule hacia arriba desde la parte inferior, garantizando que todos los ingredientes se cocinen de forma uniforme sin hervir. Los beneficios, la textura y los líquidos de los alimentos se retienen y se baten.

Solo hay que cocinar al vapor, batir y servir comidas para bebés saludables
Solo hay que cocinar al vapor, batir y servir comidas para bebés saludables

Este robot de cocina para bebés combina la cocción al vapor y el batido para preparar y servir las comidas con más facilidad. Cocine los ingredientes al vapor y, a continuación, bátalos hasta conseguir la consistencia deseada y sírvalos.

Desde puré hasta trozos de mayor tamaño, ideal para cada etapa del desarrollo
Desde puré hasta trozos de mayor tamaño, ideal para cada etapa del desarrollo

Desde frutas y verduras muy batidas hasta la combinación de ingredientes como carne, pescado y legumbres para crear texturas con trozos de mayor tamaño, este robot de cocina para bebés hace de la preparación de comidas una tarea sencilla en cada etapa del desarrollo.

Menos pasos para batir fácilmente
Menos pasos para batir fácilmente

El diseño de la tapa de la jarra mantiene todos los ingredientes dentro de la jarra, evitando que los alimentos penetren en el depósito de agua. Batir resulta más fácil, con menos pasos desde la cocción al vapor al batido.

Depósito de agua de gran abertura para fácil limpieza
Depósito de agua de gran abertura para fácil limpieza

La apertura extragrande del depósito de agua del robot de cocina para bebés permite limpiarlo y rellenarlo fácilmente, para poder cocinar con vapor limpio en todo momento. También se puede lavar en el lavavajillas (jarra, tapa de la jarra y chuchilla).

Característiques
Color de producte
Verd, Blanc
País d'origen
Xina
Longitud del cable
80 m
Gestió de l'energia
Potència *
330 W
Tensió d'entrada de CA
220 bis 240
Freqüència d'entrada de CA
50 bis 60
Pes i dimensions
Pes
1,44 kg