location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 938.19 Bombeta LED Blanc 2700 K 6,8 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
938.19
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93819 show
Show alternative article codes used in the online market place
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
Bombetes LED Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29154
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Apr 2024 18:29:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Paulmann 938.19 Bombeta LED Blanc 2700 K 6,8 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Puntual 6,8 W
  • - Flux lluminós: 430 lm Vida útil de la bombeta: 30000 h Blanc
  • - Temperatura de color: 2700 K Angle de feix: 160° Color Rendering Index (CRI): 80
  • - 230 MB/s
More>>>
Short summary description Paulmann 938.19 Bombeta LED Blanc 2700 K 6,8 W:
This short summary of the Paulmann 938.19 Bombeta LED Blanc 2700 K 6,8 W data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 938.19, 6,8 W, 37 W, 430 lm, 30000 h, Blanc

Long summary description Paulmann 938.19 Bombeta LED Blanc 2700 K 6,8 W:
This is an auto-generated long summary of Paulmann 938.19 Bombeta LED Blanc 2700 K 6,8 W based on the first three specs of the first five spec groups.

Paulmann 938.19. Potència de làmpada: 6,8 W, Potència de l'ampolla equivalent: 37 W, Flux lluminós: 430 lm, Vida útil de la bombeta: 30000 h, Color de la llum: Blanc, Temperatura de color: 2700 K, Angle de feix: 160°, Color Rendering Index (CRI): 80, Factor de potència: 0,54

Country Distributor
Deutschland 1 distributor(s)