location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus OM-D E-M10 Mark II + 14-42mm F3.5-5.6 EZ 4/3" MILC 16,1 MP Live MOS 4608 x 3456 Pixeles Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OM-D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E-M10 Mark II + 14-42mm F3.5-5.6 EZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V207052BU000
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0050332190009 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Càmeres digitals Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10504
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Mar 2024 18:08:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Olympus OM-D E-M10 Mark II + 14-42mm F3.5-5.6 EZ 4/3" MILC 16,1 MP Live MOS 4608 x 3456 Pixeles Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MILC 16,1 MP Live MOS Pantalla sensible al tacte Negre
  • - Mida de sensor d’imatge: 4/3"
  • - Estabilitzador d'imatge
  • - Sensibilitat ISO (mín.): 100 Sensibilitat ISO (màx.): 25600 Velocitat més ràpida de l'obturador de la càmera: 1/4000 s Velocitat més lenta de l'obturador de la càmera: 60 s ±5EV (1/2; 1/3 EV step)
  • - Enregistrament de vídeo 1920 x 1080 Pixeles Full HD
  • - Micròfon incorporat Altaveus incorporats Enregistrament de veu PictBridge Mini-USB A HDMI Wi-Fi
  • - Liti-Ion (Li-Ion)
More>>>
Short summary description Olympus OM-D E-M10 Mark II + 14-42mm F3.5-5.6 EZ 4/3" MILC 16,1 MP Live MOS 4608 x 3456 Pixeles Negre:
This short summary of the Olympus OM-D E-M10 Mark II + 14-42mm F3.5-5.6 EZ 4/3" MILC 16,1 MP Live MOS 4608 x 3456 Pixeles Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus OM-D E-M10 Mark II + 14-42mm F3.5-5.6 EZ, 16,1 MP, 4608 x 3456 Pixeles, Live MOS, Full HD, Pantalla sensible al tacte, Negre

Long summary description Olympus OM-D E-M10 Mark II + 14-42mm F3.5-5.6 EZ 4/3" MILC 16,1 MP Live MOS 4608 x 3456 Pixeles Negre:
This is an auto-generated long summary of Olympus OM-D E-M10 Mark II + 14-42mm F3.5-5.6 EZ 4/3" MILC 16,1 MP Live MOS 4608 x 3456 Pixeles Negre based on the first three specs of the first five spec groups.

Olympus OM-D E-M10 Mark II + 14-42mm F3.5-5.6 EZ. Tipus de càmera: MILC, Megapixels: 16,1 MP, Mida de sensor d’imatge: 4/3", Tipus de sensor: Live MOS, Màxima resolució d'imatge: 4608 x 3456 Pixeles. Sensibilitat ISO (màx.): 25600. Distància focal: 14 - 42 mm. Wi-Fi. Tipus HD: Full HD, Resolució màxima de vídeo: 1920 x 1080 Pixeles. Pantalla diagonal: 7,62 cm (3"), Pantalla sensible al tacte. PictBridge. Pes: 342 g. Color de producte: Negre

Source Testseek summary Average rating
Reviews
Updated:
2016-11-12 03:26:03
Es ha coleccionado 113 opiniones de expertos para Olympus OM-D E-M10 Mark II + 14-42mm F3.5-5.6 EZ 4/3" MILC 16,1 MP Live MOS 4608 x 3456 Pixeles Negro y la calificación media es 86 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
86%
Source Review comments Score
digitalcamera.es
Updated:
2017-06-25 02:38:41
Tras una breve toma de contacto con la E-M1 Mark II, ya podemos publicar unas primeras impresiones sobre el último modelo de Olympus. El fabricante japonés preparó en una finca, a las afueras de Ronda, varios lugares para probar las características más re...
0%