location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts LFD-W1500 suport per a TV 2,54 m (100") Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soporte de pared Neomounts para TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFD-W1500
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8717371445591
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
Suports per a TV Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 297529
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 06 Aug 2024 16:52:56
The date of the most recent change of the data-sheet in Icecat's system
LFD-W1500_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts LFD-W1500 user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts LFD-W1500 suport per a TV 2,54 m (100") Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pes màxim (capacitat): 150 kg
  • - Compatibilitat mínima amb la mida de pantalla: 152,4 cm (60") Compatibilitat màxima amb la mida de pantalla: 2,54 m (100") Mur
  • - Muntatge VESA mínim: 200 x 200 mm Muntatge VESA màxim: 1200 x 800 mm
  • - Número de pantalles suportades: 1
  • - Acer Negre
Warranty: 5 años
Long product name Neomounts LFD-W1500 suport per a TV 2,54 m (100") Negre :
The short editorial description of Neomounts LFD-W1500 suport per a TV 2,54 m (100") Negre

El LFD-W1500 es un soporte de pared plano para pantallas LCD/LED/Plasma de hasta 100" (254 cm).
More>>>
Neomounts LFD-W1500 suport per a TV 2,54 m (100") Negre:
The official marketing text of Neomounts LFD-W1500 suport per a TV 2,54 m (100") Negre as supplied by the manufacturer

El soporte de pared Neomounts LFD-W1500 es adecuado para pantallas de hasta 100" con una capacidad de peso máxima de 150 kg. El soporte de pared tiene una distancia a la pared de 3,9 cm y es adecuado para pantallas que cumplen el patrón de orificios VESA de 200x200 a 1200x800mm.

Cree un ambiente de diseño limpio para su televisor de pantalla plana en el salón, el dormitorio o el cine en casa.

Short summary description Neomounts LFD-W1500 suport per a TV 2,54 m (100") Negre:
This short summary of the Neomounts LFD-W1500 suport per a TV 2,54 m (100") Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts LFD-W1500, 152,4 cm (60"), 2,54 m (100"), 200 x 200 mm, 1200 x 800 mm, Acer, Negre

Long summary description Neomounts LFD-W1500 suport per a TV 2,54 m (100") Negre:
This is an auto-generated long summary of Neomounts LFD-W1500 suport per a TV 2,54 m (100") Negre based on the first three specs of the first five spec groups.

Neomounts LFD-W1500. Pes màxim (capacitat): 150 kg, Compatibilitat mínima amb la mida de pantalla: 152,4 cm (60"), Compatibilitat màxima amb la mida de pantalla: 2,54 m (100"), Muntatge VESA mínim: 200 x 200 mm, Muntatge VESA màxim: 1200 x 800 mm. Distància del terra (min): 3 cm, Distància del terra (max): 3,9 cm. Color de producte: Negre

Muntatge
Compatibilitat mínima amb la mida de pantalla
152,4 cm (60")
Pes màxim (capacitat) *
150 kg
Compatibilitat màxima amb la mida de pantalla *
2,54 m (100")
Muntatge VESA mínim *
200 x 200 mm
Muntatge VESA màxim *
1200 x 800 mm
Compatible amb VESA-sistema de muntatge a la paret
200 x 200, 200 x 300, 200 x 400, 300 x 200, 300 x 300, 300 x 900, 400 x 200, 400 x 300, 400 x 400, 400 x 500, 400 x 600, 440 x 400, 460 x 640, 500 x 400, 600 x 200, 600 x 300, 600 x 400, 600 x 500, 600 x 600, 680 x 300, 800 x 200, 800 x 400, 800 x 500, 800 x 600, 800 x 800, 900 x 600, 1000 x 400, 1000 x 600, 1000 x 800, 1200 x 600, 1200 x 800
Número de pantalles suportades
1
Tipus de montatge *
Mur
Ergonomia
Ajust d'alçada
No
Tipus
Fix
Distància del terra (max)
3,9 cm
Distància del terra (min)
3 cm
Disseny
Color de producte *
Negre
Disseny
Material de lacarcassa
Acer
Detalls tècnics
País d'origen
Itàlia
Pes net del paquet
6 kg
Dades de l'embalatge
Amplària d'embalatge
900 mm
Profunditat d'embalatge
160 mm
Alçada d'embalatge
270 mm
Dades logístiques
Amplada de cartró principal
90 mm
Longitud de l'embalatge principal
160 mm
Alçada de cartró principal
245 mm
Pes net de l'embalatge principal
12 kg
Quantitat per embalatge principal
2 peces
Codi del Sistema harmonitzat (HS)
7326909890
Quantitat de palet Euro
56 peces
Country Distributor
Nederland 8 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)