location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI ONE 6RD-007US 2,7 GHz Negre, Vermell Intel® Core™ i7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ONE 6RD-007US
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-1T2111-007 show
Show alternative article codes used in the online market place
Category:
Virtual Reality PC, VR PC for short. Nothing breaks down the immersion of room-scale VR like stepping over a cord in the real world while you're immersed in the virtual one. That's why has created a wireless VR PC pack. Simply wear the VR PC pack like you would a backpack and you're ready to be immersed into a virtual world. Users get to move around and enjoy VR with big movements and total immersion without worrying about accidently unplugging the wires between the VR device and the platform.
Motxilles per a ordinador Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23861
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Mar 2024 19:39:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI ONE 6RD-007US 2,7 GHz Negre, Vermell Intel® Core™ i7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro
  • - Intel® Core™ i7 i7-6820HK 2,7 GHz
  • - 16 GB DDR4-SDRAM
  • - Dispositiu d'estat sòlid (SSD) 256 GB
  • - NVIDIA® GeForce® GTX 1060 6 GB GDDR5
  • - Preparat per a realitat virtual (VR)
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Micròfon, jack d'entrada de linia
  • - Bateria Hot-swap Liti-Ion (Li-Ion) 91 Wh
More>>>
Short summary description MSI ONE 6RD-007US 2,7 GHz Negre, Vermell Intel® Core™ i7:
This short summary of the MSI ONE 6RD-007US 2,7 GHz Negre, Vermell Intel® Core™ i7 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI ONE 6RD-007US, 2,7 GHz, Intel® Core™ i7, i7-6820HK, 6th gen Intel® Core™ i7, 3,6 GHz, 8 MB

Long summary description MSI ONE 6RD-007US 2,7 GHz Negre, Vermell Intel® Core™ i7:
This is an auto-generated long summary of MSI ONE 6RD-007US 2,7 GHz Negre, Vermell Intel® Core™ i7 based on the first three specs of the first five spec groups.

MSI ONE 6RD-007US. Freqüència de processador: 2,7 GHz, Família de processador: Intel® Core™ i7, Processador: i7-6820HK. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM, Màxima de memòria interna: 32 GB. Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Unitats de disc d'estat sòlid , capacitat: 256 GB, Interfícies d'unitats de disc d'estat sòlid: M.2. Model d'adaptador de gràfics discret: NVIDIA® GeForce® GTX 1060, Memòria d'adaptador de gràfics discret: 6 GB, Tipus HD: 4K Ultra HD. Estàndards Wi-Fi: Wi-Fi 5 (802.11ac)

Processador
Generació de processadors
6th gen Intel® Core™ i7
Freqüència de processador *
2,7 GHz
Processador *
i7-6820HK
Processador nombre de nuclis *
4
Freqüència d'acceleració del processador
3,6 GHz
Memòria cau de processador
8 MB
Bus del sistema
8 GT/s
Tipus de Bus
DMI3
Fils de processador
8
Litografia de processador
14 nm
Família de processador *
Intel® Core™ i7
Nom de codi de processador
Skylake
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Número màxim de carrils PCI Express
16
Processador sense conflictes
Yes
Memòria
Memòria interna *
16 GB
Tipus de memòria interna *
DDR4-SDRAM
Màxima de memòria interna
32 GB
Emmagatzematge de continguts
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
M.2
Lector de targetes integrat
No
Gràfics
Tipus de memòria gràfica discreta
GDDR5
Preparat per a realitat virtual (VR) *
Yes
CUDA
Yes
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® GTX 1060
Memòria d'adaptador de gràfics discret *
6 GB
Tipus HD *
4K Ultra HD
Model d'adaptador de gràfics en funcionament
Intel® HD Graphics 530
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1050 MHz
Número de pantalles suportades (gràfics en funcionament)
3
Memòria d'adaptador de gràfics en funcionament màxima
1,7 GB
Xarxes
Versió Bluetooth
4.1
Estàndards Wi-Fi *
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports HDMI *
1
Connectivitat
Mini DisplayPort quantity *
1
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Disseny
Color de producte *
Negre, Vermell
Programari
Sistema operatiu subministrat *
Windows 10 Pro
Arquitectura del sistema operatiu
64-bit
Característiques especials del processador
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Litografia d'imc i gràfics
14 nm
Estats inactius
Yes
Intel® 64
Yes
Tecnologia Intel Clear Video
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Versió de la tecnologia Intel Secure Key
1,00
Versió d'Intel Small Business Advantage (SBA)
1,00
Versió de la tecnologia Intel Smart Response
1,00
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Versió de l'Intel Stable Image Platform Program (SIPP)
0,00
Intel® TSX-NI
Yes
Versió de l'Intel TSX-NI
1,00
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Bateria
Nombre de bateries incloses *
2 peces
Bateria Hot-swap *
Yes
Bateria de tecnologia *
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
8
Battery capacity
91 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
230 W
Voltatge de sortida de adaptador AC
19.5 MB/s
Pes i dimensions
Amplada
292 mm
Profunditat
54 mm
Alçada
409 mm
Pes *
3,6 kg
Contingut de l'embalatge
Adaptador de CA agrupades
Yes