Seleccioneu país
Seleccioneu idioma
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Miele TKG 840 WP Assecador de roba Dempeus De càrrega frontal Blanc 8 kg A+++

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Miele
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TKG 840 WP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TKG 840 WP
GTIN (EAN/UPC) :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4002515677544
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Miele: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3412
Aquesta característica està basada en els 87078 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 85084 usuaris del Open Icecat (gratuit).
Info modified on: 23 oct 2019 14:58:41
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Miele TKG 840 WP Assecador de roba Dempeus De càrrega frontal Blanc 8 kg A+++:
This short summary of the Miele TKG 840 WP Assecador de roba Dempeus De càrrega frontal Blanc 8 kg A+++ data-sheet is auto-generated and uses the product title and the first six key specs.

Miele TKG 840 WP, Dempeus, De càrrega frontal, Condensació, Blanc, Botons, Giratori, Esquerre

Long summary description Miele TKG 840 WP Assecador de roba Dempeus De càrrega frontal Blanc 8 kg A+++:
This is an auto-generated long summary of Miele TKG 840 WP Assecador de roba Dempeus De càrrega frontal Blanc 8 kg A+++ based on the first three specs of the first five spec groups.

Miele TKG 840 WP. Ubicació del dispositiu: Dempeus, Tipus de càrrega: De càrrega frontal, Sistema d'assecat: Condensació. Capacitat de tambor: 8 kg, Classe d'assecat: A, Temps de cicle: 169 min. Demora d'inici: 24 h. Classe d'eficiència energètica: A+++, Consum d'energia: 1,05 kWh, Consum anual d'energia: 169 kWh. Amplada: 596 mm, Profunditat: 636 mm, Alçada: 850 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details