location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lucasey LC200C suport per a TV 81,3 cm (32") Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lucasey Check ‘Lucasey’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC200C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC200C
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
Suports per a TV Check ‘Lucasey’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Lucasey: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5209
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lucasey LC200C suport per a TV 81,3 cm (32") Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pes màxim (capacitat): 22 kg
  • - Compatibilitat mínima amb la mida de pantalla: 55,9 cm (22") Compatibilitat màxima amb la mida de pantalla: 81,3 cm (32") CEB
  • - Muntatge VESA mínim: 200 x 200 mm Muntatge VESA màxim: 200 x 200 mm
  • - Número de pantalles suportades: 1
  • - Negre
More>>>
Short summary description Lucasey LC200C suport per a TV 81,3 cm (32") Negre:
This short summary of the Lucasey LC200C suport per a TV 81,3 cm (32") Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Lucasey LC200C, 81,3 cm (32"), 200 x 200 mm, 200 x 200 mm, -45 - 45°, 0 - 360°, Negre

Long summary description Lucasey LC200C suport per a TV 81,3 cm (32") Negre:
This is an auto-generated long summary of Lucasey LC200C suport per a TV 81,3 cm (32") Negre based on the first three specs of the first five spec groups.

Lucasey LC200C. Pes màxim (capacitat): 22 kg, Compatibilitat mínima amb la mida de pantalla: 55,9 cm (22"), Compatibilitat màxima amb la mida de pantalla: 81,3 cm (32"), Muntatge VESA mínim: 200 x 200 mm, Muntatge VESA màxim: 200 x 200 mm. Angle d'inclinació: -45 - 45°, Swivel angle range: 0 - 360°. Color de producte: Negre