location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG DD147MWB Rentadora De càrrega frontal 7 kg 1400 RPM Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DD147MWB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DD147MWB
Category:
Machines used for washing clothes.
Rentadores Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16768
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 06 Dec 2021 12:35:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG DD147MWB Rentadora De càrrega frontal 7 kg 1400 RPM Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dempeus De càrrega frontal 7 kg 1400 RPM Blanc
  • - LED
  • - Higiènic/antial·lèrgic, Negre
  • - Sistema d'equilibri de càrrega
  • - Temporitzador d'inici amb retard Bloqueig infantil
  • - Classe de centrifugat: A
  • - 49 L
More>>>
Short summary description LG DD147MWB Rentadora De càrrega frontal 7 kg 1400 RPM Blanc:
This short summary of the LG DD147MWB Rentadora De càrrega frontal 7 kg 1400 RPM Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

LG DD147MWB, De càrrega frontal, 7 kg, A, 1400 RPM, Blanc

Long summary description LG DD147MWB Rentadora De càrrega frontal 7 kg 1400 RPM Blanc:
This is an auto-generated long summary of LG DD147MWB Rentadora De càrrega frontal 7 kg 1400 RPM Blanc based on the first three specs of the first five spec groups.

LG DD147MWB. Tipus de càrrega: De càrrega frontal. Capacitat de tambor: 7 kg, Classe de centrifugat: A. Classe de rentat: A. Velocitat màxima de centrifugat: 1400 RPM. Color de producte: Blanc. Amplada: 600 mm, Profunditat: 550 mm, Alçada: 842 mm

Disseny
Ubicació del dispositiu *
Dempeus
Tipus de càrrega *
De càrrega frontal
Color de producte *
Blanc
Display type
LED
Porta amb frontissa *
Esquerre
Rendiment
Capacitat de tambor *
7 kg
Velocitat màxima de centrifugat *
1400 RPM
Classe de centrifugat *
A
Temporitzador d'inici amb retard *
Yes
Demora d'inici
3 h
Programes de rentat *
Higiènic/antial·lèrgic, Negre
Sistema d'equilibri de càrrega *
Yes
Ergonomia
Bloqueig infantil *
Yes
Gestió de l'energia
Classe d'eficiència energètica (antiga)
A
El consum d'energia rentat
1,19 kWh
Consum d'aigua per cicle *
49 L
Pes i dimensions
Amplada
600 mm
Profunditat
550 mm
Alçada
842 mm
Pes
58 kg
Diàmetre d’opbertura de porta
30 cm
Altres característiques
Classe de rentat
A