location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Flex 5 Chrome Intel® Core™ i3 i3-1315U Chromebook 35,6 cm (14") Pantalla sensible al tacte WUXGA 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) ChromeOS Gris

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Flex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 Chrome
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83EK000XJP
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4582763400281
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 08 Oct 2024 09:33:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo IdeaPad Flex 5 Chrome Intel® Core™ i3 i3-1315U Chromebook 35,6 cm (14") Pantalla sensible al tacte WUXGA 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) ChromeOS Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chromebook Convertible (Plegable) Gris
  • - Intel® Core™ i3 i3-1315U
  • - Pantalla sensible al tacte 35,6 cm (14") WUXGA 1920 x 1200 Pixeles IPS Retroil·luminació LED Setinat 16:10
  • - 8 GB LPDDR4x-SDRAM 4266 MHz
  • - 256 GB Dispositiu d'estat sòlid (SSD)
  • - Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Polímer de liti (LiPo) 51 Wh 10 h 45 W
  • - ChromeOS
More>>>
Short summary description Lenovo IdeaPad Flex 5 Chrome Intel® Core™ i3 i3-1315U Chromebook 35,6 cm (14") Pantalla sensible al tacte WUXGA 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) ChromeOS Gris:
This short summary of the Lenovo IdeaPad Flex 5 Chrome Intel® Core™ i3 i3-1315U Chromebook 35,6 cm (14") Pantalla sensible al tacte WUXGA 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) ChromeOS Gris data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Flex 5 Chrome, Intel® Core™ i3, 35,6 cm (14"), 1920 x 1200 Pixeles, 8 GB, 256 GB, ChromeOS

Long summary description Lenovo IdeaPad Flex 5 Chrome Intel® Core™ i3 i3-1315U Chromebook 35,6 cm (14") Pantalla sensible al tacte WUXGA 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) ChromeOS Gris:
This is an auto-generated long summary of Lenovo IdeaPad Flex 5 Chrome Intel® Core™ i3 i3-1315U Chromebook 35,6 cm (14") Pantalla sensible al tacte WUXGA 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) ChromeOS Gris based on the first three specs of the first five spec groups.

Lenovo IdeaPad Flex 5 Chrome. Tipus de producte: Chromebook, Factor de forma: Convertible (Plegable). Família de processador: Intel® Core™ i3, Processador: i3-1315U. Pantalla diagonal: 35,6 cm (14"), Tipus HD: WUXGA, Resolució de pantalla: 1920 x 1200 Pixeles, Pantalla sensible al tacte. Memòria interna: 8 GB, Tipus de memòria interna: LPDDR4x-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics. Sistema operatiu subministrat: ChromeOS. Color de producte: Gris

Disseny
Nom del color
Storm Grey
Tipus de producte *
Chromebook
Color de producte *
Gris
Factor de forma *
Convertible (Plegable)
Material de lacarcassa
Acrilonitril butadiè estirè (ABS), Alumini, De plàstic
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1200 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
WUXGA
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:10
Superfície de pantalla
Setinat
Brillantor de la pantalla
300 cd/m²
Espai de color RGB
NTSC
Gamma de colors
45%
Freqüència màxima d'actualització
60 Hz
Relació de contrast (típic)
800:1
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Generació de processadors
Intel Core i3-13xxx
Processador *
i3-1315U
Processador nombre de nuclis
6
Freqüència d'acceleració del processador
4,5 GHz
Nuclis de rendiment
2
Nuclis eficients
4
Freqüència turbo màxima del nucli de rendiment
4,5 GHz
Freqüència turbo màxima del nucli d'eficiència
3,3 GHz
Memòria cau de processador
10 MB
Tipus de memòria cau de processador
Smart Cache
Potència base del processador
15 W
Potència turbo màxima
55 W
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
LPDDR4x-SDRAM
Velocitat de rellotge de memòria
4266 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
8 GB
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Número de Altaveus incorporats
2
Potència d'altaveus
2 W
Àudio
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal
1920 x 1080 Pixeles
Tipus HD de càmera frontal
Full HD
Càmera de privadesa
Yes
Tipus de privadesa
Obturador de privacitat
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.3
Comunicació de camp proper (NFC)
No
WWAN
No s'ha instal·lat
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
2
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Rendiment
Chipset de placa mare
Intel® SoC
Acceleròmetre
Yes
Giroscopi
Yes
Sensor Hall
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Idioma del teclat
Japonès
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Programari
Sistema operatiu subministrat *
ChromeOS
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Battery capacity *
51 Wh
Durada de la bateria
10 h
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Freqüència de adaptador AC
100 - 240 Hz
Voltatge d'entrada a adaptador AC
50 - 60 MB/s
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Lector d'empremtes dactilars
Yes
Condicions ambientals
Interval de temperatura de funcionament (T-T)
5 - 35 °C
Rang de temperatura (T-T)
5 - 43 °C
Rang d'humitat
8 - 95%
Humitat d'emmagatzematge
5 - 95%
Altitud màxima de transport
3048 m
Certificats
Certificats de conformitat
RoHS
Certificació
ENERGY STAR 8.0 ErP Lot 26 ErP Lot 6 RoHS compliant
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
315,5 mm
Profunditat
229 mm
Alçada
19,8 mm
Pes *
1,58 kg
Contingut de l'embalatge
Estilet
Yes