location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P2 Tower Intel® Core™ i9 i9-13900K 64 GB DDR5-SDRAM 2 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Windows 11 Pro Lloc de treball

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2 Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30FR0037SP
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197530576775 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 04 Oct 2024 14:58:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkStation P2 Tower Intel® Core™ i9 i9-13900K 64 GB DDR5-SDRAM 2 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Windows 11 Pro Lloc de treball
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core i9-13900K, 24C (8P + 16E)/32T, Max Turbo up to 5.8GHz, P-core 3.0/5.4GHz, E-core 2.2/4.3GHz, 36MB
  • - 2x 32GB UDIMM DDR5-4400 Non-ECC
  • - 1x 2TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal
  • - 1x NVIDIA GeForce RTX 4070 12GB
  • - Windows 11 Pro
Warranty: 3-year, Onsite
Long product name Lenovo ThinkStation P2 Tower Intel® Core™ i9 i9-13900K 64 GB DDR5-SDRAM 2 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Windows 11 Pro Lloc de treball :
The short editorial description of Lenovo ThinkStation P2 Tower Intel® Core™ i9 i9-13900K 64 GB DDR5-SDRAM 2 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Windows 11 Pro Lloc de treball

Intel Core i9-13900K, 24C (8P + 16E)/32T, Max Turbo up to 5.8GHz, P-core 3.0/5.4GHz, E-core 2.2/4.3GHz, 36MB, 2x 32GB UDIMM DDR5-4400 Non-ECC, 1x 2TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal, 1x NVIDIA GeForce RTX 4070 12GB, Windows 11 Pro
More>>>
Lenovo ThinkStation P2 Tower Intel® Core™ i9 i9-13900K 64 GB DDR5-SDRAM 2 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Windows 11 Pro Lloc de treball:
The official marketing text of Lenovo ThinkStation P2 Tower Intel® Core™ i9 i9-13900K 64 GB DDR5-SDRAM 2 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Windows 11 Pro Lloc de treball as supplied by the manufacturer

Elevamos el listón de las estaciones de trabajo básicas
- Máxima potencia informática gracias a los procesadores Intel® Core™
- Procesamiento gráfico y rendimiento superiores gracias a los gráficos profesionales NVIDIA®
- Memoria y almacenamiento configurables, fáciles de actualizar cuando sea necesario
- Mayor fiabilidad, durabilidad y seguridad
- Ideal para estudiantes, educadores, analistas de datos, ingenieros y diseñadores

Short summary description Lenovo ThinkStation P2 Tower Intel® Core™ i9 i9-13900K 64 GB DDR5-SDRAM 2 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Windows 11 Pro Lloc de treball:
This short summary of the Lenovo ThinkStation P2 Tower Intel® Core™ i9 i9-13900K 64 GB DDR5-SDRAM 2 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Windows 11 Pro Lloc de treball data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P2 Tower, 3 GHz, Intel® Core™ i9, i9-13900K, 64 GB, 2 TB, Windows 11 Pro

Long summary description Lenovo ThinkStation P2 Tower Intel® Core™ i9 i9-13900K 64 GB DDR5-SDRAM 2 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Windows 11 Pro Lloc de treball:
This is an auto-generated long summary of Lenovo ThinkStation P2 Tower Intel® Core™ i9 i9-13900K 64 GB DDR5-SDRAM 2 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Windows 11 Pro Lloc de treball based on the first three specs of the first five spec groups.

Lenovo ThinkStation P2 Tower. Freqüència de processador: 3 GHz, Família de processador: Intel® Core™ i9, Processador: i9-13900K. Memòria interna: 64 GB, Tipus de memòria interna: DDR5-SDRAM, Velocitat de rellotge de memòria: 4400 MHz. Capacitat d'emmagatzematge total: 2 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Lector de targetes integrat. Model d'adaptador de gràfics en funcionament: Intel UHD Graphics 770, Model d'adaptador de gràfics discret: NVIDIA GeForce RTX 4070. Sistema operatiu subministrat: Windows 11 Pro. Font d'alimentació: 750 W. Tipus de producte: Lloc de treball. Pes: 9,67 kg

Rendimiento sin concesiones y valor inmejorable
Rendimiento sin concesiones y valor inmejorable

La estación de trabajo ThinkStation P2 Tower de Lenovo pone el rendimiento de las estaciones de trabajo de gama alta al alcance de todos, desde ingenieros y diseñadores hasta analistas de datos y estudiantes. Está optimizado para ofrecer una eficiencia sin igual para realizar actividades informáticas intensivas y de nivel empresarial. Esta estación de trabajo básica es la aliada perfecta para los profesionales que trabajan con grandes volúmenes de datos. Con su excepcional fiabilidad, garantiza un flujo de trabajo ininterrumpido y ofrece un rendimiento de primer nivel sin tener que invertir demasiado.

Una torre repleta de potencia
Una torre repleta de potencia

Equipada con la potencia del procesamiento Intel® Core™, la ThinkStation P2 Tower puede ejecutar conjuntos de datos enormes y complejos, a la velocidad del rayo y sin problemas. También puede ayudar a sobrepasar los límites creativos, gracias a los gráficos discretos NVIDIA® opcionales. Además, la P2 también es muy eficiente desde el punto de vista energético y cumple con estrictos estándares medioambientales, como demuestran sus diversas certificaciones, como EPEAT® Gold y TCO 9.

Se ha diseñado para el presente y el futuro
Se ha diseñado para el presente y el futuro

La estación de trabajo ThinkStation P2 Tower se adapta perfectamente a las necesidades cambiantes de los usuarios. Incorpora una memoria ultrarrápida y almacenamiento ampliable que permite acceder a los datos y ejecutarlos con rapidez, en cualquier momento del día. Esta robusta máquina, equipada con aplicaciones certificadas por ISV, garantiza un funcionamiento fluido y fiabilidad para las tareas más intrincadas, y ofrece un rendimiento de alta eficiencia. Además, puedes elegir entre un sistema operativo basado en Microsoft Windows o en Linux que mejor se adapte a tu entorno de trabajo y a tus necesidades de software. 



Consulta la lista completa de certificaciones ISV.

Fiabilidad y robustez en su núcleo
Fiabilidad y robustez en su núcleo

Todas nuestras estaciones de trabajo están diseñadas para ofrecer rendimiento y durabilidad, y la ThinkStation P2 no es una excepción. Tras superar más de 200 controles de calidad y rigurosas pruebas, esta torre rezuma robustez y excelencia en todas sus formas. Diseñado para soportar incluso los entornos más duros, desde los terrenos helados del Ártico hasta el calor sofocante de los entornos desérticos, el P2 garantiza el máximo rendimiento incluso en las condiciones más extremas.

Tu fortaleza en todos los sentidos
Tu fortaleza en todos los sentidos

Disfruta de una protección reforzada por dentro y por fuera con la torre ThinkStation P2. Incluye ThinkShield, nuestro conjunto de soluciones de seguridad de hardware y software, para ayudar a proteger tu estación de trabajo y tus datos de forma integral. El chip Trusted Platform Module (TPM) 2.0 cifra tus contraseñas y otros datos cruciales, mientras que la BIOS puede incluso autor repararse si se corrompe o sufre un ataque malicioso. Además, una ranura Kensington Security Slot™ proporciona seguridad física y recibe asistencia oportuna para las actualizaciones del firmware de Windows para reforzar tus mecanismos de defensa.

Una opción Smart que cuida del planeta
Una opción Smart que cuida del planeta

La estación de trabajo ThinkStation P2 Tower se ha fabricado y embalado de forma responsable, sin comprometer la calidad ni el rendimiento. Incluye un 95 % de plástico reciclado posconsumo en el marco biselado frontal. Además, su packaging de cartón es reciclado en un 90 % y está certificado por Forest Stewardship Coincil (FSC), mientras que el packaging de sus cojines utiliza polietileno expandido (EPE) reciclado en un 90 %. Así que, tanto si eres ingeniero principiante, diseñador de productos, profesor o estudiante, tienes una opción fiable para obtener el rendimiento que necesitas para agilizar tus flujos de trabajo.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i9
Processador *
i9-13900K
Processador nombre de nuclis
24
Fils de processador
32
Freqüència d'acceleració del processador
5,4 GHz
Freqüència de processador *
3 GHz
Memòria
Memòria interna *
64 GB
Màxima de memòria interna *
128 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
2 x 32 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
4400 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
2 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Capacitat d'SSD total
2 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
2 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Adaptador de gràfics discret *
Yes
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 4070
Memòria d'adaptador de gràfics discret
12 GB
Número d'adaptadors de gràfics discrets
1
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 770
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
No
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
6
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Quantitat d'interficies DisplayPorts
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortida de línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Rendiment
Chipset de placa mare
Intel W680
Xip d'àudio
Realtek ALC897Q-CG
Sistema d'àudio
Àudio d'alta definició
Mòdul de Plataforma fiable (TPM)
Yes
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Gestió de l'energia
Font d'alimentació *
750 W
Pes i dimensions
Amplada *
170 mm
Profunditat *
315,4 mm
Alçada *
376 mm
Pes *
9,67 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes