location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 11JHRAT1CH estació de treball i PC tot en un 68,6 cm (27") 2560 x 1440 Pixeles Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11JHRAT1CH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11JHRAT1CH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195042227918 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5804
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 04 Oct 2024 13:22:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lenovo 11JHRAT1CH estació de treball i PC tot en un 68,6 cm (27") 2560 x 1440 Pixeles Negre:
This short summary of the Lenovo 11JHRAT1CH estació de treball i PC tot en un 68,6 cm (27") 2560 x 1440 Pixeles Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 11JHRAT1CH, 68,6 cm (27"), Quad HD, Negre

Long summary description Lenovo 11JHRAT1CH estació de treball i PC tot en un 68,6 cm (27") 2560 x 1440 Pixeles Negre:
This is an auto-generated long summary of Lenovo 11JHRAT1CH estació de treball i PC tot en un 68,6 cm (27") 2560 x 1440 Pixeles Negre based on the first three specs of the first five spec groups.

Lenovo 11JHRAT1CH. Pantalla diagonal: 68,6 cm (27"), Tipus HD: Quad HD, Resolució de pantalla: 2560 x 1440 Pixeles, Forma de la pantalla: Plana, Tipus de panell: IPS. Càmera integrada. Color de producte: Negre

Exposar
Pantalla diagonal *
68,6 cm (27")
Resolució de pantalla *
2560 x 1440 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Quad HD
Relació d'aspecte nativa
16:9
Profunditat del color
8 Bit
Tipus de panell
IPS
Temps de resposta
6 ms
Relació de contrast (típic)
1000:1
Angle de visió, horitzontal
178°
Angle de visió, vertical
178°
Mida dels píxels
0,2331 x 0,2331 mm
Forma de la pantalla
Plana
Mostra el nombre de colors
16.700 milions de colors
Densitat de píxels
109 ppi
Freqüència màxima d'actualització
60 Hz
Pantalla antireflectora
Yes
Tecnologia Low Blue Light
Yes
Ajustament d'inclinació
Yes
Angle d'inclinació
-5 - 30°
Emmagatzematge de continguts
Tipus d'unitat òptica *
No
Gràfics
NVIDIA G-SYNC
No
AMD FreeSync
No
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
4 W
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Connectivitat
Quantitat de ports HDMI *
1
Quantitat d'interficies DisplayPorts
1
Disseny
Nom del color
Black
Disseny
Color de producte *
Negre
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Muntatge VESA
Yes
Rendiment
Posicionament al mercat
Empresa
Gestió de l'energia
Potència de dissipació de adaptador AC
170 W
Consum d'energia
37 W
Consum d'energia (en espera)
0,4 W
Consum d'energia (off)
0,3 W
Pes i dimensions
Amplada (amb suport)
614 mm
Profunditat (amb suport)
329 mm
Alçada (amb suport)
554,2 mm
Pes (amb suport)
7,95 kg
Amplada (sense suport)
614 mm
Profunditat (sense suport)
73,9 mm
Alçària (sense suport)
413,1 mm
Pes (sense suport)
4,9 kg
Amplària d'embalatge
782 mm
Profunditat d'embalatge
172 mm
Alçada d'embalatge
469 mm
Pes de paquet
9,75 kg
Certificats
Certificació
UL Environment Gold, TCO 8.0, TCO Edge 2.0, TUV
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR, EPEAT Silver
Dades logístiques
Codi del Sistema harmonitzat (HS)
85285210
Altres característiques
Mida de pantalla diagonal
68,5 cm
HDMI
Yes
Connexió d'auriculars
3,5 mm
Tipus de llum de fons
W-LED
Country Distributor
Switzerland 3 distributor(s)