location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo V520 Intel® Core™ i3 i3-7100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10NK002MGE
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45690
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo V520 Intel® Core™ i3 i3-7100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Negre 180 W
  • - Intel® Core™ i3 i3-7100 3,9 GHz
  • - 8 GB DDR4-SDRAM
  • - 256 GB Dispositiu d'estat sòlid (SSD) DVD±RW Lector de targetes integrat
  • - Intel® HD Graphics 630
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Short summary description Lenovo V520 Intel® Core™ i3 i3-7100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre:
This short summary of the Lenovo V520 Intel® Core™ i3 i3-7100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo V520, 3,9 GHz, Intel® Core™ i3, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo V520 Intel® Core™ i3 i3-7100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre:
This is an auto-generated long summary of Lenovo V520 Intel® Core™ i3 i3-7100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre based on the first three specs of the first five spec groups.

Lenovo V520. Freqüència de processador: 3,9 GHz, Família de processador: Intel® Core™ i3, Processador: i3-7100. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Tipus d'unitat òptica: DVD±RW. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 630. Sistema operatiu subministrat: Windows 10 Pro, Arquitectura del sistema operatiu: 64-bit. Font d'alimentació: 180 W. Tipus de xassís: Tower. Tipus de producte: PC. Color de producte: Negre

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Generació de processadors
7th gen Intel® Core™ i3
Processador *
i3-7100
Processador nombre de nuclis
2
Freqüència de processador *
3,9 GHz
Socket del processador
LGA 1151 (sòcol H4)
Memòria cau de processador
3 MB
Tipus de memòria cau de processador
Smart Cache
Fils de processador
4
Bus del sistema
8 GT/s
Tipus de Bus
DMI3
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Kaby Lake
Potència de disseny tèrmic (TDP)
51 W
Tjunction
100 °C
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Número de processadors instal · Lats
1
Execució pas a pas
S0
Màxim de memòria interna suportada pel processador
64 GB
Tipus de memòria suportats pel processador
DDR3L-SDRAM, DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
1333, 1600, 2133, 2400 MHz
ECC suportat pel processador
No
Memòria
Memòria interna *
8 GB
Màxima de memòria interna *
32 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
2x DIMM
No ECC
Yes
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
DVD±RW
Número d'unitats d'emmagatzematge instal·Lades
1
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1100 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
0x5912
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
6
Quantitat de ports VGA (D-Sub)
1
Port DVI
No
Quantitat de ports HDMI *
1
Quantitat d'interficies DisplayPorts
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Connectivitat
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Quantitat de ports sèrie
1
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Color de producte *
Negre
Rendiment
Chipset de placa mare
Intel® B250
Protecció de contrasenya
Yes
Protecció de contrasenya
HDD, Encès
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 10 Pro
Arquitectura del sistema operatiu
64-bit
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel® InTru™ 3D Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Codi de processador
SR35C
Escalabilitat
1S
Configuració de CPU (màx.)
1
Especificació de solució tèrmica
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
0,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió de l'Intel TSX-NI
0,00
Processor ARK ID
97455
Intel® Turbo Boost Technology
No
Intel Hyper-Threading Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Processador sense conflictes
Yes
Gestió de l'energia
Font d'alimentació *
180 W
Sostenibilitat
Certificats de sostenibilitat
RoHS, ENERGY STAR
Pes i dimensions
Amplada *
145 mm
Profunditat *
293,2 mm
Alçada *
366 mm
Pes *
5,65 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 11:00:55
Es ha coleccionado 1 opiniones de expertos para Lenovo V520 Intel® Core™ i3 i3-7100 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Torre PC Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Country Distributor
Deutschland 1 distributor(s)