location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M600 Intel® Pentium® J3710 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Mini PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10G90019GE
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190793406636 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51864
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 21 Jun 2024 03:08:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre M600 Intel® Pentium® J3710 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Mini PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Negre 65 W
  • - Intel® Pentium® J3710 1,6 GHz
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD
  • - Intel® HD Graphics 405
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Short summary description Lenovo ThinkCentre M600 Intel® Pentium® J3710 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Mini PC Negre:
This short summary of the Lenovo ThinkCentre M600 Intel® Pentium® J3710 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Mini PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M600, 1,6 GHz, Intel® Pentium®, J3710, 4 GB, 500 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M600 Intel® Pentium® J3710 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Mini PC Negre:
This is an auto-generated long summary of Lenovo ThinkCentre M600 Intel® Pentium® J3710 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Mini PC Negre based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M600. Freqüència de processador: 1,6 GHz, Família de processador: Intel® Pentium®, Processador: J3710. Memòria interna: 4 GB, Tipus de memòria interna: DDR3L-SDRAM, Velocitat de rellotge de memòria: 1600 MHz. Capacitat d'emmagatzematge total: 500 GB, Suport d'emmagatzematge: HDD. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 405. Sistema operatiu subministrat: Windows 10 Pro, Arquitectura del sistema operatiu: 64-bit. Font d'alimentació: 65 W. Tipus de xassís: Mini PC. Tipus de producte: Mini PC. Color de producte: Negre

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Pentium®
Processador *
J3710
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
2,64 GHz
Freqüència de processador *
1,6 GHz
Memòria cau de processador
2 MB
Tipus de memòria cau de processador
L2
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Braswell
Potència de disseny tèrmic (TDP)
6,5 W
Tjunction
90 °C
Versió de ranures PCI Express
2.0
Número màxim de carrils PCI Express
4
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
Número de processadors instal · Lats
1
Màxim de memòria interna suportada pel processador
8 GB
Tipus de memòria suportats pel processador
DDR3L-SDRAM
Velocitats de rellotge de memòria suportades pel processador
1600 MHz
ECC suportat pel processador
No
Memòria
Memòria interna *
4 GB
Màxima de memòria interna *
8 GB
Tipus de memòria interna
DDR3L-SDRAM
Disseny de memòria
1 x 4 GB
Ranures de memòria
1x SO-DIMM
Velocitat de rellotge de memòria
1600 MHz
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
500 GB
Suport d'emmagatzematge *
HDD
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
500 GB
Interfície de disc dur
SATA III
Velocitat de rotació de disc dur
7200 RPM
Mida del disc rígid
2.5"
Lector de targetes integrat
No
Gràfics
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 405
Freqüència base d'adaptador de gràfics en funcionament
400 MHz
Freqüència burst d'adaptador de gràfics en funcionament
740 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
740 MHz
Memòria d'adaptador de gràfics en funcionament màxima
8 GB
Número de pantalles suportades (gràfics en funcionament)
3
Número d'unitats d'execució
18
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Port DVI
No
Quantitat d'interficies DisplayPorts
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Connectivitat
Sortides per a auriculars
1
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Mini PC
Volum
1 L
Col · locació suportada
Horitzontal/Vertical
Sistema de refrigeració d'aigua
No
Color de producte *
Negre
Rendiment
Protecció de contrasenya
Yes
Protecció de contrasenya
HDD, Encès
Tipus de producte *
Mini PC
Programari
Sistema operatiu subministrat *
Windows 10 Pro
Arquitectura del sistema operatiu
64-bit
Característiques especials del processador
Intel HD Audio Technology
Yes
Intel® 64
Yes
Opcions integrades disponibles
No
Intel® InTru™ 3D Technology
No
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Tecnologies de supervisió tèrmica
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Mida del paquet del processador
25 x 27 mm
Configuració de CPU (màx.)
1
UART
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel® Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91532
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Intel Anti-Theft Technology
No
Processador sense conflictes
Yes
4G WiMAX integrat
No
Gestió de l'energia
Font d'alimentació *
65 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50 - 60 Hz
Certificats
Certificats de conformitat
RoHS
Certificació
ENERGY STAR 6.0, EPEAT Gold rating (for Windows models only); GREENGUARD; RoHS-compliant; Cisco EnergyWise compatible; ErP Lot 3
Sostenibilitat
Certificats de sostenibilitat
EPEAT Gold, ENERGY STAR
Pes i dimensions
Amplada *
179 mm
Profunditat *
182,9 mm
Alçada *
34,5 mm
Pes *
1,3 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Manual
Yes
Altres característiques
Altaveus subministrats
Yes
Etiquetatge de segment d'Intel
Empresa, Professional
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:34:57
Es ha coleccionado 2 opiniones de expertos para Lenovo ThinkCentre M600 Intel® Pentium® J3710 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 10 Pro Mini PC Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Country Distributor
Deutschland 1 distributor(s)