location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60440062 caixa per emmagatzemar arxivadors Polipropilè (PP) Porpra

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60440062
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60440062 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4002432103805
Category:
Boxes and other places to store files .
Caixes per emmagatzemar arxivadors Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92429
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 29 Dec 2023 08:58:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Leitz 60440062 caixa per emmagatzemar arxivadors Polipropilè (PP) Porpra
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sorprendente y atractiva caja de almacenamiento para documentos y dosieres de tamaño A4, fotos y otros objetos.
  • - Montaje rápido y sencillo gracias al mecanismo de botón y a la posibilidad de plegarse (lo que reduce el espacio de almacenamiento mientras la caja no se usa).
  • - Dale a tu lugar de trabajo o tu hogar el efecto WOW con esta gama de productos en colores llamativos y elegantes.
  • - PP de acabado brillante que confiere aspecto de calidad, mayor durabilidad y facilita la limpieza.
  • - Fácil indexación del contenido gracias al porta etiquetas de metal de gran calidad y a las etiquetas blancas.
  • - Cómoda manipulación gracias a las robustas asas de metal.
  • - Fabricación con cartón resistente y de calidad.
  • - Estructura patentada para mayor protección frente a la apertura accidental de la caja durante el transporte de contenido pesado.
Long product name Leitz 60440062 caixa per emmagatzemar arxivadors Polipropilè (PP) Porpra :
The short editorial description of Leitz 60440062 caixa per emmagatzemar arxivadors Polipropilè (PP) Porpra

Caja de almacenaje mediana Click & Store WOW de Leitz
More>>>
Leitz 60440062 caixa per emmagatzemar arxivadors Polipropilè (PP) Porpra:
The official marketing text of Leitz 60440062 caixa per emmagatzemar arxivadors Polipropilè (PP) Porpra as supplied by the manufacturer

Esconde el desorden y presume de unas elegantes soluciones de almacenamiento ¡Organízate al momento con Click & Store!

Short summary description Leitz 60440062 caixa per emmagatzemar arxivadors Polipropilè (PP) Porpra:
This short summary of the Leitz 60440062 caixa per emmagatzemar arxivadors Polipropilè (PP) Porpra data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60440062, Polipropilè (PP), Porpra, A4, Retrat, 1 calaix(os), Arxivador, Catàleg, Sobre, Arxivador pla, Carpeta, Carpeta penjant, Carta, Nota, Paper, Picture,...

Long summary description Leitz 60440062 caixa per emmagatzemar arxivadors Polipropilè (PP) Porpra:
This is an auto-generated long summary of Leitz 60440062 caixa per emmagatzemar arxivadors Polipropilè (PP) Porpra based on the first three specs of the first five spec groups.

Leitz 60440062. Material: Polipropilè (PP), Color de producte: Porpra, Mides ISO A-series (A0. .. A9): A4. Volum: 16,7 L, Amplada: 281 mm, Profunditat: 200 mm

Característiques
Material
Polipropilè (PP)
Color de producte
Porpra
Mides ISO A-series (A0. .. A9)
A4
Orientació
Retrat
Número de colors
1 calaix(os)
Tapa extraïble
Yes
Portaetiquetes
Yes
Carrying handle
Yes
Indicat per emmagatzemar
Arxivador, Catàleg, Sobre, Arxivador pla, Carpeta, Carpeta penjant, Carta, Nota, Paper, Picture, Chapa protectora
Pes i dimensions
Volum
16,7 L
Amplada
281 mm
Profunditat
200 mm
Longitud
370 mm
Pes
900 g
Dimensions interiors(W x D x H)
265 x 335 x 188 mm
Contingut de l'embalatge
Quantitat
1
Brand Image Product code Product Stock Price from
Leitz 60480062 caixa per emmagatzemar arxivadors Cartró dur, Polipropilè (PP) Porpra Leitz 60480062 caixa per emmagatzemar arxivadors Cartró dur, Polipropilè (PP) Porpra
(show image)
60480062 60480062 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60450062 caixa per emmagatzemar arxivadors Tauler de fibra Porpra Leitz 60450062 caixa per emmagatzemar arxivadors Tauler de fibra Porpra
(show image)
60450062 60450062 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60570062 caixa per emmagatzemar arxivadors Tauler de fibra Porpra Leitz 60570062 caixa per emmagatzemar arxivadors Tauler de fibra Porpra
(show image)
60570062 60570062 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60490062 caixa per emmagatzemar arxivadors Cartró, Tauler de fibra Porpra Leitz 60490062 caixa per emmagatzemar arxivadors Cartró, Tauler de fibra Porpra
(show image)
60490062 60490062 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60420062 caixa per emmagatzemar arxivadors Porpra Leitz 60420062 caixa per emmagatzemar arxivadors Porpra
(show image)
60420062 60420062 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60410062 caixa per emmagatzemar arxivadors Porpra Leitz 60410062 caixa per emmagatzemar arxivadors Porpra
(show image)
60410062 60410062 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60580062 caixa per emmagatzemar arxivadors Polipropilè (PP) Porpra Leitz 60580062 caixa per emmagatzemar arxivadors Polipropilè (PP) Porpra
(show image)
60580062 60580062 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60470062 caixa per emmagatzemar arxivadors Polipropilè (PP) Porpra Leitz 60470062 caixa per emmagatzemar arxivadors Polipropilè (PP) Porpra
(show image)
60470062 60470062 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)