Seleccioneu país
Seleccioneu idioma
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

L’Oréal Paris Préférence Infinia 3.12 St Honore color per als cabells Marró

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
L’Oréal Paris
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Préférence
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Infinia 3.12 St Honore
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3600523288380
GTIN (EAN/UPC) :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
3600523288380
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by L’Oréal Paris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12443
Aquesta característica està basada en els 87045 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 85048 usuaris del Open Icecat (gratuit).
Info modified on: 19 oct 2019 03:23:26
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description L’Oréal Paris Préférence Infinia 3.12 St Honore color per als cabells Marró:
This short summary of the L’Oréal Paris Préférence Infinia 3.12 St Honore color per als cabells Marró data-sheet is auto-generated and uses the product title and the first six key specs.

L’Oréal Paris Préférence Infinia 3.12 St Honore, Marró, Brun Cendré Irisé, Llarga durada, Brillo, Vitamin E, 65 mm, 93 mm

Long summary description L’Oréal Paris Préférence Infinia 3.12 St Honore color per als cabells Marró:
This is an auto-generated long summary of L’Oréal Paris Préférence Infinia 3.12 St Honore color per als cabells Marró based on the first three specs of the first five spec groups.

L’Oréal Paris Infinia 3.12 St Honore, Préférence. Grup color: Marró, Nom del color: Brun Cendré Irisé, Efecte de cura dels cabells: Llarga durada, Brillo. Amplària d'embalatge: 65 mm, Profunditat d'embalatge: 93 mm, Alçada d'embalatge: 172 mm

Característiques
Grup color *
Marró
Codi de colors *
3.12
Nom del color *
Brun Cendré Irisé
Efecte de cura dels cabells
Llarga durada, Brillo
Permanent
Yes
Característiques
Vitamines i minerals
Vitamin E
Dades de l'embalatge
Amplària d'embalatge *
65 mm
Profunditat d'embalatge *
93 mm
Alçada d'embalatge *
172 mm
Pes de paquet *
281 g
Customer service details
Country Belgium Address details
Número de telèfon 02/210.06.78 lloc web
X