location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak PIXPRO FZ43-BK compact camera 1/2.3" Càmera compacta 16,15 MP CCD 4608 x 3456 Pixeles Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXPRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FZ43-BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FZ43-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0819900012224 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Càmeres digitals Check ‘Kodak’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67914
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 22 Sep 2023 13:14:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kodak PIXPRO FZ43-BK compact camera 1/2.3" Càmera compacta 16,15 MP CCD 4608 x 3456 Pixeles Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Càmera compacta 16,15 MP CCD Negre
  • - Mida de sensor d’imatge: 1/2.3"
  • - Estabilitzador d'imatge
  • - Zoom òptic: 4x Zoom digital: 6x
  • - Sensibilitat ISO (mín.): 80 Sensibilitat ISO (màx.): 1600 Velocitat més ràpida de l'obturador de la càmera: 1/2000 s Velocitat més lenta de l'obturador de la càmera: 4 s ± 2EV (1/3EV step)
  • - Enregistrament de vídeo 1280 x 720 Pixeles HD-Ready
  • - Micròfon incorporat PictBridge Micro-USB A
  • - Alcalí
More>>>
Short summary description Kodak PIXPRO FZ43-BK compact camera 1/2.3" Càmera compacta 16,15 MP CCD 4608 x 3456 Pixeles Negre:
This short summary of the Kodak PIXPRO FZ43-BK compact camera 1/2.3" Càmera compacta 16,15 MP CCD 4608 x 3456 Pixeles Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak PIXPRO FZ43-BK, 16,15 MP, 4608 x 3456 Pixeles, CCD, 4x, HD-Ready, Negre

Long summary description Kodak PIXPRO FZ43-BK compact camera 1/2.3" Càmera compacta 16,15 MP CCD 4608 x 3456 Pixeles Negre:
This is an auto-generated long summary of Kodak PIXPRO FZ43-BK compact camera 1/2.3" Càmera compacta 16,15 MP CCD 4608 x 3456 Pixeles Negre based on the first three specs of the first five spec groups.

Kodak PIXPRO FZ43-BK. Tipus de càmera: Càmera compacta, Megapixels: 16,15 MP, Mida de sensor d’imatge: 1/2.3", Tipus de sensor: CCD, Màxima resolució d'imatge: 4608 x 3456 Pixeles. Sensibilitat ISO (màx.): 1600. Zoom òptic: 4x, Zoom digital: 6x, Distància focal: 4.9 - 19.6 mm. Tipus HD: HD-Ready, Resolució màxima de vídeo: 1280 x 720 Pixeles. Pantalla diagonal: 6,86 cm (2.7"). PictBridge. Pes: 117 g. Color de producte: Negre

Country Distributor
United Kingdom 1 distributor(s)