location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology System Specific Memory 16GB DDR3 1333MHz Module Mòdul de memòria 1 x 16 GB ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System Specific Memory
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB DDR3 1333MHz Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KTH-PL313LV/16G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0740617190953 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Mòduls de memòria Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233738
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Feb 2024 10:10:11
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology System Specific Memory 16GB DDR3 1333MHz Module Mòdul de memòria 1 x 16 GB ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 16 GB DDR3 1333 MHz
  • - 240-pin DIMM 1 x 16 GB
  • - 1.35 MB/s
  • - ECC
Warranty: Garantía de por vida
Long product name Kingston Technology System Specific Memory 16GB DDR3 1333MHz Module Mòdul de memòria 1 x 16 GB ECC :
The short editorial description of Kingston Technology System Specific Memory 16GB DDR3 1333MHz Module Mòdul de memòria 1 x 16 GB ECC

System Specific
More>>>
Kingston Technology System Specific Memory 16GB DDR3 1333MHz Module Mòdul de memòria 1 x 16 GB ECC:
The official marketing text of Kingston Technology System Specific Memory 16GB DDR3 1333MHz Module Mòdul de memòria 1 x 16 GB ECC as supplied by the manufacturer

Kingston Technology es el mayor fabricante independiente de memoria del mundo y cuenta con una excelente reputación por la calidad de sus productos y sus precios competitivos. Sus módulos de memoria para sistemas específicos se someten a diversas pruebas antes de comercializarse que garantizan la compatibilidad con los sistemas para los que están diseñados. Además, todos cuentan con garantía de por vida.

Short summary description Kingston Technology System Specific Memory 16GB DDR3 1333MHz Module Mòdul de memòria 1 x 16 GB ECC:
This short summary of the Kingston Technology System Specific Memory 16GB DDR3 1333MHz Module Mòdul de memòria 1 x 16 GB ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology System Specific Memory 16GB DDR3 1333MHz Module, 16 GB, 1 x 16 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Kingston Technology System Specific Memory 16GB DDR3 1333MHz Module Mòdul de memòria 1 x 16 GB ECC:
This is an auto-generated long summary of Kingston Technology System Specific Memory 16GB DDR3 1333MHz Module Mòdul de memòria 1 x 16 GB ECC based on the first three specs of the first five spec groups.

Kingston Technology System Specific Memory 16GB DDR3 1333MHz Module. Memòria interna: 16 GB, Disseny de la memòria (mòduls x mida): 1 x 16 GB, Tipus de memòria interna: DDR3, Velocitat de rellotge de memòria: 1333 MHz, Factor de forma de memòria: 240-pin DIMM, ECC

Característiques
Tipus de memòria intermèdia
Registered (buffered)
Memòria interna *
16 GB
Disseny de la memòria (mòduls x mida) *
1 x 16 GB
Tipus de memòria interna *
DDR3
Velocitat de rellotge de memòria *
1333 MHz
Factor de forma de memòria *
240-pin DIMM
ECC *
Yes
Bus de memòria
72 Bit
Classificació de memòria
2
Voltatge de la memòria
1.35 MB/s
Configuració de mòdul
2G X 72
Tipus de memòria
PC3-10600
Característiques
Plaques de plom
Or
Pes i dimensions
Amplada
133,3 mm
Dades de l'embalatge
Tipus d'embalatge
DIMM
Altres característiques
Organització dels chips
X4
Compatibilitat
627808-B21 (HP); 627812-B21 (HP); 647883-B21 (HP); 647901-B21 (HP); 647901-S21 (HP); A0R59A (HP)
Nombre de pins
240
Velocitat del rellotge de bus
1333 MHz
Indicació d'error
ECC
Disseny de memòria
1 x 16384 MB
Memòria interna
16384 MB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:11:13
Es ha coleccionado 1 opiniones de expertos para Kingston Technology System Specific Memory 16GB DDR3 1333MHz Module módulo de memoria 1 x 16 GB ECC pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)