location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel NUC BOXNUC6CAYSAJ PC Intel Celeron J J3455 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Mini PC Negre, Gris

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NUC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BOXNUC6CAYSAJ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXNUC6CAYSAJ
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5032037088831 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘Intel’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184229
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intel NUC BOXNUC6CAYSAJ PC Intel Celeron J J3455 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Mini PC Negre, Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Negre, Gris
  • - Intel Celeron J J3455 1,5 GHz
  • - 2 GB DDR3L-SDRAM 1600 MHz 1 x 2 GB
  • - 32 GB eMMC Lector de targetes integrat
  • - Intel® HD Graphics 500
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 64-bit
More>>>
Short summary description Intel NUC BOXNUC6CAYSAJ PC Intel Celeron J J3455 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Mini PC Negre, Gris:
This short summary of the Intel NUC BOXNUC6CAYSAJ PC Intel Celeron J J3455 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Mini PC Negre, Gris data-sheet is auto-generated and uses the product title and the first six key specs.

Intel NUC BOXNUC6CAYSAJ, 1,5 GHz, Intel Celeron J, J3455, 2 GB, 32 GB, Windows 10

Long summary description Intel NUC BOXNUC6CAYSAJ PC Intel Celeron J J3455 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Mini PC Negre, Gris:
This is an auto-generated long summary of Intel NUC BOXNUC6CAYSAJ PC Intel Celeron J J3455 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Mini PC Negre, Gris based on the first three specs of the first five spec groups.

Intel NUC BOXNUC6CAYSAJ. Freqüència de processador: 1,5 GHz, Família de processador: Intel Celeron J, Processador: J3455. Memòria interna: 2 GB, Tipus de memòria interna: DDR3L-SDRAM, Velocitat de rellotge de memòria: 1600 MHz. Capacitat d'emmagatzematge total: 32 GB, Suport d'emmagatzematge: eMMC, Lector de targetes integrat. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 500. Wi-Fi. Sistema operatiu subministrat: Windows 10, Arquitectura del sistema operatiu: 64-bit. Tipus de producte: Mini PC. Color de producte: Negre, Gris

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:27:24
Es ha coleccionado 4 opiniones de expertos para Intel NUC BOXNUC6CAYSAJ PC Intel Celeron J J3455 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Mini PC Negro, Gris y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)
România 1 distributor(s)