location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Curved 34-b071ns Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Blanc, Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Curved
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Todo-en-Uno con pantalla curva 34-b071ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z7E49EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190781541073 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6298
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Mar 2024 18:59:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 05 Jul 2017
Product end of life date
Bullet Points HP ENVY Curved 34-b071ns Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Blanc, Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC tot en un Blanc, Negre 230 W
  • - Intel® Core™ i7 i7-7700T 2,9 GHz
  • - 86,4 cm (34") Quad HD 3440 x 1440 IPS Mat
  • - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
  • - 1,26 TB HDD+SSD Lector de targetes integrat
  • - NVIDIA® GeForce® GTX 950M 4 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name HP ENVY Curved 34-b071ns Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Blanc, Negre :
The short editorial description of HP ENVY Curved 34-b071ns Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Blanc, Negre

Intel Core i7-7700T (2.9GHz, Cache 8MB, 4 Cores), 34" LED Wide Quad HD (3440 x 1440), 16GB DDR4-SDRAM 2133MHz (2 x 8), 1000GB SATA HDD 7200256GB NVMe 3.0,PCI Express SSD, Intel HD Graphics 630 + NVIDIA GeForce GTX 950M (4GB, GDDR5), Gigabit LAN, WLAN 802.11b/g/n/a/ac, Bluetooth 4.0, Windows 10 Home 64-bit
More>>>
HP ENVY Curved 34-b071ns Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Blanc, Negre:
The official marketing text of HP ENVY Curved 34-b071ns Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Blanc, Negre as supplied by the manufacturer

Ve más allá del reino del entretenimiento en casa gracias a una experiencia de inmersión que no tiene parangón. Desde la esmerada fabricación de su pantalla curvada con micro-bordes y ultrafina hasta sus casi cinco millones de píxeles, esta revolucionaria obra de arte fue diseñada para impresionar, cautivar y, en última instancia, dejarte sin aliento.

Windows 10
Haga grandes cosas con confianza con la familiaridad de Windows... pero mejor.

Procesadores Intel® Core™ de 7ª generación
Su potente rendimiento sigue fácilmente el ritmo de sus necesidades multitarea más exigentes, admite nuevas formas de interactuar con su PC y ofrece funciones de vídeo 4K mejoradas.

Gráficos Intel® HD
Los impresionantes gráficos le ayudarán en todo lo que haga. Ya sea ver un vídeo o simplemente navegar por la web, Intel® HD Graphics hace que las imágenes en pantalla tengan una calidad vívida y fluida.

Tarjeta gráfica NVIDIA® GeForce® GTX 950M
El rendimiento de la tarjeta gráfica a nivel de PC de sobremesa proporciona una experiencia de juego fluida y de alta definición en tu ordenador portátil. Y con tecnología NVIDIA® BatteryBoost™, se ajusta dinámicamente el rendimiento de la unidad de procesamiento gráfico, lo que garantiza sesiones de juegos más largos para una experiencia realmente móvil.

1 entrada HDMI
Disfrute de sus contenidos favoritos en una pantalla más grande conectando su consola de juegos, reproductor Blu-ray, ordenador o dispositivo de transmisión.

1 salida HDMI
Nunca ha sido más fácil ofrecer a su dispositivo una pantalla más grande o segunda. Con una salida HDMI, puede transmitir vídeo HD y sonido con un solo cable estándar.

DDR4 RAM options
Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Carga inalámbrica
Disfruta de un nuevo nivel de comodidad con la carga inalámbrica incorporada en la base. Sólo tienes que colocar cualquier Smartphone compatible en la base para lograr una carga completamente sin cables.

Cámara HP Privacy
La innovadora cámara web se ha diseñado para aparecer solo cuando esté en uso y desaparecer cuando no lo esté, manteniéndote seguro en línea.

Cuatro altavoces y dos radiadores pasivos con Bang & Olufsen
Cuatro altavoces, dobles radiadores pasivos y tuning personalizado por expertos en Bang & Olufsen aportan un sonido dinámico en todas las frecuencias para obtener un audio mejorado y graves más fuertes.

Cámara IR HD HP TrueVision
El sensor de infrarrojos le ofrece la seguridad añadida de Windows Hello, una forma más segura de acceder a su ordenador. Obtenga una gran claridad cuando realice videoconferencias, incluso con poca luz.

Barra de sonido para un sonido increíble
Integrados en la barra de sonido, los cuatro altavoces de proyección frontal dirigen el sonido hacia usted en un ángulo de 45 grados para ofrecer un audio alto y claro. Además, los controles intuitivos del sintonizador de audio le permiten ajustar el volumen fácilmente.

Certificación de color Technicolor
Vea películas con colores altamente realistas en un dispositivo certificado para cumplir con los mismos estándares de precisión utilizados en Hollywood.

USB-C™ Thunderbolt™
Cargue su dispositivo, conecte una pantalla externa o transfiera datos a una velocidad increíble de 40 GB desde un puerto USB-C™ Thunderbolt™ impresionante. Y es reversible, por lo que no tendrá que preocuparse de si lo conecta al revés.

Short summary description HP ENVY Curved 34-b071ns Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Blanc, Negre:
This short summary of the HP ENVY Curved 34-b071ns Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Blanc, Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Curved 34-b071ns, 86,4 cm (34"), Quad HD, Intel® Core™ i7, 16 GB, 1,26 TB, Windows 10 Home

Long summary description HP ENVY Curved 34-b071ns Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Blanc, Negre:
This is an auto-generated long summary of HP ENVY Curved 34-b071ns Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Blanc, Negre based on the first three specs of the first five spec groups.

HP ENVY Curved 34-b071ns. Tipus de producte: PC tot en un. Pantalla diagonal: 86,4 cm (34"), Tipus HD: Quad HD, Resolució de pantalla: 3440 x 1440 Pixeles, Forma de la pantalla: Corbat. Família de processador: Intel® Core™ i7, Freqüència de processador: 2,9 GHz. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 1,26 TB, Suport d'emmagatzematge: HDD+SSD. Model d'adaptador de gràfics discret: NVIDIA® GeForce® GTX 950M. Càmera integrada. Sistema operatiu subministrat: Windows 10 Home. Color de producte: Blanc, Negre

DISEÑO ARREBATADOR

Diseñada para dejarte boquiabierto, esta inmensa pantalla curvada con micro-bordes y cámara espía integrada prácticamente flota sobre una base de aluminio esculpido y una barra de sonido.

POTENCIA Y PASIÓN

Disfruta de la emoción de un rendimiento desbocado. Con procesadores Intel® líderes del sector, carga inalámbrica y una tarjeta gráfica discreta, este modelo All-in-One elevará tus pulsaciones.

INMERSIÓN DE LOS SENTIDOS

Un mundo radicalmente nuevo de visión y sonido. Sumérgete en la última experiencia de cine en una pantalla Ultra WQHD[1] de 86,3 cm (34"), con cuatro altavoces y audio ofrecido por Bang & Olufsen.

Exposar
Pantalla diagonal *
86,4 cm (34")
Resolució de pantalla *
3440 x 1440 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Quad HD
Retroil·luminació LED
Yes
Relació d'aspecte nativa
21:9
Superfície de pantalla
Mat
Tipus de panell
IPS
Forma de la pantalla
Corbat
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
7th gen Intel® Core™ i7
Processador *
i7-7700T
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
3,8 GHz
Freqüència de processador *
2,9 GHz
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
Smart Cache
Bus del sistema
8 GT/s
Potència de disseny tèrmic (TDP)
35 W
Freqüència de Configurable TDP-down
1,9 GHz
Configurable TDP-down
25 W
Versió de ranures PCI Express
3.0
Socket del processador
LGA 1151 (sòcol H4)
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Execució pas a pas
B0
Tipus de Bus
DMI3
Nom de codi de processador
Kaby Lake
Sèrie de processador
Intel Core i7-7700 Desktop series
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Codi de processador
SR339
Tjunction
80 °C
Màxim de memòria interna suportada pel processador
64 GB
Processador sense conflictes
Yes
Tipus de memòria suportats pel processador
DDR3L-SDRAM, DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
1333, 1600, 2133, 2400 MHz
Canals de memòria suportats pel processador
Dual
ECC suportat pel processador
No
Tensió de memòria suportada pel processador
1,35 MB/s
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
2
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2133 MHz
Disseny de memòria
2 x 8 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1,26 TB
Suport d'emmagatzematge *
HDD+SSD
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'HDD total
1 TB
Unitat de disc dur de capacitat
1 TB
Velocitat de rotació de disc dur
7200 RPM
Interfície de disc dur
SATA
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe 3.0, PCI Express
NVMe
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Adaptador de gràfics discret *
Yes
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® GTX 950M
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR5
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1150 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
5912
Àudio
Altaveus incorporats *
Yes
Fabricant d'altaveus
Bang & Olufsen
Càmera
Càmera integrada *
Yes
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
4.0
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
2
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Blanc, Negre
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Característiques especials del processador
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel Identity Protection Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Escalabilitat
1S
Configuració de CPU (màx.)
1
Opcions integrades disponibles
Yes
Especificació de solució tèrmica
PCG 2015A
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
1,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió de l'Intel TSX-NI
1,00
Processor ARK ID
97122
Gestió de l'energia
Potència de dissipació de adaptador AC
230 W
Pes i dimensions
Amplada (amb suport)
815 mm
Profunditat (amb suport)
200 mm
Alçada (amb suport)
458 mm
Pes (amb suport)
11,5 kg
Amplària d'embalatge
974 mm
Profunditat d'embalatge
289 mm
Alçada d'embalatge
608 mm
Pes de paquet
15,7 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Compatibilitat 3D
No
Mode d'autonomia
No
Pantalla extraïble
No
Source Testseek summary Average rating
Reviews
Updated:
2017-09-08 03:54:49
Es ha coleccionado 10 opiniones de expertos para HP ENVY Curved ENVY Todo-en-Uno con pantalla curva 34-b071ns y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Review comments Score
techcetera.co
Updated:
2017-09-08 03:54:49
Wow! La pantalla Gran sonido, gran volumen, gran claridad Procesador / Memoria / Almacenamiento Mmm… El Adaptador de Corriente El Teclado Para Quién Familias con niños pequeños Ejecutivos no móviles que usan apps con muchos datos / aplicaciones a la vez (...
Bottom line ...
90%
parentesis.com
Updated:
2017-09-08 03:54:49
Acceso a puertos Teclas compactas 9 Excelente Para quienes su computadora también es el centro de entretenimiento, les presentamos la HP ENVY Curva Todo en Uno, con la cual las películas, series, trabajos, videojuegos y todo eso que disfrutas desde un...
Good Lo bueno, Diseño, Procesador, Tarjeta gráfica dedicada, Pantalla Curva, Audio Bang & Olufsen, Puertos...
Bad Acceso a puertos...
Bottom line La actual MacBook Air sigue con la idea de brindar el mejor rendimiento en un cuerpo compacto y que sea fácil de llevar, por lo que si buscas una computadora para viajar o trabajar fuera de la oficina por muchas horas, se perfila como la opción...
90%
xataka.com
Updated:
2017-09-08 03:54:49
Los monitores ultrapanorámicos llevan algún tiempo sorprendiéndonos por formato y prestaciones, y ahora hay un fabricante que ha aprovechado el concepto para ofrecer un Todo-en-Uno que además destaca por ese diseño curvo de la pantalla. El HP Envy Curved...
Bottom line ¿Qué busca uno en una pantalla ultrapanorámica? Lo normal es que quiera aprovechar esa resolución y esas dimensiones tanto a la hora de trabajar como a la hora de disfrutar de contenidos y, por supuesto, jugar.El HP Envy Curved 34 cumple de forma sobrada...
0%