location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 27-b170ns Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-b170ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z7E42EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192545338875 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9651
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 09 Sep 2018
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY 27-b170ns Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel® Core™ i7-7700T (8MB Cache, 2.9GHz)
  • - 68.6 cm (27") Quad HD 2560 x 1440 Touch, NVIDIA GeForce GTX 950M 4GB GDDR5
  • - 8GB (2133MHz) DDR4-SDRAM (2 x 4) & 1000GB HDD, 128GB SSD
Warranty: 1 año de garantía limitada para piezas, mano de obra y servicio de recogida y devolución.
Long product name HP ENVY 27-b170ns Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Negre :
The short editorial description of HP ENVY 27-b170ns Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Negre

Intel® Core™ i7-7700T (8MB Cache, 2.9GHz), 8GB DDR4-SDRAM, 1000GB HDD, 128GB SSD, 68.6 cm (27") Quad HD 2560 x 1440 Touch, Intel HD Graphics 630, NVIDIA GeForce GTX 950M 4GB GDDR5, LAN, WLAN, Bluetooth, HP TrueVision HD IR, Windows 10 Home 64-bit
More>>>
HP ENVY 27-b170ns Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Negre:
The official marketing text of HP ENVY 27-b170ns Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Negre as supplied by the manufacturer

El arte de la potencia
Con un rendimiento excepcional y un estilo sofisticado, el HP ENVY All-in-One transforma tu espacio de trabajo en un espacio de exposición. Combina un diseño elegante y moderno con potencia de vanguardia en un equipo en el que no solo desearás trabajar, sino del que deseará presumir.

Short summary description HP ENVY 27-b170ns Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Negre:
This short summary of the HP ENVY 27-b170ns Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 27-b170ns, 68,6 cm (27"), Quad HD, Intel® Core™ i7, 8 GB, 1,13 TB, Windows 10 Home

Long summary description HP ENVY 27-b170ns Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Negre:
This is an auto-generated long summary of HP ENVY 27-b170ns Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Negre based on the first three specs of the first five spec groups.

HP ENVY 27-b170ns. Tipus de producte: PC tot en un. Pantalla diagonal: 68,6 cm (27"), Tipus HD: Quad HD, Resolució de pantalla: 2560 x 1440 Pixeles, Pantalla sensible al tacte. Família de processador: Intel® Core™ i7, Freqüència de processador: 2,9 GHz. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 1,13 TB, Suport d'emmagatzematge: HDD+SSD. Model d'adaptador de gràfics discret: NVIDIA® GeForce® GTX 950M. Càmera integrada. Sistema operatiu subministrat: Windows 10 Home. Color de producte: Negre

Un estilo rebosante de arte
Un estilo rebosante de arte

Imagínate esto: una pantalla con micro-bordes de vidrio flotado de 68,6 cm (27"), en un equilibrio perfecto sobre un esbelto soporte metálico. Esta impresionante obra de arte ofrece una elegancia moderna e intemporal a tu hogar.

Rendimiento sobresaliente
Rendimiento sobresaliente

Con prestaciones únicas como la exclusiva cámara espía emergente y el micrófono, además del procesador Intel® Core™ i5/i7[1] y hasta 16GB de RAM, puedes transmitir, jugar y trabajar de forma segura más allá de todas las expectativas.

Entretenimiento de primera línea
Entretenimiento de primera línea

Esta pantalla QHD, o 4K[2] en modelos seleccionados, con pantalla táctil, ofrece la última experiencia cinematográfica. Acoplada a cuatro altavoces de HP y audio Bang & Olufsen, tu hogar está a la vanguardia del entretenimiento.

Windows 10
Windows 10

Haga grandes cosas con confianza con la familiaridad de Windows... pero mejor.[4]

Panel IPS
Panel IPS

Esté donde esté, esta pantalla ofrece imágenes claras y nítidas con angulares de 178º, para que todo el mundo disfrute de una gran visión.

Procesadores Intel® Core™ de 7ª generación
Procesadores Intel® Core™ de 7ª generación

Su potente rendimiento sigue fácilmente el ritmo de sus necesidades multitarea más exigentes, admite nuevas formas de interactuar con su PC y ofrece funciones de vídeo 4K mejoradas.

Gráficos Intel® HD

Los impresionantes gráficos le ayudarán en todo lo que haga. Ya sea ver un vídeo o simplemente navegar por la web, Intel® HD Graphics hace que las imágenes en pantalla tengan una calidad vívida y fluida.

Tarjeta gráfica NVIDIA® GeForce® GTX 950M
Tarjeta gráfica NVIDIA® GeForce® GTX 950M

El rendimiento de la tarjeta gráfica a nivel de PC de sobremesa proporciona una experiencia de juego fluida y de alta definición en tu ordenador portátil. Y con tecnología NVIDIA® BatteryBoost™, se ajusta dinámicamente el rendimiento de la unidad de procesamiento gráfico, lo que garantiza sesiones de juegos más largos para una experiencia realmente móvil.

1 entrada HDMI
1 entrada HDMI

Disfrute de sus contenidos favoritos en una pantalla más grande conectando su consola de juegos, reproductor Blu-ray, ordenador o dispositivo de transmisión.

1 salida HDMI
1 salida HDMI

Nunca ha sido más fácil ofrecer a su dispositivo una pantalla más grande o segunda. Con una salida HDMI, puede transmitir vídeo HD y sonido con un solo cable estándar.

Opciones de RAM DDR4
Opciones de RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.[5]

Cuatro altavoces orientados hacia adelante

Aumente el volumen destinado a su música, películas o juegos favoritos. Cuando el audio está orientado directamente hacia usted usted, nada se interpone entre usted y su entretenimiento.

Barra de sonido para un sonido increíble

Integrados en la barra de sonido, los cuatro altavoces de proyección frontal dirigen el sonido hacia usted en un ángulo de 45 grados para ofrecer un audio alto y claro. Además, los controles intuitivos del sintonizador de audio le permiten ajustar el volumen fácilmente.

Certificación de color Technicolor
Certificación de color Technicolor

Vea películas con colores altamente realistas en un dispositivo certificado para cumplir con los mismos estándares de precisión utilizados en Hollywood.

Pantalla de cristal flotante

La pantalla, ultra delgada y perfectamente equilibrada sobre una base prácticamente invisible, utiliza esta tensión visual para crear la ilusión de ingravidez. El diseño, limpio y contemporáneo, oculta los cables para completar el efecto de cristal flotante.

Cámara IR HD HP TrueVision

El sensor de infrarrojos le ofrece la seguridad añadida de Windows Hello, una forma más segura de acceder a su ordenador. Obtenga una gran claridad cuando realice videoconferencias, incluso con poca luz.[18]

USB-C™ Thunderbolt™
USB-C™ Thunderbolt™

Carga tu dispositivo, conecta una pantalla externa o transfiere datos a una increíble velocidad de 40 Gb/s, todo ello desde un impresionante puerto USB-C™ Thunderbolt™. Además, es reversible, por lo que no tendrás que preocuparte de si lo conectas al revés.[19]

Conector USB 3.0
Conector USB 3.0

Con la conexión USB más popular del mundo, podrá conectar fácilmente cualquiera de sus dispositivos USB y disfrutar de velocidades de transferencia de datos 10 veces más rápida que con USB 2.0.

Exposar
Pantalla diagonal *
68,6 cm (27")
Resolució de pantalla *
2560 x 1440 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD *
Quad HD
Retroil·luminació LED
Yes
Tecnologia tàctil
Multi-tàctil
Tipus de panell
IPS
Forma de la pantalla
Plana
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
7th gen Intel® Core™ i7
Processador *
i7-7700T
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
3,8 GHz
Freqüència de processador *
2,9 GHz
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
Smart Cache
Bus del sistema
8 GT/s
Potència de disseny tèrmic (TDP)
35 W
Freqüència de Configurable TDP-down
1,9 GHz
Configurable TDP-down
25 W
Versió de ranures PCI Express
3.0
Socket del processador
LGA 1151 (sòcol H4)
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Execució pas a pas
B0
Tipus de Bus
DMI3
Nom de codi de processador
Kaby Lake
Sèrie de processador
Intel Core i7-7700 Desktop series
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Codi de processador
SR339
Tjunction
80 °C
Màxim de memòria interna suportada pel processador
64 GB
Processador sense conflictes
Yes
Tipus de memòria suportats pel processador
DDR3L-SDRAM, DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
1333, 1600, 2133, 2400 MHz
Canals de memòria suportats pel processador
Dual
ECC suportat pel processador
No
Tensió de memòria suportada pel processador
1,35 MB/s
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
2
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2133 MHz
Disseny de memòria
2 x 4 GB
Factor de forma de memòria
DIMM/SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1,13 TB
Suport d'emmagatzematge *
HDD+SSD
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Velocitat de rotació de disc dur
7200 RPM
Interfície de disc dur
SATA
Capacitat d'SSD total
128 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
128 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Adaptador de gràfics discret *
Yes
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® GTX 950M
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR5
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1150 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
5912
Àudio
Altaveus incorporats *
Yes
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Xarxes
Wi-Fi *
Yes
Estàndards Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet / connexió LAN *
Yes
Xarxes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
4.0
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports HDMI *
1
Versió HDMI
2.0
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Negre
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Chipset de placa mare
Intel® H170
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Programari de prova
CyberLink PowerDirector, Netflix, Microsoft Office 365, McAfee LiveSafe
Software inclòs
Dropbox
Característiques especials del processador
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel Identity Protection Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Escalabilitat
1S
Configuració de CPU (màx.)
1
Opcions integrades disponibles
Yes
Especificació de solució tèrmica
PCG 2015A
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
1,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió de l'Intel TSX-NI
1,00
Processor ARK ID
97122
Special features
HP JumpStart
Yes
HP Audio Switch
Yes
Control de pantalla HP
Yes
Càmera frontal HP
HP TrueVision HD IR
Gestió de l'energia
Potència de dissipació de adaptador AC
180 W
Pes i dimensions
Amplada (amb suport)
615 mm
Profunditat (amb suport)
190 mm
Alçada (amb suport)
456,7 mm
Pes (amb suport)
11 kg
Amplària d'embalatge
742 mm
Profunditat d'embalatge
236 mm
Alçada d'embalatge
600 mm
Pes de paquet
14,4 kg
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 40 °C
Rang de temperatura (T-T)
-20 - 60 °C
Rang d'humitat
10 - 90%
Humitat d'emmagatzematge
5 - 90%
Altitud de funcionament
0 - 3050 m
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Compatibilitat 3D
No
Mode d'autonomia
No
Pantalla extraïble
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:46:56
Es ha coleccionado 3 opiniones de expertos para HP ENVY 27-b170ns Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 Pixeles Pantalla táctil PC todo en uno 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Negro y la calificación media es 100 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
100%
Disclaimer HP ENVY 27-b170ns Intel® Core™ i7 i7-7700T 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Negre:
Disclaimer

[1] El Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de Intel no refleja una medida del rendimiento superior.
[2] Se requiere contenido de alta definición cuádruple (QHD) para ver imágenes QHD completas y contenidos en 4K para ver imágenes en 4K completas.
[4] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente, esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulte www.microsoft.com.
[5] Para unidades de estado sólido, GB = mil millones de bytes. La capacidad formateada real es menor. Se reservan hasta 35 GB del disco duro para el software de recuperación del sistema.
[18] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.
[19] La velocidad de transferencia puede variar. Todas las especificaciones de rendimiento representan las especificaciones típicas que ofrecen los fabricantes de componentes para HP; el rendimiento real puede ser superior o inferior. USB Type-C™ y USB-C™ son marcas comerciales de USB Implementers Forum.