Seleccioneu país
Seleccioneu idioma
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 G2 6th gen Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Negre SFF PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y4Z82UT
GTIN (EAN/UPC) :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190780608470 show
Category
Ordenador de escritorio/personal
PCs/estacions de treball
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7060
Aquesta característica està basada en els 87125 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 85108 usuaris del Open Icecat (gratuit).
Info modified on: 23 gen 2020 19:10:41
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP EliteDesk 800 G2 6th gen Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Negre SFF PC:
This short summary of the HP EliteDesk 800 G2 6th gen Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Negre SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 800 G2, 3,2 GHz, 6th gen Intel® Core™ i5, 8 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP EliteDesk 800 G2 6th gen Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Negre SFF PC:
This is an auto-generated long summary of HP EliteDesk 800 G2 6th gen Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Negre SFF PC based on the first three specs of the first five spec groups.

HP EliteDesk 800 G2. Freqüència de processador: 3,2 GHz, Família de processador: 6th gen Intel® Core™ i5, Processador: i5-6500. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2133 MHz. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Tipus d'unitat òptica: DVD Super Multi. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 530. Sistema operatiu subministrat: Windows 7 Professional, Arquitectura del sistema operatiu: 64 bits. Font d'alimentació: 200 W. Tipus de xassís: SFF. Tipus de producte: PC

Tecnología Intel® Turbo Boost
Tecnología Intel® Turbo Boost

Rendimiento superior cuando más lo necesita.
Tecnología Intel® Turbo Boost 2.0 acelera el rendimiento del procesador y los gráficos mediante el aumento de la frecuencia de funcionamiento cuando opera bajo los límites de especificación. La frecuencia máxima varía en función de la carga de trabajo, hardware, software, y la configuración general del sistema.

Tecnología Intel® Quick Sync Video
Tecnología Intel® Quick Sync Video

Crear, editar y compartir vídeo en Flash.
Intel® Quick Sync Video utiliza las funciones de procesamiento de medios dedicados a la tecnología de gráficos Intel® para realizar tareas de codificación de vídeo - como la creación de DVD o Blu-ray, creación y edición de videos 3D, la conversión de archivos de vídeo en 2D, 3D y conversión de vídeo para reproductores de medios portátiles y sitios de redes sociales - más rápido y más fácil.

Processador
Freqüència de processador *
3,2 GHz
Família de processador *
6th gen Intel® Core™ i5
Processador *
i5-6500
Processador nombre de nuclis *
4
Número de processadors instal · Lats *
1
Freqüència d'acceleració del processador
3,6 GHz
Socket del processador
LGA 1151 (sòcol H4)
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
Smart Cache
Fils de processador
4
Bus del sistema
8 GT/s
Tipus de Bus
DMI3
Litografia de processador
14 nm
Modes operatius de processador
64 bits
Sèrie de processador
Intel Core i5-6500 Desktop series
Nom de codi de processador
Skylake
Potència de disseny tèrmic (TDP)
65 W
Tcase
71 °C
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16,2x8,1x8+2x4
Execució pas a pas
R0
Màxim de memòria interna suportada pel processador
64 GB
Tipus de memòria suportats pel processador
DDR3L-SDRAM,DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2133,1333,1600,1866 MHz
Amplada de banda de memòria suportada pel processador (màx.)
34,1 GB/s
ECC suportat pel processador
No
Tensió de memòria suportada pel processador
1,35 MB/s
Memòria
Memòria interna *
8 GB
Tipus de memòria interna *
DDR4-SDRAM
Disseny de memòria
2 x 4 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
2133 MHz
Canals de memòria
Dual
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Lector de targetes integrat *
No
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 530
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1050 MHz
Memòria d'adaptador de gràfics en funcionament màxima
1,74 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
1912
Unitat de discs òptics
Tipus d'unitat òptica *
DVD Super Multi
Quantitat d'unitats òptiques
1
Xarxes
Ethernet / connexió LAN *
Yes
Wi-Fi *
No
Taxes de transferència de dades Ethernet LAN
10,100,1000 Mbit/s
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
8
Quantitat de ports VGA (D-Sub) *
1
Port DVI *
No
Quantitat de ports Ethernet LAN (RJ-45) *
1
Connectivitat
Micròfon, jack d'entrada de linia *
Yes
Sortides per a auriculars *
1
Quantitat d'interficies DisplayPorts
2
Quantitat de ports PS / 2
2
Sortida de línia
Yes
En línia
Yes
Quantitat de ports sèrie
1
Ranures d'expansió
1 slot PCI Express
2
4 slots PCI Express
1
16 slots de PCI Express
1
Disseny
Color de producte *
Negre
Tipus de xassís *
SFF
Col · locació suportada
Horitzontal
Etiquetatge de segment d'Intel
Empresa
Rendiment
Tipus de producte *
PC
Chipset de placa mare
Intel® Q170
Programari
Sistema operatiu subministrat *
Windows 7 Professional
Arquitectura del sistema operatiu
64 bits
Sistema operatiu opcional subministrat
Windows 10 Pro
Característiques especials del processador
Intel Wireless Display (widi) Technology
Yes
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel AES New Instructions
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Clear Video Technology for MID
Yes
Mida del paquet del processador
37.5 mm
Conjunts d'instruccions suportades
SSE4.2,AVX 2.0,SSE4.1
Codi de processador
SR2BX
Escalabilitat
1S
Configuració de CPU (màx.)
1
Litografia d'imc i gràfics
14 nm
Especificació de solució tèrmica
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de l'Intel Stable Image Platform Program (SIPP)
1,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió d'Intel Small Business Advantage (SBA)
1,00
Versió de l'Intel TSX-NI
1,00
Processor ARK ID
88184
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Processador sense conflictes
Yes
Gestió de l'energia
Font d'alimentació *
200 W
Pes i dimensions
Amplada *
339 mm
Profunditat *
379 mm
Alçada *
100 mm
Pes *
7,6 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Customer service details