Seleccioneu país
Seleccioneu idioma
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP G 14-am022nl Plata Ordinador portàtil 35,6 cm (14") 1366 x 768 Pixeles 2 GB DDR3L-SDRAM 32 GB Flaix Windows 10 Home

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-am022nl
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y0C09EA
GTIN (EAN/UPC) :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190780291948
Category Portàtils
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9465
Aquesta característica està basada en els 87149 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 85132 usuaris del Open Icecat (gratuit).
Info modified on: 17 gen 2020 18:19:09
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP G 14-am022nl Plata Ordinador portàtil 35,6 cm (14") 1366 x 768 Pixeles 2 GB DDR3L-SDRAM 32 GB Flaix Windows 10 Home:
This short summary of the HP G 14-am022nl Plata Ordinador portàtil 35,6 cm (14") 1366 x 768 Pixeles 2 GB DDR3L-SDRAM 32 GB Flaix Windows 10 Home data-sheet is auto-generated and uses the product title and the first six key specs.

HP G 14-am022nl, 35,6 cm (14"), 1366 x 768 Pixeles, 2 GB, 32 GB, Windows 10 Home, Plata

Long summary description HP G 14-am022nl Plata Ordinador portàtil 35,6 cm (14") 1366 x 768 Pixeles 2 GB DDR3L-SDRAM 32 GB Flaix Windows 10 Home:
This is an auto-generated long summary of HP G 14-am022nl Plata Ordinador portàtil 35,6 cm (14") 1366 x 768 Pixeles 2 GB DDR3L-SDRAM 32 GB Flaix Windows 10 Home based on the first three specs of the first five spec groups.

HP G 14-am022nl. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Pantalla diagonal: 35,6 cm (14"), Tipus HD: HD, Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 2 GB, Tipus de memòria interna: DDR3L-SDRAM. Capacitat d'emmagatzematge total: 32 GB, Suport d'emmagatzematge: Flaix. Sistema operatiu subministrat: Windows 10 Home. Color de producte: Plata. Pes: 1,94 kg

Disseny
Color de producte *
Plata
Tipus de producte *
Ordinador portàtil
Factor de forma *
Petxina de cloïssa
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
HD
Relació d'aspecte
16:9
Retroil·luminació LED
Yes
Memòria
Memòria interna *
2 GB
Tipus de memòria interna *
DDR3L-SDRAM
Velocitat de rellotge de memòria
1600 MHz
Factor de forma de memòria
A bord
Disseny de memòria
1 x 2 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
32 GB
Suport d'emmagatzematge *
Flaix
Lector de targetes integrat *
Yes
Nombre d'unitats de disc dur instal · Lades
1
Memòria flash
32 GB
Compatible amb targetes de memòria
SD
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Construït en els descodificadors d'àudio
DTS
Càmera
Càmera frontal *
Yes
Resolució de la càmera frontal
1280 x 720 Pixeles
Unitat de discs òptics
Tipus d'unitat òptica *
No
Xarxes
Bluetooth *
Yes
3G *
No
4G *
No
Wi-Fi *
Yes
Estàndards Wi-Fi *
Wi-Fi 5 (802.11ac)
Ethernet / connexió LAN *
Yes
Versió Bluetooth
4.2
Taxes de transferència de dades Ethernet LAN
10,100 Mbit/s
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Port DVI
No
Quantitat de ports VGA (D-Sub)
1
Port de micròfon/auricular combo
Yes
Connector d'acoblament
No
Tipus de port de càrrega
Connector d’entrada DC
Teclat
Teclat numèric *
No
Dispositiu assenyalat
Ratolí tàctil
Teclat estil illa
Yes
Tecles Windows
Yes
Programari
Sistema operatiu subministrat *
Windows 10 Home
Arquitectura del sistema operatiu
64 bits
Idioma del sistema operatiu
Italià
Programari Pre-instal · Lat
McAfee LiveSafe, CyberLink, PowerDirector, Netflix
Programari de prova
Microsoft Office 365
Bateria
Battery capacity *
41 Wh
Número de cel · Les de bateria
4
Durada de la bateria
8 h
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
Encès
Certificats
Conformitat amb EPEAT
Silver
Certificat Energy Star
Yes
Pes i dimensions
Pes *
1,94 kg
Amplada *
345,4 mm
Profunditat *
241,5 mm
Alçada
23,9 mm
Dades de l'embalatge
Amplària d'embalatge
449 mm
Profunditat d'embalatge
305 mm
Alçada d'embalatge
69 mm
Pes de paquet
2,79 kg
Customer service details
X