location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv7-4130sd Entertainment Notebook PC AMD Athlon II P340 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Alumini

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dv7-4130sd Entertainment Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XD915EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42363
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Mar 2024 19:36:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion dv7-4130sd Entertainment Notebook PC AMD Athlon II P340 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Alumini
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Alumini
  • - AMD Athlon II P340 2,2 GHz
  • - 43,9 cm (17.3") HD+ 1600 x 900 Pixeles Retroil·luminació LED 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 640 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 5470
  • - Bluetooth
  • - Windows 7 Home Premium
More>>>
Short summary description HP Pavilion dv7-4130sd Entertainment Notebook PC AMD Athlon II P340 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Alumini:
This short summary of the HP Pavilion dv7-4130sd Entertainment Notebook PC AMD Athlon II P340 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Alumini data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv7-4130sd Entertainment Notebook PC, AMD Athlon II, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 Pixeles, 4 GB, 640 GB

Long summary description HP Pavilion dv7-4130sd Entertainment Notebook PC AMD Athlon II P340 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Alumini:
This is an auto-generated long summary of HP Pavilion dv7-4130sd Entertainment Notebook PC AMD Athlon II P340 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Alumini based on the first three specs of the first five spec groups.

HP Pavilion dv7-4130sd Entertainment Notebook PC. Família de processador: AMD Athlon II, Processador: P340, Freqüència de processador: 2,2 GHz. Pantalla diagonal: 43,9 cm (17.3"), Tipus HD: HD+, Resolució de pantalla: 1600 x 900 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 640 GB, Tipus d'unitat òptica: DVD Super Multi DL. Model d'adaptador de gràfics discret: AMD Mobility Radeon HD 5470. Sistema operatiu subministrat: Windows 7 Home Premium. Color de producte: Alumini. Pes: 3,31 kg

Disseny
Color de producte *
Alumini
País d'origen
Xina
Exposar
Pantalla diagonal *
43,9 cm (17.3")
Resolució de pantalla *
1600 x 900 Pixeles
Tipus HD
HD+
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Processador
Família de processador *
AMD Athlon II
Processador *
P340
Freqüència de processador *
2,2 GHz
Memòria cau de processador
1 MB
Tipus de memòria cau de processador
L2
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
DDR3-SDRAM
Disseny de memòria
2 x 2 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
8 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
640 GB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
5400 RPM
Tipus d'unitat òptica *
DVD Super Multi DL
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
Llapis de Memòria (MS), MMC, MS PRO, SD, xD
Gràfics
Model d'adaptador de gràfics discret *
AMD Mobility Radeon HD 5470
Adaptador de gràfics discret *
Yes
Memòria d'adaptador de gràfics màxima
2,202 GB
Xarxes
Wi-Fi
Yes
Característiques xarxes
Gigabit Ethernet
Bluetooth
Yes
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports esata
1
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Port DVI
No
Quantitat de ports VGA (D-Sub)
1
Sortides per a auriculars
1
S / PDIF port de sortida
No
Micròfon, jack d'entrada de linia
Yes
Connector d'acoblament
No
Tipus de port de càrrega
Connector d’entrada DC
Ranura expresscard
No
Tipus de slots cardbus PCMCIA
No
Ranura smartcard
Yes
Sortida de TV
No
Rendiment
Chipset de placa mare
AMD RS880M
Teclat
Dispositiu assenyalat
Ratolí tàctil
Distribució del teclat
QWERTY
Programari
Sistema operatiu subministrat *
Windows 7 Home Premium
Bateria
Número de cel · Les de bateria
6
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Pes i dimensions
Amplada
415,3 mm
Profunditat
274 mm
Alçada (part frontal)
3,18 cm
Alçada (part posterior)
3,7 cm
Pes *
3,31 kg
Altres característiques
Escriptura de llum
Yes
Port d'infrarojos de dades
No
Família d'adaptadors de gràfics
AMD
Tipus
PC
Port d'entrada de TV
No
Mòdem intern
No
Sintonitzador de TV integrat
No
Source Testseek summary Average rating
Reviews
Updated:
2013-07-21 02:44:52
Es has recollit 168 revisions d'experts per HP Pavilion dv7-4130sd Entertainment Notebook PC AMD Athlon II P340 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Alumini i la qualificació mitjana dels experts és de 76 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
76%
Source Review comments Score
notebookcheck.org
Updated:
2013-07-21 02:44:48
El Pavilion dv7 es un portátil multimedia de 17" de HP que saca los colores a la mayoría de portátiles y a unos cuantos PCs de sobremesa en términos de rendimiento. El portátil alberga una rápida gráfica, una , 8 GB de RAM y 1 TB de disco duro.Incluso...
Good Gran rendimiento de aplicación, Tarjeta gráfica potente, Carcasa de aluminio resistente, Unidad óptica Blu-ray, 2x USB 3.0, Buena duración de batería...
Bad Display débil, Leve ahogo, Algunos defectos de manufactura, Algo ruidoso bajo carga...
Bottom line El HP Pavilion dv7-6c07eg es un paquete muy atractivo. Por poco mas de 900 Euros, el usuario recibe un potente portátil multimedia de 17" que ofrece elevados rendimientos de aplicación y juego - a pesar del hecho de que ni el Core i7-2670QM ni la Rade...
81%
pcactual.com
Updated:
2013-07-21 02:44:48
Dentro de la gama Pavilion encontramos este dv7 específicamente destinado a aquellos que buscan diseño elegante, mucha calidad y una configuración muy potenteEn este caso, hay que destacar además la vertiente multimedia del equipo, donde brilla especia...
Good Calidad de materiales y acabado, Tacto del teclado, Sistema de sonido integrado potente y con un amplio rango de frecuencias...
Bad Ausencia de Bluetooth, Autonomía algo escasa, aunque comprensible dado el tamaño de pantalla...
83%