Seleccioneu país
Seleccioneu idioma
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-ay034nl Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 6th gen Intel® Core™ i7 12 GB DDR4-SDRAM 1000 GB Unidad de disco duro Windows 10 Home

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-ay034nl
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X7H27EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190780208793
Category Portàtils
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18351
Aquesta característica està basada en els 87181 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 85169 usuaris del Open Icecat (gratuit).
Info modified on: 20 gen 2020 16:33:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 15-ay034nl Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 6th gen Intel® Core™ i7 12 GB DDR4-SDRAM 1000 GB Unidad de disco duro Windows 10 Home :
  • - Windows 10 Home 64
  • - 6th gen Intel® Core™ i7 i7-6500U (4M Cache, 2.5 GHz)
  • - 39.6 cm (15.6") HD (1366 x 768), AMD Radeon R7 M440 (2GB GDDR3)
  • - 12GB (2133 MHz) DDR4-SDRAM (1 x 4 + 1 x 8) & 1000GB HDD
Long product name HP 15-ay034nl Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 6th gen Intel® Core™ i7 12 GB DDR4-SDRAM 1000 GB Unidad de disco duro Windows 10 Home :
The short editorial description of HP 15-ay034nl Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 6th gen Intel® Core™ i7 12 GB DDR4-SDRAM 1000 GB Unidad de disco duro Windows 10 Home

6th gen Intel® Core™ i7-6500U (4M Cache, 2.5 GHz), 12GB DDR4-SDRAM, 1000GB HDD, 39.6 cm (15.6") HD 1366 x 768, Intel® HD Graphics 520, AMD Radeon R7 M440 2GB GDDR3, DVD Super Multi, LAN, WLAN, HP TrueVision HD camera, Windows 10 Home 64-bit
More>>>
HP 15-ay034nl Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 6th gen Intel® Core™ i7 12 GB DDR4-SDRAM 1000 GB Unidad de disco duro Windows 10 Home:
The official marketing text of HP 15-ay034nl Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 6th gen Intel® Core™ i7 12 GB DDR4-SDRAM 1000 GB Unidad de disco duro Windows 10 Home as supplied by the manufacturer

Aprovecha mejor tu día
Afronta todas tus tareas diarias con un portátil asequible que viene equipado con todas las características que necesitas. Obtén toda la potencia que deseas con confianza en un nombre de confianza como HP.

Short summary description HP 15-ay034nl Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 6th gen Intel® Core™ i7 12 GB DDR4-SDRAM 1000 GB Unidad de disco duro Windows 10 Home:
This short summary of the HP 15-ay034nl Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 6th gen Intel® Core™ i7 12 GB DDR4-SDRAM 1000 GB Unidad de disco duro Windows 10 Home data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-ay034nl, 6th gen Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 12 GB, 1000 GB

Long summary description HP 15-ay034nl Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 6th gen Intel® Core™ i7 12 GB DDR4-SDRAM 1000 GB Unidad de disco duro Windows 10 Home:
This is an auto-generated long summary of HP 15-ay034nl Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 6th gen Intel® Core™ i7 12 GB DDR4-SDRAM 1000 GB Unidad de disco duro Windows 10 Home based on the first three specs of the first five spec groups.

HP 15-ay034nl. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: 6th gen Intel® Core™ i7, Processador: i7-6500U, Freqüència de processador: 2,5 GHz. Pantalla diagonal: 39,6 cm (15.6"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 12 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 1000 GB, Suport d'emmagatzematge: Unidad de disco duro. Tipus d'unitat òptica: DVD Super Multi. Adaptador de gràfics en funcionament. Sistema operatiu subministrat: Windows 10 Home. Color de producte: Plata

Disclaimer HP 15-ay034nl Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 6th gen Intel® Core™ i7 12 GB DDR4-SDRAM 1000 GB Unidad de disco duro Windows 10 Home:
Disclaimer

[1] Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento puede variar en función de las configuraciones del hardware y del software.
[2] Se requiere contenido de alta definición (HD) para ver imágenes en alta definición.
[3] Se requiere contenido de alta definición total (FHD) para ver imágenes en alta definición total.
[4] Los resultados obtenidos en el Proceso de prueba total de HP (HP Total Test Process) no son una garantía del rendimiento futuro bajo estas condiciones de pruebas. Los daños ocurridos bajo las condiciones de pruebas del Proceso de prueba total de HP (HP Total Test Process) o cualquier daño accidental requieren un Care Pack de Protección contra Daños Accidentales de HP opcional.

Rendimiento fiable
Rendimiento fiable

Con los últimos procesadores Intel®[1] y una gran cantidad de espacio en el disco duro o SSD en ciertos modelos, puedes trabajar, jugar, realizar múltiples tareas y almacenar más de lo que es importante para ti. Obtén la alimentación fiable y el almacenamiento en que puedes confiar.

Pantalla vibrante
Pantalla vibrante

La pantalla HD nítida[2] te permite disfrutar de tus fotos, vídeos y páginas web con detalle. O en algunos modelos, la pantalla Full HD[3] te permite sacar todavía más provecho de la pantalla.

Calidad probada.
Calidad probada.

La vida puede ser impredecible, pero tu portátil HP no. Ya sean proyectos de última hora o noches de cine espontáneas, disfruta de un rendimiento excelente con el respaldo de más de 200 pruebas.[4]

Disseny
Color de producte *
Plata
Tipus de producte *
Ordinador portàtil
Factor de forma *
Petxina de cloïssa
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
HD
Relació d'aspecte
16:9
Retroil·luminació LED
Yes
Processador
Freqüència de processador *
2,5 GHz
Família de processador *
6th gen Intel® Core™ i7
Processador nombre de nuclis *
2
Processador *
i7-6500U
Freqüència d'acceleració del processador
3,1 GHz
Fils de processador
4
Bus del sistema
4 GT/s
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
Smart Cache
Socket del processador
LGA 1356 (sòcol B2)
Litografia de processador
14 nm
Modes operatius de processador
64 bits
Sèrie de processador
Intel® Core i7-6500 Mobile series
Nom de codi de processador
Skylake
Tipus de Bus
OPI
Execució pas a pas
D1
Potència de disseny tèrmic (TDP)
15 W
Freqüència de Configurable TDP-down
800 MHz
Tjunction
100 °C
Número màxim de carrils PCI Express
12
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x4,4x1
ECC suportat pel processador
No
Memòria
Memòria interna *
12 GB
Tipus de memòria interna *
DDR4-SDRAM
Velocitat de rellotge de memòria
2133 MHz
Disseny de memòria
1 x 4 + 1 x 8 GB
Ranures de memòria
2x SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1000 GB
Suport d'emmagatzematge *
Unidad de disco duro
Lector de targetes integrat *
Yes
Capacitat d'HDD total
1000 GB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1000 GB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
5400 RPM
Compatible amb targetes de memòria
SD
Gràfics
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 520
Model d'adaptador de gràfics discret *
AMD Radeon R7 M440
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Freqüència base d'adaptador de gràfics en funcionament
300 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1050 MHz
Memòria d'adaptador de gràfics en funcionament màxima
1,74 GB
Versió directx d'adaptador de gràfics en funcionament
12
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
1916
Memòria d'adaptador de gràfics discret
2 GB
Tipus de memòria gràfica discreta
GDDR3
Àudio
Número de Altaveus incorporats
2
Construït en els descodificadors d'àudio
DTS
Càmera
Càmera frontal *
Yes
Resolució de la càmera frontal
1280 x 720 Pixeles
Unitat de discs òptics
Tipus d'unitat òptica *
DVD Super Multi
Xarxes
Bluetooth *
Yes
3G *
No
4G *
No
Estàndard de Wi-FI principal *
Wi-Fi 4 (802.11n)
Wi-Fi *
Yes
Estàndards Wi-Fi *
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet / connexió LAN *
Yes
Versió Bluetooth
4.0
Taxes de transferència de dades Ethernet LAN
10,100 Mbit/s
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Port DVI
No
Connectivitat
Port de micròfon/auricular combo
Yes
Connector d'acoblament
No
Tipus de port de càrrega
Connector d’entrada DC
Teclat
Teclat numèric *
Yes
Dispositiu assenyalat
Ratolí tàctil
Teclat estil illa
Yes
Teclat de mida completa
Yes
Tecles Windows
Yes
Programari
Sistema operatiu subministrat *
Windows 10 Home
Arquitectura del sistema operatiu
64 bits
Idioma del sistema operatiu
Italià
Programari Pre-instal · Lat
CyberLink PowerDirector, Netflix
Programari de prova
McAfee LiveSafe, Microsoft Office 365
Característiques especials del processador
Intel Wireless Display (widi) Technology
Yes
Intel My wifi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
1
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
42 mm
Conjunts d'instruccions suportades
SSE4.1,SSE4.2,AVX 2.0
Codi de processador
SR2EZ
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Litografia d'imc i gràfics
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Smart Response
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
0,00
Versió de la tecnologia Intel Secure Key
1,00
Versió d'Intel Small Business Advantage (SBA)
1,00
Versió de l'Intel TSX-NI
1,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
88194
Elegibilitat de la plataforma Intel® vPro™
No
Processador sense conflictes
Yes
Special features
Càmera frontal HP
HP TrueVision HD
Programari HP proporcionat
HP Lounge
Segment HP
Casa
Bateria
Battery capacity *
41 Wh
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
4
Durada de la bateria
8 h
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Certificats
Conformitat amb EPEAT
Silver
Certificat Energy Star
Yes
Pes i dimensions
Pes *
2,04 kg
Amplada *
384,3 mm
Profunditat *
254,6 mm
Alçada
24,3 mm
Dades de l'embalatge
Amplària d'embalatge
520 mm
Profunditat d'embalatge
305 mm
Alçada d'embalatge
69 mm
Pes de paquet
2,93 kg
Customer service details
X