location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR) AMD Phenom II X2 B55 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6005
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6005 Pro Microtower PC (ENERGY STAR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WU005ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0885631202999 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6523
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Nov 2010
Product end of life date
Bullet Points HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR) AMD Phenom II X2 B55 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - AMD Phenom II X2 B55 3 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 500 GB DVD±RW
  • - AMD Radeon HD 4200
  • - Ethernet / connexió LAN
  • - Windows 7 Professional
Warranty: Garantía: Protegido por Servicios HP, incluida una garantía estándar 1-1-1. Los términos y condiciones varían en función del país y el modelo de negocio.
Long product name HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR) AMD Phenom II X2 B55 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Professional :
The short editorial description of HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR) AMD Phenom II X2 B55 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Professional

AMD X2 Phenom II B55 (3.0GHz, 1MB L2), 2GB DDR3 SDRAM, 500GB SATA 7200 rpm, SATA DVD+/-RW 16X SuperMulti LightScribe, ATI Radeon HD 4200, Windows 7 Professional / downgrade Windows XP Professional
More>>>
HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR) AMD Phenom II X2 B55 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Professional:
The official marketing text of HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR) AMD Phenom II X2 B55 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Professional as supplied by the manufacturer

Más allá de lo habitual: diseñada para brindar resultados garantizados gracias a las funciones de eficiencia energética y las capacidades de gama alta que ud. necesita con la última tecnología AMD para empresas.

Características

Diseñado para durar
- La tecnología de procesadores AMD para empresas y el chipset AMD 785G proporcionan un rendimiento multitarea excepcional. Aumente su experiencia visual con la tarjeta gráfica ATI Radeon HD 4200 y los gráficos DirectX 10.1 1.

Mejore los resultados
- Aproveche las ventajas de la tecnología AMD Cool’n’Quiet™, voltaje dinámico y escala de frecuencias, memoria de puerto lateral integrada, soporte DASH 1.1 para gestión remota y una fuente de alimentación opcional con un ahorro de energía del 89%.

Controle la productividad empresarial
- Saque el máximo partido de su entorno informático con el soporte de dos monitores integrados, RAID y tecnología HP RapidDrive, que ayuda a proporcionar arranques y tiempos de respuesta más rápidos, así como una capacidad de almacenamiento mejorada.

Fácil de implementar y administrar
- DASH 1.1 puede ayudarle a alcanzar un control más inteligente y más eficaz con las tareas esenciales de gestión remota, como facilitación de parches de seguridad, solución de problemas, gestión de la energía y arranque y apagado automatizado del sistema.

Desarrollada para durar
- Obtendrá un equipo fiable y de gran durabilidad en el que se han realizado más de 130.000 horas de pruebas.

Short summary description HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR) AMD Phenom II X2 B55 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Professional:
This short summary of the HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR) AMD Phenom II X2 B55 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR), 3 GHz, AMD Phenom II X2, 2 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR) AMD Phenom II X2 B55 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Professional:
This is an auto-generated long summary of HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR) AMD Phenom II X2 B55 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Professional based on the first three specs of the first five spec groups.

HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR). Freqüència de processador: 3 GHz, Família de processador: AMD Phenom II X2, Processador: B55. Memòria interna: 2 GB, Tipus de memòria interna: DDR3-SDRAM, Velocitat de rellotge de memòria: 1333 MHz. Capacitat d'emmagatzematge total: 500 GB, Tipus d'unitat òptica: DVD±RW. Model d'adaptador de gràfics discret: AMD Radeon HD 4200. Sistema operatiu subministrat: Windows 7 Professional. Tipus de xassís: Micro Tower. Tipus de producte: PC. Pes: 9,3 kg

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Phenom II X2
Processador *
B55
Freqüència de processador *
3 GHz
Memòria cau de processador
1 MB
Tipus de memòria cau de processador
L2
Memòria
Memòria interna *
2 GB
Tipus de memòria interna
DDR3-SDRAM
Velocitat de rellotge de memòria
1333 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
500 GB
Tipus d'unitat òptica *
DVD±RW
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Lector de targetes integrat
No
Gràfics
Adaptador de gràfics en funcionament *
No
Model d'adaptador de gràfics discret *
AMD Radeon HD 4200
Xarxes
Ethernet / connexió LAN *
Yes
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
10
Quantitat de ports VGA (D-Sub)
1
Port DVI
No
Connectivitat
Quantitat de ports PS / 2
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Quantitat de ports sèrie
1
Disseny
Tipus de xassís *
Micro Tower
País d'origen
Xina
Rendiment
Chipset de placa mare
AMD 785G
Sistema d'àudio
Àudio d'alta definició
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 7 Professional
Compatible amb els sistemes operatius
FreeDOS
Condicions ambientals
Altitud no operativa
9144
Pes i dimensions
Amplada *
176 mm
Profunditat *
430 mm
Alçada *
377 mm
Pes *
9,3 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Altres característiques
Escriptura de llum
Yes
Sintonitzador de TV integrat
No
Control remot de mà
No
Característiques xarxes
Gigabit Ethernet
Floppy drive installed
No